- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Actuator Material | (Ø) | Brand | Connector | Content | Description/Function | Dim | Enclosure material | Factory Pack QuantityFactory Pack Quantity | Installation type | Manufacturer | Material properties | Max. operating voltage | Max. temperature | Maximum Operating Temperature | Min. operating voltage | Min. temperature | Minimum Operating Temperature | Model | Mounting Styles | Outputs | Part # Aliases | RoHS | Switching distance (max.) | SwitchingFrequency | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Contact type | Voltage - Supply | Termination Style | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable length | Size | Sensing Distance | Sensing Method | Must Operate | Features | Operating voltage | Must Release | Product Category | IP rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KT5001 IFM Electronic | In Stock | - | - | - | - | 100mm | - | Cable, open end | 1pc(s) | - | (Ø x H) 100 mm x 11 mm | - | - | - | - | - | 30V DC | +85°C | - | 12V DC | -40°C | - | Dynamic | - | PNP | - | - | - | - | - | - | - | - | - | KT5001 | - | 1 maker | - | - | - | - | - | - | 2.00m | - | - | - | - | Incl. ring | 12 - 30 V DC | - | - | - | 11mm | - | - | ||
![]() KT5009 IFM Electronic | In Stock | - | - | - | - | 100mm | - | Cable, open end | 1pc(s) | - | (Ø x H) 100 mm x 11 mm | - | - | - | - | - | 30V DC | +85°C | - | 12V DC | -40°C | - | Dynamic | - | PNP | - | - | - | - | - | - | - | - | - | KT5009 | - | 1 maker | - | - | - | - | - | - | 2.00m | - | - | - | - | Incl. ring | 12 - 30 V DC | - | - | - | 11mm | - | - | ||
![]() IFK3002-BPKG/I/2M IFM Electronic | In Stock | - | - | - | - | 12mm | - | Cable, open end | 1pc(s) | - | (Ø x L) 12 mm x 61 mm | Brass | - | shielded | - | nickel plated | 30V DC | 70°C | - | 15V DC | -25°C | - | - | - | PNP | - | - | 2mm | 800Hz | - | - | - | - | - | IF7104 | - | 1 maker | - | - | - | - | - | - | 2.00m | M12 | - | - | - | - | 15 - 30 V DC | - | - | IP67 | - | 61mm | - | ||
![]() IFK3004-ANKG/I/2M IFM Electronic | In Stock | - | - | - | - | 12mm | - | Cable, open end | 1pc(s) | - | (Ø x L) 12 mm x 61 mm | Brass | - | non-shielded | - | nickel plated | 30V DC | 70°C | - | 15V DC | -25°C | - | - | - | NPN | - | - | 4mm | 800Hz | - | - | - | - | - | Ie5265 | - | 1 maker | - | - | - | - | - | - | 2.00m | M12 | - | - | - | - | 15 - 30 V DC | - | - | IP67 | - | 61mm | - | ||
![]() IFK3002-ANKG/I/2M IFM Electronic | In Stock | - | - | - | - | 12mm | - | Cable, open end | 1pc(s) | - | (Ø x L) 12 mm x 61 mm | Brass | - | shielded | - | nickel plated | 30V DC | 70°C | - | 15V DC | -25°C | - | - | - | NPN | - | - | 2mm | 800Hz | - | - | - | - | - | IF 7106 | - | 1 maker | - | - | - | - | - | - | 2.00m | M12 | - | - | - | - | 15 - 30 V DC | - | - | IP67 | - | 61mm | - | ||
![]() IFK3002-BPKG/I/US-100-DPS IFM Electronic | In Stock | - | - | - | - | 12mm | - | M12 (3-pin) | 1pc(s) | - | (Ø x L) 12 mm x 60 mm | Brass | - | shielded | - | nickel plated | 30V DC | 70°C | - | 15V DC | -25°C | - | - | - | PNP | - | - | 2mm | 800Hz | - | - | - | - | - | IF 7100 | - | 1 maker | - | - | - | - | - | - | - | M12 | - | - | - | - | 15 - 30 V DC | - | - | IP67 | - | 60mm | - | ||
![]() MK21M-1A66C-500W STANDEXMEDER | In Stock | - | - | Molded Body | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 50 | - | Standex Electronics | - | - | - | + 150 C | - | - | - | - | Cable | - | 9213100054 | Details | - | - | 0.418384 oz | -30°C ~ 70°C (TA) | Bulk | MK21 | Active | Reed Switch | Sensors | - | -- | Wire Leads | SPST-NO | 200 V | 500 mA | SPST-NO | - | - | - | Magnetic | 10 ~ 60AT | - | - | 4 ~ 54AT | Proximity Sensors | - | - | - | - | ||
![]() MK07-1A66B-500W STANDEXMEDER | In Stock | - | - | Threaded Barrel | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 25 | - | Standex Electronics | - | - | - | + 80 C | - | - | - 5 C | - | Cable | - | 2272711054 | Details | - | - | 0.451201 oz | -30°C ~ 70°C (TA) | Bulk | MK7 | Active | Reed Switch | Sensors | - | -- | Cable, Round | SPST-NO | 200 V | 500 mA | SPST-NO | - | - | - | Magnetic | 10 ~ 30AT | - | - | 4 ~ 27AT | Proximity Sensors | - | 13 mm | 39.8 mm | 13 mm | ||
![]() MK12-1A66B-500W STANDEXMEDER | In Stock | - | - | Molded Body | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 500 | - | Standex Electronics | - | - | - | + 70 C | - | - | - 5 C | - | Cable | - | 9122711054 | Details | - | - | - | -30°C ~ 70°C (TA) | Bulk | MK12 | Active | Reed Switch | Sensors | - | -- | Cable, Flat | SPST-NO | 200 V | 500 mA | SPST-NO | - | - | - | Magnetic | 10 ~ 15AT | - | - | -- | Proximity Sensors | - | 6.9 mm | 32 mm | 14.9 mm | ||
![]() MK27-1A66B-500W STANDEXMEDER | In Stock | - | - | -- | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 50 | - | Standex Electronics | - | - | - | + 80 C | - | - | - 30 C | - | Wire | - | 9272661054 | Details | - | - | - | -30°C ~ 80°C (TA) | Bulk | MK27 | Active | Reed Switch | Sensors | - | -- | Lead Wire | SPST-NO | 180 V | 500 mA | - | - | - | - | Magnetic | 40 ~ 60AT | - | - | -- | Proximity Sensors | - | - | - | - | ||
![]() MK05-1A66B-500W STANDEXMEDER | In Stock | - | - | Molded Body | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 500 | - | Standex Electronics | - | - | - | + 70 C | - | - | - 5 C | - | Screw | - | 2252711054 | Details | - | - | 0.211644 oz | -30°C ~ 70°C (TA) | Bulk | MK05 | Active | Reed Switch | Sensors | - | -- | Wire Leads | SPST-NO | 200 V | 500 mA | - | - | - | - | Magnetic | 10 ~ 60AT | - | - | 4 ~ 54AT | Proximity Sensors | - | 5.9 mm | 23 mm | 19.4 mm | ||
![]() MK04-1B90C-500W STANDEXMEDER | In Stock | - | - | Molded Body | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 400 | - | Standex Electronics | - | - | - | + 70 C | - | - | - 5 C | - | Cable | - | 2243902054 | Details | - | - | 0.289176 oz | -30°C ~ 70°C (TA) | Bulk | MK04 | Active | Reed Switch | Sensors | - | -- | Cable, Flat | SPST-NC | 175 V | 500 mA | SPST-NC | - | - | 20 mm | Magnetic | 15 ~ 20AT | - | - | -- | Proximity Sensors | - | 5.9 mm | 23 mm | 13.9 mm | ||
![]() MK04-1A66C-500W STANDEXMEDER | In Stock | - | - | Molded Body | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 400 | - | Standex Electronics | - | - | - | + 70 C | - | - | - 5 C | - | Cable | - | 2243711054 | Details | - | - | 0.176370 oz | -30°C ~ 70°C (TA) | Bulk | MK04 | Active | Reed Switch | Sensors | - | -- | Cable, Flat | SPST-NO | 180 V | 500 mA | SPST-NO | - | - | - | Magnetic | 10 ~ 60AT | - | - | -- | Proximity Sensors | - | - | - | - | ||
![]() MK13-1A66C-500W STANDEXMEDER | In Stock | - | - | Molded Body | Magnet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 70°C (TA) | - | MK13 | Active | Reed Switch | - | - | -- | Cable, Flat | SPST-NO | - | - | - | - | - | - | - | 10 ~ 30AT | - | - | 4 ~ 27AT | - | - | - | - | - | ||
![]() MK11-1A66C-500W STANDEXMEDER | In Stock | - | - | Threaded Barrel | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 500 | - | Standex Electronics | - | - | - | + 80 C | - | - | - 5 C | - | Cable | - | 9113711054 | Details | - | - | 0.179897 oz | -30°C ~ 70°C (TA) | Bulk | MK11 | Active | Reed Switch | Sensors | - | -- | Cable, Flat | SPST-NO | 200 V | 500 mA | SPST-NO | - | - | - | Magnetic | 15 ~ 20AT | - | - | -- | Proximity Sensors | - | 8.1 mm | 25 mm | 7 mm | ||
![]() MK11/M8-1A66C-500W STANDEXMEDER | In Stock | - | - | Threaded Barrel | Magnet | - | MEDER electronic (Standex) | - | - | 1 Form A (SPST NO), 500 mm cable length | - | - | 500 | - | Standex Electronics | - | - | - | + 80 C | - | - | - 5 C | - | Panel | - | 9118366054 | Details | - | - | - | -30°C ~ 70°C (TA) | Bulk | MK11/M8 | Active | Reed Switch | Sensors | - | -- | Wire Leads | SPST-NO | 200 V | 500 mA | - | - | - | - | Magnetic | 15 ~ 20AT | - | - | -- | Proximity Sensors | - | - | 38 mm | - | ||
![]() MK18-B-100W STANDEXMEDER | In Stock | - | - | Molded Body | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 1000 | - | Standex Electronics | - | - | - | + 80 C | - | - | - 5 C | - | Cable | - | 9182100014 | Details | - | - | 0.073840 oz | -30°C ~ 70°C (TA) | Bulk | MK18 | Active | Reed Switch | Sensors | - | -- | Wire Leads | SPST-NO | 200 V | 400 mA | SPST-NO | - | - | 15 mm | Magnetic | 10 ~ 25AT | - | - | 4 ~ 22AT | Proximity Sensors | - | 17 mm | 17 mm | 4.57 mm | ||
![]() MK04-1C90C-500W STANDEXMEDER | In Stock | - | - | Molded Body | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 400 | - | Standex Electronics | - | - | - | + 70 C | - | - | - 5 C | - | Cable | - | 2243903054 | Details | - | - | 0.364733 oz | -30°C ~ 70°C (TA) | Bulk | MK04 | Active | Reed Switch | Sensors | - | -- | Cable, Round | SPST-NC | 175 V | 500 mA | SPST-NC | - | - | 20 mm | Magnetic | 15 ~ 40AT | - | - | -- | Proximity Sensors | - | 5.9 mm | 23 mm | 13.9 mm | ||
![]() MK03-1C90C-500W STANDEXMEDER | In Stock | - | - | Molded Body | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 500 | - | Standex Electronics | - | - | - | + 70 C | - | - | - 5 C | - | Cable | - | 2233903054 | Details | - | - | 0.299476 oz | -30°C ~ 70°C (TA) | Bulk | MK03 | Active | Reed Switch | Sensors | - | -- | Wire Leads | SPDT | 200 V | 500 mA | SPDT | - | - | 25 mm | Magnetic | 15 ~ 40AT | - | - | -- | Proximity Sensors | - | 5.75 mm | 25.5 mm | 5.75 mm | ||
![]() MK05-1A66C-500W STANDEXMEDER | In Stock | - | - | Molded Body | Magnet | - | MEDER electronic (Standex) | - | - | - | - | - | 500 | - | Standex Electronics | - | - | - | + 70 C | - | - | - 5 C | - | Screw | - | 2253711054 | Details | - | - | - | -30°C ~ 70°C (TA) | Bulk | MK05 | Active | Reed Switch | Sensors | - | -- | Wire Leads | SPST-NO | 200 V | 500 mA | - | - | - | - | Magnetic | 10 ~ 60AT | - | - | 4 ~ 54AT | Proximity Sensors | - | 5.9 mm | 23 mm | 19.4 mm |