- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Actuator Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Voltage - Supply | Frequency | Termination Style | Output Type | Sensing Distance | Must Operate | Must Release | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM-S11PCC5 Omron Automation and Safety | 2514 |
| - | 5 Weeks | Box | Magnet | -10°C~95°C TA | 2014 | CM-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 24V | - | Connector | - | - | - | - | - | ||
![]() MA-35DS21CC Omron Automation and Safety | 2539 |
| - | 5 Weeks | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | Connector | NO/NC | - | - | - | Non-RoHS Compliant | ||
![]() MA-1DPCC Omron Automation and Safety | 2644 |
| - | 5 Weeks | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | M12 | NC | - | - | - | - | ||
![]() MA-1DPC8 Omron Automation and Safety | 2459 |
| - | 5 Weeks | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | Cable Leads | NC | - | - | - | - | ||
![]() MA-10APC2 Omron Automation and Safety | 2369 |
| - | 5 Weeks | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 110VAC | - | Cable Leads | NC | - | - | - | - | ||
![]() MA-11DP11C3 Omron Automation and Safety | 2839 |
| - | 5 Weeks | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | Cable Leads | NO/NC | - | - | - | - | ||
![]() MA-11AP11C10 Omron Automation and Safety | 2545 |
| - | 5 Weeks | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | Cable Leads | NO/NC | - | - | - | - | ||
![]() MA-34DS10C10 Omron Automation and Safety | 2362 |
| - | 5 Weeks | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | Cable Leads | NC | - | - | - | - | ||
![]() MA-3APTC Omron Automation and Safety | 2604 |
| - | 5 Weeks | Box | Magnet | -10°C~65°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | Terminal Pins | NC | - | - | - | - | ||
![]() MA-2APCC Omron Automation and Safety | 2492 |
| - | 5 Weeks | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | Connector | NO/NC | - | - | - | - | ||
![]() MA-36AS10CC5 Omron Automation and Safety | 2959 |
| - | 5 Weeks | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | Cable Leads | NC | - | - | - | - | ||
![]() CM-S31SCC5 Omron Automation and Safety | 2829 |
| - | 5 Weeks | Box | Magnet | -10°C~95°C TA | 2014 | CM-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | M8 | - | - | - | - | - | ||
![]() MC-S1XOPC10 Omron Automation and Safety | 2596 |
| - | 5 Weeks | Module, Wire Leads | Magnet | -25°C~125°C TA | 2010 | MC-S-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | Cable Leads | DPST, Aux-NO | - | 5.00mm | 11.00mm | Non-RoHS Compliant | ||
![]() 612SS4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | Magnet, South Pole | 0°C~70°C | 2000 | 6SS | Obsolete | 1 (Unlimited) | - | Unipolar Switch | - | - | - | 4.5V~5.5V | - | PC Pin | Current | - | 88mT | 5mT | - | ||
![]() 55400-00-02-C Littelfuse Inc. | In Stock | - | - | 12 Weeks | - | Ferrous Metals, Gear Tooth | - | 2012 | - | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | 105°C | -40°C | 24V | 4.75V~24V | 10kHz | Wire Leads with Connector | Current | 300 mm | - | - | ROHS3 Compliant | ||
![]() MS-324-4-4-0500 PIC GmbH | 161 |
| Datasheet | 16 Weeks | Flange Mount | Magnet | -20°C~85°C | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | 100Hz | Wire Leads | SPDT | - | 25 ~ 30AT | - | ROHS3 Compliant | ||
![]() MS-332-3-1-0500 PIC GmbH | 6108 |
| Datasheet | 12 Weeks | Flange Mount | Magnet | -20°C~85°C | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | 500Hz | Wire Leads | SPST-NO | - | 10 ~ 15AT | - | ROHS3 Compliant | ||
![]() MS-217-3-1-0500 PIC GmbH | 195 |
| Datasheet | 12 Weeks | Cylinder | Magnet | -20°C~85°C | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | 500Hz | Wire Leads | SPST-NO | - | 10 ~ 15AT | - | ROHS3 Compliant | ||
![]() MA-S20DSC3 Omron Automation and Safety | 2122 |
| - | 5 Weeks | Box | Magnet | -10°C~95°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | Cable Leads | NC | - | - | - | - | ||
![]() MA-S20ASC10 Omron Automation and Safety | 2330 |
| - | 5 Weeks | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 230VAC | - | Cable Leads | NC | - | - | - | - |