- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Actuator Material | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Voltage - Supply | Orientation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Contact Current(DC)-Max | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Operating Supply Current | Nominal Supply Current | Cable Length | Output Current | Throw Configuration | Max Voltage Rating (DC) | Response Time | Output Current-Max | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Sensing Distance | Switching Voltage | Contact (DC) Max Rating R Load | Sensing Method | Switch Action | Housing | Hysteresis | Must Operate | Switching Current | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Must Release | Number of Axes | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FF6-11-DC-03-SS Honeywell Sensing and Productivity Solutions | 2968 |
| Datasheet | 11 Weeks | Screw | Box | - | - | - | Stainless Steel | Magnet | - | - | -10°C~55°C TA | - | 2009 | FF6 | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | Reed Switch | - | - | - | - | 8536.50.70.00 | 10W | 30V | - | - | unknown | 1A | - | Cable Leads | - | 19mm | 19 mm | NO/NC | - | - | - | - | - | - | - | 230V | 1A | - | - | 3m | - | DPST | - | - | - | 500 mN | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | 82.5mm | - | - | RoHS Compliant | - | IP67 | ||
![]() 59025-1-S-02-A Littelfuse Inc. | 5066 | - | Datasheet | 18 Weeks | Free Hanging, Through Hole | Probe | - | - | 2 | - | Magnet | - | - | -40°C~105°C TA | Bulk | 2002 | 59025 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Reed Switch | - | - | - | LG-MAX | - | 10W | - | - | - | unknown | - | - | Wire Leads | - | - | - | SPST-NO | 300mm | - | 200V | - | - | - | - | - | - | 500mA | 500mA | - | - | SPST | - | 1000 μs | - | - | - | - | 7.9 mm | 200V | - | Magnetic | - | - | - | 8.00mm | - | - | - | - | - | - | - | 25.4mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SR3B-A1 Honeywell Sensing and Productivity Solutions | 2647 |
| Datasheet | 15 Weeks | - | Cylinder, Threaded | - | - | - | - | Magnet, South Pole | - | - | -40°C~85°C TA | - | 1998 | SR3 | - | - | Obsolete | 1 (Unlimited) | - | Wire Leads | - | Hall Effect Switch | - | 85°C | -40°C | - | - | - | - | 4.5V~24V | - | - | - | 100kHz | Wire Leads | - | - | - | Current | - | - | - | - | 20μA | - | - | - | - | - | 15mA | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mT | - | - | - | - | 15mT | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MK21M-1A66B-500W Standex-Meder Electronics | 1401 |
| Datasheet | 12 Weeks | - | Molded Body | NO | PANEL MOUNT | - | - | Magnet | - | - | -30°C~150°C TA | Bulk | 2010 | MK21 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Reed Switch | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | 28.6mm | 19 mm | SPST-NO | - | 500mA | 200V | - | - | - | - | - | - | - | 500mA | - | - | - | - | 100 μs | - | - | - | - | - | - | - | Magnetic | - | EPOXY RESIN | - | 10 ~ 15AT | - | - | - | - | 4 ~ 54AT | - | - | - | - | 6.35mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 55110-3M-03-A Littelfuse Inc. | 8 |
| Datasheet | 21 Weeks | Box | Flange Mount | - | - | - | - | Magnet, South Pole | - | - | -40°C~85°C TA | - | 2012 | 55100 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Hall Effect Switch | - | - | - | - | - | - | - | 3.8V~24V | - | unknown | - | 10kHz | Wire Leads | - | 34mm | 14 mm | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | - | ||
![]() GTN1A113 Honeywell Sensing and Productivity Solutions | 60 |
| Datasheet | 10 Weeks | Screw | Barrel, Plastic Housed, Flange Mount | - | - | 3 | - | Ferrous Metals, Gear Tooth | - | - | -40°C~125°C TA | Box | 2001 | GTN | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Hall Effect Sensor | Matte Tin (Sn) | - | - | IP67, IP68, IP69K, REVERSE POLARITY PROTECTION | - | - | - | 8V~16V | - | unknown | - | 9kHz | Connector | - | - | - | Digital | - | 15mA | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 59025-1-S-05-A Littelfuse Inc. | 95 |
| Datasheet | 18 Weeks | - | Probe | - | - | 2 | - | Magnet | - | - | -40°C~105°C TA | - | 2011 | 59025 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Reed Switch | - | - | - | LG-MAX | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 μs | - | - | - | - | - | - | - | Magnetic | - | - | - | 8.00mm | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FFS-20-03 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Panel, Screw | Box | - | - | - | Resin | Magnet | - | - | -10°C~55°C TA | - | 2008 | FFS | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | Reed Switch | - | - | - | - | 8536.50.70.00 | - | 30V | 24V | - | unknown | 2A | - | Cable Leads | 230V | 24mm | 19 mm | NC | - | - | - | 2A | - | - | - | 230V | - | - | - | 3m | - | DPST | 30V | - | - | 500 mN | 2A | 2A@230VAC | - | - | 2A@30VDC | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | 87mm | - | - | RoHS Compliant | - | IP67 | ||
![]() MH21-11S-300W Standex-Meder Electronics | 448 |
| Datasheet | 10 Weeks | - | Flange Mount | NO | - | - | - | Magnet | - | - | -40°C~85°C TA | - | 2014 | MH21 | - | yes | Active | 1 (Unlimited) | 3 | - | - | Hall Effect Switch | - | - | - | - | - | - | - | 3V~24V | - | unknown | - | - | Cable | - | 28.6mm | 19 mm | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mT | 35G | - | - | - | - | 25G | 1 | - | - | - | 6.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 103SR12A-3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Panel | Cylinder, Threaded | - | - | 3 | - | Magnet | - | - | -40°C~100°C TA | - | 1998 | 103SR | - | - | Obsolete | 1 (Unlimited) | - | Wire Leads | - | Hall Effect Switch | - | 100°C | -40°C | - | - | - | - | 6V~24V | - | - | - | - | Wire Leads | - | - | - | Digital, Open Collector | - | 40mA | - | - | - | 24V | -1.2V | - | - | - | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.5mT | - | - | - | - | 12mT | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 59150-020 Littelfuse Inc. | 476 |
| Datasheet | 18 Weeks | Chassis Mount | Flange Mount | - | - | - | - | Magnet | - | PVC | -20°C~105°C TA | Bulk | 2004 | 59150 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Reed Switch | - | - | - | - | - | - | 300V | - | - | unknown | 500mA | - | Wire Leads | - | - | 19.05 mm | SPST-NO | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | SPST | - | - | - | - | - | - | - | - | - | Magnetic | - | - | - | 5.71mm | - | - | - | - | 20.32mm | - | - | 28.6mm | 19.1mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 59125-020 Littelfuse Inc. | In Stock | - | Datasheet | - | Chassis Mount | Flange Mount | - | - | - | - | Magnet | - | - | - | Bulk | 2004 | 59125 | - | - | Active | 1 (Unlimited) | - | - | - | Reed Switch | - | - | - | - | - | - | 300V | - | - | unknown | 500mA | - | Terminal Pins | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | 20.32mm | - | - | 28.6mm | 19.1mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SR4P3-B10 Honeywell Sensing and Productivity Solutions | 15 |
| Datasheet | 25 Weeks | Panel | Cylinder, Threaded | - | - | 3 | - | Magnet | - | - | -40°C~85°C TA | Bulk | 2012 | SR4 | - | yes | Active | 1 (Unlimited) | - | Cable | - | Omnipolar Switch | - | - | - | - | - | - | - | 3.8V~30V | - | unknown | - | - | Wire Leads | - | - | - | Current | - | 20mA | - | - | 10μA | - | - | - | - | - | 11mA | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 mT | 2.5mT | 20mA | 0.40V | 0.5 mT | 2.5 mT | 0.5mT | - | - | 25.4mm | 12.45mm | - | - | - | RoHS Compliant | - | - | ||
![]() FF5-21-DC-10 Honeywell Sensing and Productivity Solutions | 2854 |
| Datasheet | 11 Weeks | Screw | Box | - | - | - | Resin | Magnet | 1000000 Cycle(s) | - | -10°C~55°C TA | - | 2008 | FF5 | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | Reed Switch | - | - | - | - | 8536.50.70.00 | - | 24V | - | Straight | unknown | 300mA | - | Cable Leads | - | 52mm | 14 mm | NO/NC | - | - | - | 0.3A | - | - | - | - | - | - | - | 10m | - | DPST, SPST | 24V | - | - | 500 mN | - | - | - | - | .3A@24VDC | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | - | RoHS Compliant | - | IP67 | ||
![]() 59025-1-S-02-F Littelfuse Inc. | 43 |
| Datasheet | 18 Weeks | Wire | Probe | - | - | 2 | - | Magnet | - | - | -40°C~105°C TA | Bulk | 2004 | 59025 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Reed Switch | - | - | - | LG-MAX | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | SPST-NO | - | - | 200V | - | - | - | - | - | - | 500mA | - | - | - | - | - | 1000 μs | - | - | - | - | 7.9 mm | - | - | Magnetic | - | - | - | 8.00mm | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MK18-C-100W Standex-Meder Electronics | 61 |
| Datasheet | 12 Weeks | - | Molded Body | NO | PANEL MOUNT | 2 | - | Magnet | - | PVC | -30°C~70°C TA | Bulk | 2010 | MK18 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Reed Switch | - | - | - | - | - | - | 200V | - | - | unknown | 500mA | - | Wire Leads | - | - | - | SPST-NO | - | - | 200V | - | - | - | - | - | - | 500mA | - | - | - | SPST | - | 100 μs | - | - | - | - | 20 mm | - | - | Magnetic | - | PBT FIBERGLASS REINFORCED | - | 10 ~ 25AT | - | - | - | - | 4 ~ 22AT | - | 17mm | 17mm | 4.57mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 59021-1-S-01-A Littelfuse Inc. | 45 |
| Datasheet | - | Free Hanging | Probe | - | - | - | - | Magnet | - | - | -40°C~105°C TA | Bulk | 2007 | 59021 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Reed Switch | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.00mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 59025-1-T-03-A Littelfuse Inc. | 8 |
| Datasheet | 18 Weeks | - | Probe | - | - | - | - | Magnet | - | - | -40°C~105°C TA | - | 2007 | 59025 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Reed Switch | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.00mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 59020-1-S-02-A Littelfuse Inc. | 100 | - | Datasheet | 29 Weeks | - | Probe | - | - | - | - | Magnet | - | - | -40°C~105°C TA | Bulk | 2002 | 59020 | - | - | Active | 1 (Unlimited) | - | - | - | Reed Switch | - | - | - | - | - | 3W | - | - | - | - | - | - | Wire Leads | - | - | - | SPST-NO | 300mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.00mm | - | - | - | - | - | - | - | 15.24mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 59140-3-S-02-A Littelfuse Inc. | 202 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Flange Mount | - | - | 2 | - | Magnet | - | - | -40°C~105°C TA | Bulk | 2000 | 59140 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Reed Switch | - | - | - | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | SPDT | - | - | 175V | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | 11.6 mm | - | - | Magnetic | - | - | - | 11.60mm | - | - | - | - | - | - | 6mm | 23mm | 14mm | - | - | - | ROHS3 Compliant | - | - |