- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Capacitors series | Case - inch | Case - mm | Date Of Intro | Gross weight | Gross Weight | Ihs Manufacturer | Kind of capacitor | Maximum Current | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Mounting | Nominal Voltage | Number of Terals | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Transport Package size/quantity | Type of capacitor | Wire Cross-Section | Operating temperature | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Part Status | Type | Terminal Finish | Color | Additional Feature | Capacitance | Voltage - Supply | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Dielectric | Number of Channels | Termination Type | Response Time | Output Current-Max | Operating Temperature Range | Output Voltage-Max | Sensors/Transducers Type | Housing | Must Operate | Output Range | VCEsat-Max | Output Circuit Type | Operating Current-Max | Operating voltage | Gap Size | Height | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH900-2 Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | 80 °C | -40 °C | - | - | Obsolete | No | - | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | not_compliant | - | - | - | - | - | - | 1 | - | 50 µs | 10 mA | - | 30 V | - | - | - | - | - | Transistor | 50 mA | - | 2 mm | - | - | - | ||
![]() GP2S06 Sharp Corp | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Obsolete | No | - | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | - | - | - | - | - | 1 | - | 20 µs | 0.02 mA | - | - | - | - | - | - | - | Transistor | - | - | 1 mm | - | - | - | ||
![]() TFDS6000-TR3 Temic Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPI-335-34 SANYO Electric Co Ltd | 11130 | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | 1 mm | 1 mm | - | - | - | 80 °C | -20 °C | - | RECTANGULAR | Obsolete | No | 1.6 V | 1 V | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 0.50V VCE, 10NA DARK CURRENT | - | - | - | unknown | - | - | 3.4 mm | 2.7 mm | ANALOG CURRENT | - | 1 | SOLDER | 5 µs | 1.1 mA | - | 20 V | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | 0.03-0.18mA | 0.5 V | Transistor | 10 mA | - | 1 mm | - | - | 1.5 mm | ||
![]() P5587 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 3 mm | 3 mm | - | - | - | - | - | - | RECTANGULAR | Obsolete | - | 7 V | 2.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 4.2 mm | 4 mm | ANALOG CURRENT | - | - | SOLDER | 0.07 µs | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | 0.01mA | - | - | 3 mA | - | - | - | - | 1.7 mm | ||
![]() NJL5165KB New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | NEW JAPAN RADIO CO LTD | - | - | 0.7 mm | 0.7 mm | - | - | - | - | - | - | RECTANGULAR | Obsolete | No | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V VCE, 100NA DARK CURRENT | - | - | - | compliant | - | - | 4 mm | 3 mm | ANALOG CURRENT | - | - | SOLDER | 20 µs | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | 0.03-0.12mA | - | - | 4 mA | - | - | - | - | 1.7 mm | ||
![]() CX-28IR-PN Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR-11 Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 1993-03-25 | - | - | CITIZEN ELECTRONICS CO LTD | - | - | 1 mm | 1 mm | - | - | - | - | - | - | RECTANGULAR | Obsolete | - | 1.3 V | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | - | 0.10UA DARK CURRENT | - | - | - | unknown | - | - | 3.7 mm | 3.4 mm | ANALOG CURRENT | - | - | SOLDER | 25 µs | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | 0.50-0.33mA | - | - | 4 mA | - | - | - | - | 1.3 mm | ||
![]() CX-29 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A19350LUBBTN-RBE Allegro MicroSystems | 22848 |
| Datasheet | - | 2-SIP Module | - | - | - | Magnet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | Tape & Reel (TR) | - | - | Active | Hall Effect | - | - | - | - | 4V ~ 24V | - | - | 6.4 kHz | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2060-1900-400 Reed Switch Developments Corp. | In Stock | - | Datasheet | - | Module, Wire Leads | - | - | - | Magnet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Retail Package | - | - | Active | Reed Switch | - | - | - | - | - | - | - | 250 Hz | Wire Leads | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | 20 ~ 25AT | - | - | - | - | - | - | - | - | - | ||
![]() SG-2BC Kodenshi Corporation | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | KODENSHI AUK CORP | - | - | - | - | - | - | - | 90 °C | -20 °C | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 1 | - | 30 μs | 0.1 mA | - | 30 V | - | - | - | - | - | Transistor | 50 mA | - | - | - | - | - | ||
![]() SG-105F Kodenshi Sensing | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | KODENSHI AUK CORP | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 1 | - | 30 μs | 90 mA | - | 30 V | - | - | - | - | - | Transistor | 50 mA | - | - | - | - | - | ||
![]() TCND5000 Vishay Intertechnologies | 3269 |
| Datasheet | 16 Weeks, 3 Days | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | 25 mm | 2 mm | - | - | - | 85 °C | -40 °C | 6 X 4.30 MM, 3.75 MM HEIGHT ROHS COMPLIANT, SMD-4 | RECTANGULAR | Active | Yes | 1.5 V | 1.2 V | - | - | - | - | - | - | - | e3 | - | - | Matte Tin (Sn) | - | - | - | - | - | compliant | - | - | 6 mm | 3.7 mm | ANALOG CURRENT | - | 1 | SOLDER | 0.8 μs | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | PLASTIC | - | 0.01mA | - | Photodiode | 20 mA | - | - | - | - | 3.75 mm | ||
![]() SFH900 Siemens | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | KGM | 1206 | 3216 | - | 0.03 g | - | SIEMENS A G | MLCC | - | 1 mm | 1 mm | SMD | - | - | - | - | - | RECTANGULAR | Obsolete | - | 1.25 V | - | - | ceramic | - | -55...125°C | - | - | ±1% | - | - | - | - | - | 0.20V VCE | 1nF | - | - | unknown | - | - | 6.75 mm | 2.2 mm | ANALOG CURRENT | C0G (NP0) | - | SOLDER | 50 μs | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | PLASTIC | - | 3.50mA | - | - | 50 mA | 50V | - | - | - | 3.25 mm | ||
![]() SFH900 Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | PA66 UL94V-0 | - | - | - | - | - | - | 9.30 | INFINEON TECHNOLOGIES AG | - | 32 A | - | - | - | (AC) 600 V | 2min | 80 °C | -40 °C | - | - | Obsolete | No | - | - | 46.5*24.5*33.5/1000 | - | 0.2…4.0 mm2 | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | body - grey; levers - orange | - | - | - | 28.5 mm | not_compliant | - | - | - | - | - | - | 1 | - | 50 μs | 10 mA | -40…+105 °C | 30 V | - | - | - | - | - | Transistor | 50 mA | - | 2 mm | 15 mm | 35 mm | - | ||
![]() CX-24 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH9202 Siemens | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | SIEMENS A G | - | - | 1 mm | 1 mm | - | - | - | - | - | - | RECTANGULAR | Obsolete | - | 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DAY LIGHT FILTER | - | - | - | unknown | - | - | 4 mm | 3.2 mm | ANALOG CURRENT | - | - | SOLDER | 30 µs | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | 3.50mA | - | - | 50 mA | - | - | - | - | 1.9 mm | ||
![]() SFH9202 Infineon Technologies AG | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 5 mm | 1 mm | - | - | - | 85 °C | -40 °C | SMT-6 | RECTANGULAR | Obsolete | - | 1.65 V | 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 4 mm | 3.2 mm | NPN | - | 1 | SOLDER | 30 µs | 320 mA | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | 0.6 V | Transistor | 50 mA | - | - | - | - | 1.9 mm | ||
![]() E3F3-R12 OMRON Corporation | In Stock | - | Datasheet | - | - | NO | BOARD MOUNT/ PANEL MOUNT | - | - | - | - | - | - | - | - | OMRON CORP | - | - | 2000 mm | - | - | - | - | 55 °C | -25 °C | - | CYLINDRICAL | Active | - | 26.4 V | 10.8 V | - | - | - | - | - | - | - | - | - | - | - | - | IP66, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | - | - | unknown | - | - | 18 mm | - | NPN | - | - | WIRE | 1000 μs | - | - | - | PROXIMITY SENSOR,PHOTOELECTRIC,REFLECTIVE | PLASTIC | - | - | - | - | 25 mA | - | - | - | - | - |