- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Angular Position Sensor - RVDT/RVIT Output Typeu2009 | Angular Position Sensor - RVDT/RVIT Typeu2009 | Angular Sensing Rangeu2009(°) | Cable Actuated Position Sensor Accuracyu2009(% of FS) | Cable Actuated Position Sensor Product Typeu2009 | Full Stroke Rangeu2009 | Housing Diameteru2009 | Input Current (Max)u2009(mA) | Line Power Frequency Requirementsu2009(Hz) | Line Power Voltage Requirementsu2009(VAC) | Linear Displacement Sensor - Potentiometer Packageu2009 | Linear Displacement Sensor - Potentiometer Resistanceu2009(kΩ) | Linear Displacement Sensor - Potentiometer Weightu2009(g) | Linear Position Sensor - LVDT/LVIT Form Factoru2009 | Linear Position Sensor - LVDT/LVIT Housing Materialu2009 | Linear Position Sensor - LVDT/LVIT Supply Voltageu2009(V) | Linearityu2009(% of Span) | Non-Linearityu2009(%) | Operating Temperature Rangeu2009 | Output Signalu2009 | Repeatabilityu2009(% of FS) | Signal Conditioning - LVDT/RVDT Output Typeu2009(VDC) | TE Internal # | TE Internal Description | Transducer Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT8420-0060-111-1550 TE Connectivity | In Stock | - | - | - | - | - | .15 | PT8, Harsh-Environment Series | 1524 – 1524u2009mmu2009[u200960 – 60u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | .05 | - | 20020190-00 | PT8420-0060-111-1550: CTO-11500000-03 | - | ||
![]() PT101-0025-113-4130 TE Connectivity | In Stock | - | - | - | - | - | .15 | Classic String Pot Series | 635 – 635u2009mmu2009[u200925 – 25u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Divider (Potentiometric) | .02 | - | 20020755-00 | PT101-0025-113-4130: CTO-11500000-29 | - | ||
![]() CLWG-500-SC4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 500u2009mmu2009[u200920u2009inu2009] | - | - | - | - | Dia 1.38 | 5 | 500 | - | - | - | .05 | - | - | - | - | - | 04-1270-0022 | CLWG-500-SC4 | - | ||
![]() SK6-400-S02 TE Connectivity | 24 | - | - | - | - | - | .04 | SK Series, IP67 String Pots | 10160u2009mmu2009[u2009400u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | None | .02 | - | SK6-400-S02 | 400 IN SYNCRO MOUNT ENCODER REEL | - | ||
![]() CLWG-500-NC4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 500u2009mmu2009[u200920u2009inu2009] | - | - | - | - | Dia 1.38 | 5 | 500 | - | - | - | .05 | - | - | - | - | - | 04-1270-0017 | CLWG-500-NC4 | - | ||
![]() CLWG-750-MC4 TE Connectivity | 794 |
| - | - | - | - | - | - | 750u2009mmu2009[u200930u2009inu2009] | - | - | - | - | Dia 1.38 | 10 | 500 | - | - | - | .04 | - | - | - | - | - | 04-1270-0029 | CLWG-750-MC4 | - | ||
![]() SK1-250-3 TE Connectivity | In Stock | - | - | - | - | - | .35 | SK Series, IP67 String Pots | 6350u2009mmu2009[u2009250u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Divider (Potentiometric) | .02 | - | SK1-250-3 | 250 IN VOLTAGE DIVIDER STRING POT | - | ||
![]() 020316050000-M TE Connectivity | In Stock | - | - | - | - | - | - | - | ±12.5u2009mmu2009[u2009±.5u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | - | - | Stainless Steel | ±15 | ±.25 | - | - | - | - | - | 020316050000-M | DC-750-500 DC-LVDT | - | ||
![]() 032317070000-M TE Connectivity | 540 |
| - | - | - | - | - | - | 50.8u2009mmu2009[u20092u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | - | - | Stainless Steel | 8 – 28 | ±.1 | - | - | - | - | - | 032317070000-M | GHSI-750-2000 | - | ||
![]() 070369000000-M TE Connectivity | 575 |
| - | 0 – 10 VDC | RVDT | 0 – 120 | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | ± .1 | - | - | - | - | 070369000000-M | RSE 1500-120-SG (120 DEG, SERVO GROOVE) | - | ||
![]() 04290457-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 50 – 400 | 103.5 – 126.5, 198 – 242 | - | - | - | - | - | - | - | - | -40 – 40u2009°Cu2009[u2009-40 – 104u2009°Fu2009] | - | - | 0 – 10, ±10 | 04290457-000 | CABLE HCA/GCA TO ATA-2001 | LVDT or RVDT with 4, 5 or 6 wires | ||
![]() 05282977-012 TE Connectivity | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 05282977-012 | ROD CORE MTRC M3X0.5 12L | - | ||
![]() 05350731-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | ±2.54u2009mmu2009[u2009±.1u2009inu2009] | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | - | - | - | Cylindrical | High Carbon Steel | - | ±.2 | - | - | - | - | - | 05350731-000 | SLV THD CVRSN LBB-375-TA-100-1 | - | ||
![]() 05282947-036 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 20.6u2009mmu2009[u2009.812u2009inu2009] | - | - | - | - | - | - | Cylindrical | Stainless Steel | 3 | ±.25 | - | - | - | - | - | 05282947-036 | ROD CORE #6-40 36L | - | ||
![]() 04560954-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9.52u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | - | - | Cylindrical | Stainless Steel | 3 | ±.25 | - | - | - | - | - | 04560954-000 | MTG BLOCK ASSY MHR,SMALL MS-L | - | ||
![]() 02350708-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | ±1.02u2009mmu2009[u2009±.04u2009inu2009] | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | - | - | - | Cylindrical | High Carbon Steel | - | ±.2 | - | - | - | - | - | 02350708-000 | GA-HD LBB-315-PA-040 | - | ||
![]() 02351008-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | 12.7u2009mmu2009[u2009.5u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | 02351008-000 | GA-HD GCD-SE-500 ASSY | - | ||
![]() 02560443-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | ±12.7u2009mmu2009[u2009±.5u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | 02560443-000 | LVDT HCD 500 ASSY | - | ||
![]() 02560987-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | ±76.2u2009mmu2009[u2009±3u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | 02560987-000 | LVDT DC-EC 3000 ASSY | - | ||
![]() 02560568-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | ±50.8u2009mmu2009[u2009±2u2009inu2009] | 20.6u2009mmu2009[u2009.812u2009inu2009] | - | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±2 | - | - | - | - | - | 02560568-000 | LVDT XS-D 2002 ASSY | - |