- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Angular Erroru2009() | Body Orientation | Cable Actuated Position Sensor Accuracyu2009(% of FS) | Cable Actuated Position Sensor Product Typeu2009 | Full Stroke Rangeu2009 | Housing Diameteru2009 | Insert Arrangement | Linear Displacement Sensor - Potentiometer Packageu2009 | Linear Displacement Sensor - Potentiometer Resistanceu2009(kΩ) | Linear Displacement Sensor - Potentiometer Weightu2009(g) | Linear Position Sensor - LVDT/LVIT Form Factoru2009 | Linear Position Sensor - LVDT/LVIT Housing Materialu2009 | Linear Position Sensor - LVDT/LVIT Supply Voltageu2009(V) | Linearityu2009(% of Span) | Magnetic Sensor Packageu2009 | Magnetic Sensor Product Typeu2009 | Mounting | Output Signalu2009 | Pole Pairsu2009 | Qualification | Repeatabilityu2009(% of FS) | Resolver Sizeu2009 | Sensing Rangeu2009(kA/m) | Signal Outputu2009 | TE Internal # | TE Internal Description | Termination Method | Typical Signal Amplitudeu2009(mV/V) | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Contact Gender | Family | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT8101-0050-211-1140 TE Connectivity | In Stock | - | - | - | - | - | - | .1 | PT8, Harsh-Environment Series | 1270 – 1270u2009mmu2009[u200950 – 50u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Divider (Potentiometric) | - | - | .02 | - | - | - | 20019732-00 | PT8101-0050-211-1140: CTO-11500000-03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393047-5 TE Connectivity | 2909 |
| - | - | V23401S1001B110 | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | AEC-Q200 | - | 15 | - | - | 2-1393047-5 | RESOLVER V23401-S1001-B110 | - | - | 200 V | - | 100 ppm/°C | 1 kOhm | - | 2 W | Wide Terminal | - | - | 1 | - | 3.2 mm | 6.3 mm | ||
![]() 6-1393048-1 TE Connectivity | 2044 |
| - | - | V23401U1016B110 | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 21 | - | - | 6-1393048-1 | RESOLVER V23401-U1016-B110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-MRCO-011 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Line 4 Pin | Magnetic Low Field Sensor | - | - | - | - | - | - | -3 – 3 | Passive Analog | G-MRCO-011 | KMY21M + INTEGR. BIAS MAGNET | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPD-25-3 TE Connectivity | 2741 |
| - | - | - | - | - | .25 | SP Series, String Pots | 101.6 – 1270u2009mmu2009[u20094 – 50u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 0 – 10 VDC, 4 – 20 mA | - | - | .02 | - | - | - | SPD-25-3 | STRING POT 25 INCH RANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP1-50 TE Connectivity | 2803 |
| - | - | - | - | - | .25 | SP Series, String Pots | 101.6 – 1270u2009mmu2009[u20094 – 50u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Divider (Potentiometric) | - | - | .02 | - | - | - | SP1-50 | STRING POT 50.0 INCH RANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02291280-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | ±50.8u2009mmu2009[u2009±2u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | Cylindrical | Stainless Steel | - | ±1.5 | - | - | - | - | - | - | - | - | - | - | 02291280-000 | CTS-420 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT5DC-200-N34-FR-Z10-M6M TE Connectivity | In Stock | - | - | - | - | - | - | .18 | PT5, Industrial Series | 5080u2009mmu2009[u2009200u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 0 – 10 VDC | - | - | .02 | - | - | - | 04-1006-0808 | PT5DC-200-N34-FR-Z10-M6M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT5A-60-S47-FR-10K-MC4 TE Connectivity | 700 |
| - | - | - | - | - | .25 | PT5, Industrial Series | 1524u2009mmu2009[u200960u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Divider (Potentiometric) | - | - | .02 | - | - | - | 04-1006-1451 | PT5A-60-S47-FR-10K-MC4 | - | - | - | - | - | - | - | - | - | - | Industrial RJ45 Connectors | - | - | - | - | ||
![]() 02561018-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | ±76.2u2009mmu2009[u2009±3u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | - | - | - | - | - | 02561018-000 | LVDT HC 485 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPD-50-3 TE Connectivity | In Stock | - | - | - | - | - | - | .25 | SP Series, String Pots | 101.6 – 1270u2009mmu2009[u20094 – 50u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 0 – 10 VDC, 4 – 20 mA | - | - | .02 | - | - | - | SPD-50-3 | STRING POT 50 INCH RANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04-1270-0009 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 100u2009mmu2009[u20094u2009inu2009] | - | - | Dia 1.38 | 3 | 500 | - | - | - | .1 | - | - | - | - | - | - | - | - | - | - | 04-1270-0009 | CLWG-100-NC4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGH-80-4 TE Connectivity | In Stock | - | - | - | - | - | - | .5 | SG Series String Pots | 2032u2009mmu2009[u200980u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | CANopen | - | - | .02 | - | - | - | SGH-80-4 | STRING POT, 80 INCH RANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3-12 TE Connectivity | In Stock | - | - | - | - | - | - | .25 | SP Series, String Pots | 317u2009mmu2009[u200912.5u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 0 – 10 VDC, 4 – 20 mA | - | - | .02 | - | - | - | SP3-12 | STRING POT 12.5 INCH RANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05350660-000 TE Connectivity | In Stock | - | - | Gold | - | - | Straight | - | - | ±2.54u2009mmu2009[u2009±.1u2009inu2009] | 1.57u2009mmu2009[u2009.06u2009inu2009] | 25-7 | - | - | - | Cylindrical | - | 1 | ±.5 | - | - | Cable Mount | - | - | - | - | - | - | - | 05350660-000 | CORE LBB-100 SERIES | Crimp | - | - | -65 to 200 °C | - | - | Plug | - | - | SKT | - | - | No | 31.34 mm | - | ||
![]() 02560418-500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | ±50.8u2009mmu2009[u2009±2u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | - | - | - | - | - | 02560418-500 | LVDT HCA 2000 RA ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02350703-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | ±2.54u2009mmu2009[u2009±.1u2009inu2009] | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | - | Cylindrical | High Carbon Steel | - | ±.2 | - | - | - | - | - | - | - | - | - | - | 02350703-000 | GA-HD LBB-375-PA-100 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02350502-000 TE Connectivity | 644 |
| - | Gold | - | - | Straight | - | - | ±12.7u2009mmu2009[u2009±.5u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | 23-55 | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | Wall Mount | - | - | - | - | - | - | - | 02350502-000 | GA-HD GCA-121-500 ASSY | Crimp | - | - | -65 to 200 °C | - | - | Receptacle | - | - | SKT | - | - | No | 32.66 mm | - | ||
![]() 02560985-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | ±25.4u2009mmu2009[u2009±1u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | - | - | - | - | - | 02560985-000 | LVDT DC-EC 1000 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02564410-006 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | ±6.35u2009mmu2009[u2009±.25u2009inu2009] | 9.52u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | - | - | - | - | - | 02564410-006 | LVDT MHR-V 250 MC ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |