- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Cable Actuated Position Sensor Accuracyu2009(% of FS) | Cable Actuated Position Sensor Product Typeu2009 | Contact Formu2009 | Contact Materials | Description of Terminals | Fittingu2009 | Full Stroke Rangeu2009 | Housing Diameteru2009 | Line Power Frequency Requirementsu2009(Hz) | Line Power Voltage Requirementsu2009(VAC) | Linear Displacement Sensor - Potentiometer Packageu2009 | Linear Displacement Sensor - Potentiometer Resistanceu2009(kΩ) | Linear Displacement Sensor - Potentiometer Weightu2009(g) | Linear Position Sensor - LVDT/LVIT Form Factoru2009 | Linear Position Sensor - LVDT/LVIT Housing Materialu2009 | Linear Position Sensor - LVDT/LVIT Supply Voltageu2009(V) | Linearityu2009(% of Span) | Liquid Level Switch Materialu2009 | Liquid Level Switch Mountingu2009 | Medium/Liquidu2009 | Mounting | Operating Temperature Rangeu2009 | Output Signalu2009 | Percentage of Resistance Tolerance @ 25C | Pole Throw Configuration | Repeatabilityu2009(% of FS) | Resistance @ 25C | Sensitivity Index | Signal Conditioning - LVDT/RVDT Output Typeu2009(VDC) | TE Internal # | TE Internal Description | Thermal Time Constant | Transducer Typeu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Pin Count | Reverse Recovery Time | Diode Configuration | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J05562053-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | ±50.8u2009mmu2009[u2009±2u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | - | - | - | - | - | - | - | J05562053-000 | CORE 1J50 .250OD 5.30LG #6-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT9301-0550-211-1110 TE Connectivity | In Stock | - | - | - | - | .1 | PT9, Harsh-Environment Series | - | - | - | - | 13970 – 13970u2009mmu2009[u2009550 – 550u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Velocity (Tachometer) + Position (Potentiometer) | - | - | .02 | - | - | - | 20016102-00 | PT9301-0550-211-1110: CTO-11500000-01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT9420-0800-124-1240 TE Connectivity | In Stock | - | - | - | - | .12 | PT9, Harsh-Environment Series | - | - | - | - | 20320 – 20320u2009mmu2009[u2009800 – 800u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | .05 | - | - | - | 20016208-00 | PT9420-0800-124-1240: CTO-11500000-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8420-0040-541-1131 TE Connectivity | In Stock | - | - | - | - | .15 | PT8, Harsh-Environment Series | - | - | - | - | 1016 – 1016u2009mmu2009[u200940 – 40u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | - | .05 | - | - | - | 20016342-00 | PT8420-0040-541-1131: CTO-11500000-03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67010011-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 – 60u2009°Cu2009[u200941 – 140u2009°Fu2009] | - | - | - | - | - | - | - | 67010011-000 | CONTACT TIP #10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72290002-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | Cylindrical | Stainless Steel | 4.75 – 5.25 | ±.1 | - | - | - | - | - | - | - | - | - | - | - | - | 72290002-000 | LBB DIGITAL USB INTERFACE MOD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72350003-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 25.4u2009mmu2009[u20091u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±.5 | - | - | - | - | - | - | - | - | - | - | - | - | 72350003-000 | GCT-121-2000 | - | - | 100 V | - | 10.0000 ppm/°C | - | 133 | 0.1 W | High Precision/High Stability | - | - | - | 0.1 | - | 2 mm | 1.25 mm | ||
![]() 74170000-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 47 – 63 | 100 – 240 | - | - | - | - | - | - | - | - | - | - | - | 0 – 55u2009°Cu2009[u200932 – 131u2009°Fu2009] | - | - | - | - | - | - | 0 – 10, ±5 | 74170000-000 | MP-2000 RELAY OPTION BOARD | - | LVDT or RVDT with 5 or 6 wires | - | - | - | - | - | - | - | - | 50 | Single | - | 400 | - | - | ||
![]() VS801-51 TE Connectivity | In Stock | - | - | - | - | - | - | A | - | - | M16 Internal/External | - | - | - | - | - | - | - | - | - | - | - | Glass Filled Polypropylene | Bottom Entry, Top Entry | Water | - | - | - | - | - | - | - | - | - | 81501-000 | VS801-51 Liquid Level Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLP-25 TE Connectivity | 2272 |
| - | - | - | - | - | - | - | 17.27mm Straight Lead | - | 25u2009mmu2009[u20091u2009inu2009] | - | - | - | .59 x .59 | 2.5 | 87 | - | - | - | .2 | - | - | - | Through Hole | - | - | ±2 % | - | - | 2 kOhm | 3468 K | - | CLP-25 | LINEAR POT, IP65, 25MM RANGE | 15 s | - | - | -50 to 150 °C | - | NTC | - | - | - | 2 | - | - | - | - | - | - | ||
![]() CLP-150 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 150u2009mmu2009[u20096u2009inu2009] | - | - | - | .59 x .59 | 10 | 138 | - | - | - | .1 | - | - | - | - | - | - | - | - | - | - | - | - | CLP-150 | LINEAR POT, IP65, 150MM RANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J05562057-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | ±190.5u2009mmu2009[u2009±7.5u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | - | - | - | - | - | - | - | J05562057-000 | CORE 1J50 .250OD 7.00LG #6-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J05562051-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | ±25.4u2009mmu2009[u2009±1u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | - | - | - | - | - | - | - | J05562051-000 | CORE 1J50 .250OD 4.00LG #6-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J05560112-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | ±25.4u2009mmu2009[u2009±1u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | - | - | - | - | - | - | - | J05560112-000 | CORE 1J50 .250OD 4.00LG M4X0.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J05562084-000 TE Connectivity | In Stock | - | - | Gold | Thermoset | - | - | - | Alloy | - | - | ±25.4&±50.8u2009mmu2009[u2009±1 &±2u2009inu2009] | 9.52u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | Panel Mount | - | - | - | SP10T | - | - | - | - | J05562084-000 | CORE 1J50 .108OD 3.00LG M2X0.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J05562070-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | ±76.2u2009mmu2009[u2009±3u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | Cylindrical | Stainless Steel | - | ±.25 | - | - | - | - | - | - | - | - | - | - | - | - | J05562070-000 | CORE 1J50 .250OD 5.60LG M4X0.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGJ-120-4 TE Connectivity | In Stock | - | - | - | - | .5 | SG Series String Pots | - | - | - | - | 3048u2009mmu2009[u2009120u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack Mount | - | CAN J1939 | - | - | .02 | - | - | - | SGJ-120-4 | STRING POT, 120 INCH RANGE | - | - | - | - | - | Riser Card | - | - | - | - | - | - | - | - | - | - | ||
![]() CLWG-100-MC4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 100u2009mmu2009[u20094u2009inu2009] | - | - | - | Dia 1.38 | 3 | 500 | - | - | - | .1 | - | - | - | - | - | - | - | - | - | - | - | - | 04-1270-0002 | CLWG-100-MC4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT3A-15E-33-10K-C1A TE Connectivity | In Stock | - | - | - | - | .2 | Mini-Test Series | - | - | - | - | 381u2009mmu2009[u200915u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Divider (Potentiometric) | - | - | .02 | - | - | - | 04-1288-0041 | MT3A-15E-33-10K-C1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT2A-30E-33-10K-C1A TE Connectivity | 804 |
| - | - | - | .15 | Mini-Test Series | - | - | - | - | 762u2009mmu2009[u200930u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Divider (Potentiometric) | - | - | .02 | - | - | - | 04-1208-0115 | MT2A-30E-33-10K-C1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |