- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Output Polarity | Sensing Method | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Input Mode | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX92241LUA-BAA-108-SP Melexis Technologies NV | 47 |
| Datasheet | 22 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92-3L | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OH090U TT Electronics/Optek Technology | 471 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 3-SSIP | - | 3 | TO-92-3 | 25°C | -40°C~150°C TA | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | Connector | Hall Effect Sensor | - | 150°C | -40°C | - | 4.5V~24V | - | - | 9mA | - | Unipolar Switch | 9mA | - | - | Open Collector | 25mA | 12V | South Pole | - | - | 24V | 4.5V | - | - | - | South Pole | 6mA | 30mA | 9mA | - | - | Hall Effect | 18mT Trip, -10mT Release | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SS461A-T2 Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 26 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | Radial Lead | 25°C | -40°C~150°C TA | Tape & Reel (TR) | 2012 | SS400 | - | - | Active | 1 (Unlimited) | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | 3.8V~30V | - | - | - | - | Latch | 10mA | - | - | Open Collector | 20mA | 12V | - | - | 10μA | - | - | - | - | 10mA | South Pole | 10mA | 20mA | - | - | - | - | 8.5mT Trip, -8.5mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() AH3376-P-A Diodes Incorporated | 16 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP | NO | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tape & Box (TB) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | SEATED HGT CALCULATED | 3V~28V | - | - | - | - | Unipolar Switch | 4mA | 4.1mm | 2.235 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 10mT Trip, 8.5mT Release | 1.5 mT | - | 5 mT | 13.5 mT | - | - | 4.55mm | - | - | ROHS3 Compliant | - | ||
![]() AH276UZ4-CG1 Diodes Incorporated | In Stock | - | - | 18 Weeks | - | - | Through Hole | 4-SIP | - | - | TO-94 | 25°C | -20°C~85°C TA | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -20°C | - | 3.5V~16V | - | - | - | - | Latch | 16mA | - | - | Open Collector | 350mA | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | 16mA | Latch | - | Hall Effect | 10mT Trip, -10mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5717ANDL8-I4T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | - | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5717 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | IT HAVE SENSITIVITY OF 3.3 MILLI TESLA; IT ALSO HAVE MAGNETIC FILED RANGE MIN AND MAX -3.4 AND -2.3 MILLITESLA N POLE RESPECTIVELY | 1.6V~3.6V | - | unknown | - | - | Omnipolar Switch | 3.5μA | 1.4mm | 1.2 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | ±4.7mT Trip, ±3.4mT Release | 0.9 mT | - | 1.2 mT | 4.7 mT | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() AH372-W-7 Diodes Incorporated | 33000 |
| Datasheet | 31 Weeks | - | - | Surface Mount | SC-59-6 | YES | - | - | 25°C | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | 2.2V~20V | - | - | - | - | Latch | 4mA | 3mm | 1.6 mm | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | 5mT Trip, -5mT Release | 6 mT | - | -6 mT | 6 mT | - | - | 1.15mm | - | - | ROHS3 Compliant | - | ||
![]() A1156LUBTN-F-T Allegro MicroSystems | 5000 |
| Datasheet | 8 Weeks | - | - | Through Hole | 2-SIP | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~24V | - | - | - | - | Unipolar Switch | - | - | - | Current Source | - | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | 17mA | - | - | Hall Effect | 6mT Trip, 1mT Release | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH373-SA-7 Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | - | 2.2V~20V | - | - | - | - | Latch | 4mA | 2.9mm | 1.3 mm | Open Drain | - | - | - | 2.2/20V | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | NON-INVERTING | - | 6mT Trip, -6mT Release | 6 mT | - | -6 mT | 6 mT | Temperature Compensated | BIPOLAR | 1.05mm | - | - | ROHS3 Compliant | - | ||
![]() MLX92211LSE-AEA-000-SP Melexis Technologies NV | 22 |
| Datasheet | 2 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92213ELD-AAA-000-SP Melexis Technologies NV | 5000 |
| Datasheet | 2 Weeks | - | - | Surface Mount | 6-XFDFN Exposed Pad | - | - | - | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.6V~3.6V | - | - | - | - | Latch | 86μA | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 5mT Trip, -5mT Release | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH1806-P-A Diodes Incorporated | 3000 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP | NO | 3 | - | 25°C | -40°C~85°C TA | Tape & Box (TB) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | - | - | - | - | Omnipolar Switch | 16μA | 4.1mm | - | Open Drain | 2.5mA | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | 16μA | - | - | Hall Effect | ±4.5mT Trip, ±4mT Release | 1 mT | - | 0.4 mT | 4.5 mT | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABL014-00E NVE Corp/Sensor Products | 1000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~150°C TA | Tube | 2005 | ABL | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~36V | NOT SPECIFIED | - | - | NOT SPECIFIED | Special Purpose | 9mA | - | - | Analog Voltage | 16mA | - | - | - | - | - | - | - | ANALOG CIRCUIT | 9mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APS12626LLHALT-BAP Allegro MicroSystems | 29 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.8V~5.5V | - | - | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3230LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | SOT-23W | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | 3.6V~24V | - | - | - | - | Bipolar Switch | 3.5mA | - | - | Open Drain | 60mA | - | - | - | - | 24V | 3.6V | - | - | 3.5mA | South Pole | - | - | - | - | - | - | 2.5mT Trip, -2.5mT Release | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A3230LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | SHORT CIRCUIT PROTECTION, REVERSE BATTERY PROTECTION | 3.6V~24V | - | - | - | - | Bipolar Switch | 3.5mA | 4.105mm | 1.52 mm | Open Drain | 60mA | - | - | - | - | - | - | SOLDER | - | 3.5mA | South Pole | - | - | - | - | - | - | 2.5mT Trip, -2.5mT Release | 1.5 mT | - | -2.5 mT | 2.5 mT | - | - | 5.26mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S-5724JCBH1-I4T1U ABLIC U.S.A. Inc. | 3350 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5724 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | CMOS OUTPUT, IT HAS A SENSITIVITY OF 3 MT | 1.6V~3.5V | - | - | - | - | Latch | 1mA | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | 0.40-1.45V | -4 mT | 4 mT | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() XC3202B183MR-G Torex Semiconductor Ltd | 1389 | - | Datasheet | 10 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2010 | XC3202B | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | 2.4V~5.5V | - | - | - | - | Omnipolar Switch | 16μA | - | - | Push-Pull | 40mA | - | - | 3V | - | - | - | - | - | - | North Pole, South Pole | - | - | 16μA | - | - | Hall Effect | ±4mT Trip, 0mT Release | - | - | 1 mT | 4 mT | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH375-WL-7 Diodes Incorporated | 24500 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | Cut Tape (CT) | 2010 | - | e3 | yes | Obsolete | 3 (168 Hours) | 3 | - | Hall Effect Latch | - | 125°C | -40°C | - | - | - | - | 2mA | - | - | - | - | 1.6 mm | Digital | 25mA | - | South Pole | 12V | - | 20V | 2.2V | - | - | 4mA | - | - | 25mA | 2mA | Latch | - | Hall Effect | - | 6 mT | 700mV | -6 mT | 6 mT | - | - | 1.206mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S-5716ACDH0-I4T1U ABLIC U.S.A. Inc. | 4975 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ITS ALSO OPERATES IN -2.2 TO -0.9 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 1.8 MT | 2.7V~5.5V | - | - | - | - | Omnipolar Switch | 8μA | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | ±2.7mT Trip, ±2.2mT Release | 0.6 mT | 0.40-4.60V | 0.3 mT | 2.7 mT | - | - | 0.48mm | - | - | RoHS Compliant | - |