- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Sensing Method | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height Seated (Max) | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX92211LSE-ADA-000-SP Melexis Technologies NV | 8 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S-5715ENDL1-M3T1U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | - | Active | 1 (Unlimited) | - | - | - | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | - | 2.7V~5.5V | - | - | - | - | - | - | - | Omnipolar Switch | 2mA | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() MLX92221LSE-AAA-001-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | 25°C | -40°C~150°C TA | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | Latch | 17mA | - | - | Open Collector | - | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 17mA | Latch | Hall Effect | 16.3mT Trip, -16.3mT Release | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() ATS605LSGTN-R-H-T Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | - | Through Hole | 4-SSIP | NO | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | 8542.39.00.01 | 4V~24V | BOTTOM | - | NOT SPECIFIED | 12V | - | NOT SPECIFIED | O-PBCY-T4 | Special Purpose | 13mA | - | - | Open Drain | 25mA | - | - | 24V | 4V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 13mA | - | Hall Effect | - | - | - | - | - | Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() MLX90248ELD-EBA-000-SP Melexis Technologies NV | 12 |
| Datasheet | 2 Weeks | - | Surface Mount | 6-XFQFN | - | 6 | 6-UTQFN (1.5x2) | 25°C | -40°C~85°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.5V~3.6V | - | - | - | - | - | - | - | Omnipolar Switch | 10μA | - | - | Open Drain | 10mA | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 10μA | - | Hall Effect | ±6mT Trip, ±0.8mT Release | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() US2881ESE-AAA-000-SP Melexis Technologies NV | 12 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | 25°C | -40°C~85°C TA | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | - | Latch | 5mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ATS605LSGTN-F-H-T Allegro MicroSystems | 968 |
| Datasheet | 8 Weeks | - | Through Hole | 4-SSIP | NO | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | 8542.39.00.01 | 4V~24V | BOTTOM | - | NOT SPECIFIED | 12V | - | NOT SPECIFIED | O-PBCY-T4 | Special Purpose | 13mA | - | - | Open Drain | 25mA | - | - | 24V | 4V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 13mA | - | Hall Effect | - | - | - | - | - | Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() US1881ESE-AAA-000-RE Melexis Technologies NV | 89 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | - | Active | 1 (Unlimited) | 3 | Hall Effect Latch | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | - | Latch | - | 2.9mm | 1.6 mm | Open Drain | 50mA | 24V | South Pole | - | - | - | - | - | - | - | - | South Pole | 5mA | 50mA | 5mA | - | Hall Effect | 9.5mT Trip, -9.5mT Release | 12 mT | - | -9.5 mT | 9.5 mT | - | - | 1mm | - | RoHS Compliant | Lead Free | ||
![]() SS441A-S Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | Through Hole | Surface Mount | 3-SMD, Non-Standard | - | 3 | - | 25°C | -40°C~150°C TA | Bulk | 2001 | SS400 | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | 3.8V~30V | - | - | - | - | - | - | - | Unipolar Switch | 10mA | - | - | Open Collector | 20mA | 12V | - | - | - | 10μA | 30V | 3.8V | - | - | 10mA | South Pole | 10mA | 20mA | - | - | - | 11.5mT Trip, 2mT Release | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() S-5724JCBH1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5724 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | 1.6V~3.5V | - | - | - | - | - | - | - | Latch | 1mA | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5715DNSL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | - | Active | 1 (Unlimited) | - | - | - | - | - | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | - | 2.7V~5.5V | - | - | - | - | - | - | - | Unipolar Switch | 90μA | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() S-5724HCBH1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5724 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | 1.6V~3.5V | - | - | - | - | - | - | - | Latch | 11μA | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS413A-L Honeywell Sensing and Productivity Solutions | In Stock | - | - | 25 Weeks | - | - | - | - | - | - | - | - | - | 2001 | - | - | Active | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | 10μA | 30V | 3.8V | - | - | 10mA | - | 10mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1153LLHLT-T Allegro MicroSystems | 6729 |
| Datasheet | 18 Weeks | - | Surface Mount | SOT-23W | - | 3 | SOT-23W | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | Unipolar Switch | - | 150°C | -40°C | - | - | 3V~24V | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5715CNSL1-I4T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | - | Active | 1 (Unlimited) | - | - | - | - | - | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | - | 2.7V~5.5V | - | - | - | - | - | - | - | Unipolar Switch | 20μA | 1.4mm | 1.2 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() A3291KLHLX-T Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | YES | - | - | 25°C | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | Latch | 8mA | 2.98mm | 1.91 mm | Open Drain | 25mA | - | - | - | - | - | - | - | SOLDER | - | 8mA | South Pole | - | - | - | - | - | 10mT Trip, -10mT Release | 20 mT | 30-60mA | -10 mT | 10 mT | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() APS12205LUAA Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | Through Hole | 3-SSIP | - | - | - | -40°C ~ 150°C | -40°C~150°C | Bulk | - | Automotive, AEC-Q100 | e3 | Active | Not Applicable | - | - | Tin (Sn) | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | Latch | 4mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APS12235LLHALU Allegro MicroSystems | 47 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | SOT-23W | -40°C ~ 150°C | -40°C~150°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | Latch | 4mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | 18mT Trip, -18mT Release | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3283ELT-T Allegro MicroSystems | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 4 | - | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2003 | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | - | 4.2V~24V | SINGLE | FLAT | 260 | 12V | 1.5mm | 40 | R-PSSO-F3 | Latch | 8mA | - | - | Open Collector | 25mA | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 8mA | South Pole | - | 25mA | - | - | - | 18mT Trip, -18mT Release | - | - | - | - | - | 1.6mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() A1262LLHLX-X-T Allegro MicroSystems | 11045 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~24V | - | - | - | - | - | - | - | Latch | 7.5mA | 2.98mm | 1.91 mm | Open Drain | 20mA | - | South Pole | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 7.5mA | - | Hall Effect | 4mT Trip, -4mT Release | 3.4 mT | - | -4 mT | 4 mT | - | - | 1mm | - | ROHS3 Compliant | - |