- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Logic Function | Sensing Method | Sensors/Transducers Type | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5741NBL1-M3T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5741 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | IT HAS MAGNETIC SENSITIVITY OF 3 MT | - | 3.5V~26V | - | - | - | - | - | unknown | - | - | Latch | 4mA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 4.5mT Trip, -4.5mT Release | 6 mT | 22-70mA | -4.5 mT | - | 4.5 mT | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() AH3365Q-SA-7 Diodes Incorporated | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 10mT Trip, 8mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS443A-L Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 25 Weeks | Surface Mount | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | Radial Lead | 25°C | -40°C~150°C TA | Bulk | 2012 | SS400 | - | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | 3.8V~30V | - | - | - | - | - | - | - | - | Unipolar Switch | 10mA | - | - | - | Open Collector | 20mA | 12V | - | - | - | - | 10μA | 30V | 3.8V | - | - | 10mA | South Pole | 10mA | - | 20mA | - | - | - | - | 18mT Trip, 7.5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OMH3019S TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | - | - | TO-92-3 | -55°C ~ 125°C | -55°C~125°C TA | Bulk | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 11mA | - | - | - | Open Collector | 25mA | - | South Pole | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | 11mA | - | Hall Effect | - | 57.5mT Trip, 10mT Release | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S-5718CCSLZ-I4T1U ABLIC U.S.A. Inc. | 12 |
| Datasheet | 20 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5718 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | Omnipolar Switch | 22μA | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ±3mT Trip, ±2.4mT Release | - | - | - | - | - | Sleep Mode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH175-PL-B-B Diodes Incorporated | 24500 | - | Datasheet | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | 25°C | -40°C~150°C TA | Bulk | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | - | - | - | - | 3.5V~20V | - | - | - | - | - | - | - | - | Latch | 6mA | - | 4.1mm | 1.5 mm | Open Collector | 25mA | - | South Pole | - | 12V | - | - | - | - | SOLDER | - | - | South Pole | 3.5mA | 550mW | 25mA | 6mA | - | Hall Effect | - | 8mT Trip, -8mT Release | 8 mT | 400mV | -8 mT | - | 8 mT | Temperature Compensated | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MX887PHTTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | Hall Effect Switch, Omnipolar Switch | - | 85°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 15μA | - | - | - | Push-Pull | 5mA | 5V | - | - | - | - | - | - | - | - | - | 2mA | North Pole, South Pole | 15μA | - | 1μA | 15μA | - | Hall Effect | - | ±6mT Trip, ±0.6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1244LUA-I1-T Allegro MicroSystems | 578 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | Latch | - | - | 4.09mm | 1.52 mm | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | 6.9mA | South Pole | - | - | - | 6.9mA | - | - | - | 8mT Trip, -8mT Release | 11 mT | - | -8 mT | 2-WIRE INTERFACE | 8 mT | - | UNIPOLAR | - | - | - | 5.26mm | - | ROHS3 Compliant | - | ||
![]() A1153LLHLX-F-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1213LLHLX-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Latch | 7.5mA | - | 2.98mm | 1.91 mm | Open Drain | 25mA | - | - | - | - | - | - | - | - | SOLDER | - | 7.5mA | South Pole | - | - | - | - | - | - | - | 20mT Trip, -20mT Release | 40 mT | - | -20 mT | - | 20 mT | - | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() A1145ELHLT-T Allegro MicroSystems | 14 | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | unknown | NOT SPECIFIED | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | 6mT Trip, 1mT Release | - | - | - | - | - | - | - | - | 2.98mm | 1.91mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MLX92221LSE-BAA-008-SP Melexis Technologies NV | 105 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DN6848 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | 25°C | -40°C~100°C TA | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | 8542.39.00.01 | 4.5V~16V | SINGLE | - | - | 12V | 1.27mm | unknown | - | R-PSIP-T3 | Unipolar Switch | 6mA | Not Qualified | - | - | Open Collector | 10μA | - | South Pole | 16V | - | 4.5V | - | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | - | 6mA | - | Hall Effect | - | 21mT Trip, 1.5mT Release | - | - | - | - | - | Temperature Compensated | - | 6.2mm | 4.5mm | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() MLX92232LUA-AAA-001-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92-3 | - | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Programmable | 3.9mA | - | - | - | Open Drain | 70mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9mA | - | Hall Effect | - | - | - | - | - | - | - | Programmable Function, Programmable Hysteresis, Programmable Trip Point, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92232LUA-AAA-003-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92-3 | - | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Programmable | 3.9mA | - | - | - | Open Drain | 70mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9mA | - | Hall Effect | - | - | - | - | - | - | - | Programmable Function, Programmable Hysteresis, Programmable Trip Point, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92221LUA-BAA-105-BU Melexis Technologies NV | 47 |
| Datasheet | 22 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | Bulk | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92211LUA-ADA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92-3 | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | 4.5mA | Latch | Hall Effect | - | 14mT Trip, -14mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92221LSE-AAA-002-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | 25°C | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Latch | 17mA | - | - | - | Open Collector | - | - | South Pole | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | 17mA | Latch | Hall Effect | - | 7.9mT Trip, -7.6mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH374-P-A Diodes Incorporated | 16 |
| Datasheet | 24 Weeks | - | Through Hole | 3-SIP, Formed Leads | NO | - | - | 25°C | -40°C~125°C TA | Tape & Box (TB) | 2016 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | SEATED HGT CALCULATED | - | 2.2V~20V | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.1mm | 2.235 mm | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | 5mT Trip, -5mT Release | 6 mT | - | -6 mT | - | 6 mT | Temperature Compensated | - | - | - | - | 4.55mm | - | ROHS3 Compliant | - | ||
![]() MLX90248ELD-EBA-000-RE Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-XFDFN Exposed Pad | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.5V~3.6V | - | - | - | - | - | - | - | - | Omnipolar Switch | 5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ±6mT Trip, ±0.8mT Release | 2.3 mT | - | -0.8 mT | - | 6 mT | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |