- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Logic Function | Sensing Method | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5712ANDL2-M3T1U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 4.5 MT | - | - | 1.6V~3.5V | - | - | - | - | - | - | - | Omnipolar Switch | 4μA | 2.9mm | 1.6 mm | - | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | ±6mT Trip, ±5.5mT Release | 1 mT | - | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() A1160LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | SOT-23W-5 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | Unipolar Switch | 5mA | - | - | - | Open Drain | 25mA | - | South Pole | - | - | 24V | 3.8V | - | - | - | South Pole | - | - | 25mA | 5mA | - | Hall Effect | 24.5mT Trip, 6mT Release | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A3214LLHLX-T Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | Omnipolar Switch | 2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | North Pole, South Pole | - | - | - | - | - | - | ±7mT Trip, ±1mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH1808-P-B Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 85°C | Industrial grade | -40°C~85°C TA | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | Omnipolar Switch | 16μA | 4.1mm | 1.5 mm | - | Open Drain | 2.5mA | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | 16μA | - | Hall Effect | ±6mT Trip, ±5mT Release | 1 mT | - | 1 mT | 6 mT | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH9251-P-B Diodes Incorporated | 965 |
| Datasheet | 25 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | -40°C ~ 85°C | Industrial grade | -40°C~85°C TA | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | Omnipolar Switch | 15μA | 4mm | 1.52 mm | - | Digital | 2mA | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | 15μA | - | Hall Effect | ±8mT Trip, ±7mT Release | 1 mT | - | -7 mT | -4 mT | Sleep Mode | - | - | - | 4.705mm | - | - | ROHS3 Compliant | - | ||
![]() TSH253CX RFG Taiwan Semiconductor Corporation | 5163 |
| Datasheet | 20 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23 | - | - | - | Digi-Reel® | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3376-W-7 Diodes Incorporated | 16 |
| Datasheet | 19 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | Unipolar Switch | 4mA | 3mm | 1.6 mm | - | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 10mT Trip, 8.5mT Release | 1.5 mT | - | 5 mT | 13.5 mT | - | - | - | - | 1.15mm | - | - | ROHS3 Compliant | - | ||
![]() BU52002GUL-E2 ROHM Semiconductor | 40 | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, CSPBGA | - | 4 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Not For New Designs | 1 (Unlimited) | 4 | Unipolar Switch | - | - | - | CMOS OUTPUT | - | - | 2.4V~3.3V | - | - | - | - | - | - | - | Unipolar Switch | 9μA | 1.1mm | 1.1 mm | - | Push-Pull | 1mA | - | South Pole | 3V | - | - | - | - | - | - | South Pole | 6.5μA | 420mW | 1mA | 9μA | - | Hall Effect | 5.5mT Trip, 0.8mT Release | 0.8 mT | - | 0.8 mT | 5.5 mT | - | - | - | - | 0.55mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() US5881LUA-AAA-000-BU Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | 25°C | - | -40°C~150°C TA | Bulk | 2006 | - | e3 | - | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3.5V~24V | SINGLE | 260 | 12V | 1.27mm | - | 40 | R-PSIP-T3 | Unipolar Switch | 5mA | - | - | - | Open Drain | 50mA | 24V | South Pole | - | 3.5V | - | - | - | - | - | South Pole | 2.5mA | - | 50mA | 5mA | - | Hall Effect | 30mT Trip, 30mT Release | - | - | - | - | - | 4.95mm | 4.1mm | 1.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() S-5715DCDL1-M3T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Omnipolar Switch | 230μA | 2.9mm | 1.6 mm | - | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() ATS177-PL-B-B Diodes Incorporated | 5500 | - | Datasheet | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | 3-SIP | 25°C | - | -20°C~85°C TA | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | Hall Effect Latch | - | 85°C | -20°C | - | - | 550mW | 3.5V~20V | - | - | - | - | - | - | - | Latch | 10mA | - | - | 30V | Open Collector | 25mA | - | South Pole | - | - | 20V | 3.5V | - | - | 5mA | South Pole | - | - | 25mA | 10mA | Latch | Hall Effect | 10mT Trip, -10mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLX92292LSE-AAA-000-RE Melexis Technologies NV | 7 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.3V~18V | - | - | - | - | - | - | - | Programmable | 3.1mA | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1mA | - | Hall Effect | - | - | - | - | - | Programmable Function, Programmable Trip Point, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5715ENSH1-M3T1U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Unipolar Switch | 2mA | 2.9mm | 1.6 mm | - | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() S-5712ACNL1-M3T1U ABLIC U.S.A. Inc. | 418 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 3 MT | - | - | 1.6V~3.5V | - | - | - | - | - | - | - | Unipolar Switch | 4μA | 2.9mm | 1.6 mm | - | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | North Pole | - | - | - | - | - | - | -1.4mT Trip, -3.7mT Release | 0.8 mT | 0.40-1.45V | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() A1153LLHLT-F-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EW450B AKM Semiconductor Inc. | 20000 |
| - | 12 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | 25°C | - | -40°C~115°C TA | Tape & Reel (TR) | 2008 | EW | - | - | Active | 1 (Unlimited) | - | - | - | 115°C | -40°C | - | - | - | 3V~26.4V | - | - | - | - | - | - | - | Unipolar Switch | 6mA | - | - | - | Open Collector | 10mA | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | - | 6mA | - | Hall Effect | 10mT Trip, -2.5mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS137-WL-7-A Diodes Incorporated | 496308 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C | - | -20°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 3 (168 Hours) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | - | 3.5V~20V | - | - | - | - | 5mA | - | - | Unipolar Switch | - | - | 1.6 mm | - | Open Collector | 25mA | - | South Pole | - | - | - | - | - | - | - | South Pole | 10mA | - | 25mA | 10mA | - | Hall Effect | 10mT Trip, 1mT Release | 8 mT | 700mV | 1 mT | 10 mT | Temperature Compensated | - | - | - | 1.206mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLX92211LSE-BAA-202-SP Melexis Technologies NV | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92212LSE-ABA-000-SP Melexis Technologies NV | 12 |
| Datasheet | 2 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | Bag | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US3881ESE-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |