- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Output Current-Max | Sensing Method | Screening Level | Sensors/Transducers Type | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Features | Input Mode | Height Seated (Max) | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US3881EUA-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US5881ESE-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5725ICBH0-I4T1U ABLIC U.S.A. Inc. | 87 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SENSITIVITY IS 1.8 MT | - | 2.7V~5.5V | - | - | - | - | - | - | Latch | 90μA | - | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | 2.7mT Trip, -2.7mT Release | 3.6 mT | 0.40-4.60V | -2.7 mT | 2.7 mT | - | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() US2881EUA-AAA-000-BU Melexis Technologies NV | 17 |
| Datasheet | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Bulk | 2008 | - | e3 | - | Active | Not Applicable | 3 | Bipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | 260 | 12V | 1.27mm | 40 | R-PSIP-T3 | Latch | 5mA | - | - | - | Open Drain | 50mA | 24V | South Pole | - | 3.5V | - | - | - | - | - | South Pole | 2.6mA | 50mA | 5mA | - | - | Hall Effect | - | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | - | - | 4.95mm | 4.1mm | 1.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AH3762Q-SA-7 Diodes Incorporated | 2676 |
| Datasheet | 18 Weeks | - | - | TO-236-3 | YES | SURFACE MOUNT | - | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.3 mm | CURRENT OUTPUT | 60mA | - | South Pole | 28V | 3V | - | - | - | SOLDER | - | - | - | - | 4mA | Latch | - | Hall Effect | AEC-Q100 | - | - | 5 mT | 30-55mA | -4 mT | 4 mT | - | - | BIPOLAR | - | - | - | 1.025mm | - | ROHS3 Compliant | - | ||
![]() S-5712ACDH2-M3T1U ABLIC U.S.A. Inc. | 40 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 4.5 MT | - | 1.6V~3.5V | - | - | - | - | - | - | Omnipolar Switch | 4μA | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±6mT Trip, ±5.5mT Release | 1 mT | 0.40-1.45V | - | - | - | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() A3213EUA Allegro MicroSystems | 24500 | - | Datasheet | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | Omnipolar Switch | TIN LEAD | - | - | - | - | 2.4V~5.5V | SINGLE | 240 | 3V | 1.27mm | NOT SPECIFIED | - | Omnipolar Switch | 2mA | Not Qualified | - | - | Open Drain | 1mA | 3V | - | 5.5V | 2.4V | - | - | - | - | 2mA | North Pole, South Pole | - | 1mA | - | - | - | - | - | - | ±7mT Trip, ±1mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSH188CX RFG Taiwan Semiconductor Corporation | 11911 |
| Datasheet | 20 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23 | - | - | - | - | - | Digi-Reel® | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5724ICBH1-I4T1U ABLIC U.S.A. Inc. | 4987 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5724 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CMOS OUTPUT, IT HAS A SENSITIVITY OF 3 MT | - | 1.6V~3.5V | - | - | - | - | - | - | Latch | 45μA | - | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | 0.40-1.45V | -4 mT | 4 mT | - | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() ATS601LSGTN-LT-WU4-T Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | - | Through Hole | 4-SSIP | - | - | 4 | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Switch | Tin (Sn) | - | - | - | - | 3.3V~24V | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | Special Purpose | - | - | - | - | Open Drain | 25mA | - | - | - | - | - | - | - | - | 10mA | - | - | - | 10mA | - | - | Hall Effect | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TCS10SPU(TE85L,F) Toshiba Semiconductor and Storage | 30000 | - | - | - | - | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | TCS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | Unipolar Switch | 1.3mA | - | - | - | Push-Pull | 5mA | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | 1.3mA | - | - | Hall Effect | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | 2.5mT Trip, 0.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL1503SU-A TDK-Micronas GmbH | 30000 | - | Datasheet | 32 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23-3 | - | - | - | - | -40°C~70°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | 5.5mT Trip, 3.7mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH3390Q-P-A Diodes Incorporated | 16 |
| Datasheet | 19 Weeks | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 150°C | -40°C | - | - | - | Tape & Box (TB) | - | - | e3 | - | Active | - | - | - | Matte Tin (Sn) | - | - | AEC-Q100; SEATED HGT CALCULATED; MEDIUM SENSITIVITY: BOP AND BRP OF 210G AND 185G TYPICAL | - | - | - | - | - | - | - | - | - | - | - | 4.1mm | 2.235 mm | CURRENT OUTPUT | - | - | - | 28V | 3V | - | - | - | SOLDER | - | - | - | - | - | - | 55mA | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | 2.5 mT | 30-55mA | 15.5 mT | 24 mT | 4mA | - | - | - | - | - | 4.55mm | - | ROHS3 Compliant | - | ||
![]() S-5712ANDL1-M3T1U ABLIC U.S.A. Inc. | 845 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 3 MT | - | 1.6V~3.5V | - | - | - | - | - | - | Omnipolar Switch | 4μA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | - | - | - | - | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() SS449A-T2 Honeywell Sensing and Productivity Solutions | 20 |
| - | 11 Weeks | - | - | TO-92-3 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | 10μA | 30V | 3.8V | - | - | - | 10mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5712BCDH2-M3T1U ABLIC U.S.A. Inc. | 16 |
| Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | IT HAVE MAGNETIC SENSITIVITY OF 4.5 MT | - | 1.6V~3.5V | - | - | - | - | - | - | Omnipolar Switch | 2μA | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±6mT Trip, ±5.5mT Release | 1 mT | 0.40-1.45V | 2 mT | 6 mT | - | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() S-5725ENBH3-I4T1U ABLIC U.S.A. Inc. | 16 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | SNT-4A | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | Latch | 2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | 8.5mT Trip, -8.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5715CCNL1-I4T1U ABLIC U.S.A. Inc. | 16 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | - | 2.7V~5.5V | - | - | - | - | - | - | Unipolar Switch | 20μA | - | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | North Pole | - | - | - | - | - | - | - | - | -1.4mT Trip, -3.7mT Release | 0.8 mT | 0.40-4.60V | -3.7 mT | -1.4 mT | - | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() S-5716ACSL2-M3T1U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SENSITIVITY IS 4.5 MT | - | 2.7V~5.5V | - | - | - | - | - | - | Unipolar Switch | 5μA | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | 6mT Trip, 2mT Release | 1 mT | 0.40-4.60V | 2 mT | 6 mT | - | - | - | - | - | - | 1.15mm | - | RoHS Compliant | - | ||
![]() S-5715CCSL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | - | 2.7V~5.5V | - | - | - | - | - | - | Unipolar Switch | 20μA | - | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - |