- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Termination Type | Polarization | Max Supply Current | Sensing Method | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5725INBH0-I4T1U ABLIC U.S.A. Inc. | 16 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | SENSITIVITY IS 1.8 MT | 2.7V~5.5V | - | Latch | 90μA | 1.4mm | 1.2 mm | Open Drain | - | - | SOLDER | South Pole | - | - | 2.7mT Trip, -2.7mT Release | 3.6 mT | 0.40V | -2.7 mT | 2.7 mT | - | 0.48mm | RoHS Compliant | ||
![]() S-5724ICBH1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5724 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 1.6V~3.5V | - | Latch | 45μA | - | - | Push-Pull | - | - | - | South Pole | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5741RBH1-M3T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5741 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | IT HAS MAGNETIC SENSITIVITY OF 3 MT | 3.5V~26V | unknown | Latch | 4mA | 2.9mm | 1.6 mm | Open Drain | - | - | SOLDER | South Pole | - | - | 3mT Trip, -3mT Release | 6 mT | 22-70mA | -4.5 mT | 4.5 mT | - | 1.3mm | RoHS Compliant | ||
![]() S-5716ACDH2-M3T1U ABLIC U.S.A. Inc. | 16 |
| Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | ITS ALSO OPERATES IN -5.5 TO -2.5 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 4.5 MT | 2.7V~5.5V | - | Omnipolar Switch | 8μA | 2.9mm | 1.6 mm | Push-Pull | - | - | SOLDER | North Pole, South Pole | - | - | ±6mT Trip, ±5.5mT Release | 1 mT | 0.40-4.60V | 2 mT | 6 mT | - | 1.15mm | RoHS Compliant | ||
![]() AH3373-SA-7 Diodes Incorporated | 25 |
| Datasheet | 19 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 3V~28V | - | Unipolar Switch | 4mA | 2.9mm | 1.3 mm | Open Drain | - | - | SOLDER | South Pole | - | - | 55mT Trip, 35mT Release | 2 mT | - | 2 mT | 7.2 mT | - | 1.025mm | ROHS3 Compliant | ||
![]() US1883LUA-AAA-000-BU Melexis Technologies NV | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | -40°C~150°C TA | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.5V~24V | - | Latch | - | - | - | Open Drain | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX92231LUA-AAA-020-BU Melexis Technologies NV | 12 |
| Datasheet | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() US2881EUA-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~85°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.5V~24V | - | Latch | 5mA | - | - | Open Drain | - | - | - | South Pole | - | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() US5681KSE-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() US4881LUA-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92UA | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() US5682KSE-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() US5781EUA-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() US5881KSE-AAA-000-SP Melexis Technologies NV | In Stock | - | Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | 25°C | -40°C~125°C TA | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3.5V~24V | - | Unipolar Switch | 5mA | - | - | Open Drain | 50mA | South Pole | - | North Pole | 5mA | Hall Effect | 30mT Trip, 9.5mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX92215LSE-AAA-000-RE Melexis Technologies NV | 20659 | - | Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 150°C | -40°C~105°C | Tape & Reel (TR) | 2002 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 2.7V~24V | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | South Pole | - | - | 3mT Trip, -3mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() MLX92211LUA-BAA-015-SP Melexis Technologies NV | 12 |
| Datasheet | 16 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~165°C | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.5V~24V | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | North Pole, South Pole | - | - | 0.5mT Trip, -0.5mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX92212LSE-AAA-000-SP Melexis Technologies NV | 140 |
| Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() US4881LSE-AAA-000-SP Melexis Technologies NV | 12 |
| Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() US2882ESE-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 85°C | -40°C~85°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.5V~24V | - | Latch | 5mA | - | - | Open Drain | - | - | - | South Pole | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() US3881LUA-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() US5782LSE-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |