- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3242ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3.6V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | unknown | 40 | R-PDSO-G3 | Unipolar Switch | - | Not Qualified | - | - | - | Open Drain | - | - | - | 24V | - | 3.6V | - | - | - | - | - | 3.5mA | South Pole | - | - | - | - | - | - | - | 20mT Trip, 11mT Release | - | - | - | - | - | 1.13mm | 2.98mm | 1.91mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SS413A-S Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 25 Weeks | Through Hole | Surface Mount | 3-SMD, Gull Wing | - | 3 | SMD | 25°C | -40°C~150°C TA | Bulk | 2001 | SS400 | - | - | Active | 1 (Unlimited) | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | - | 3.8V~30V | - | - | - | - | - | - | - | - | Bipolar Switch | 10mA | - | - | - | - | Open Collector | 20mA | - | - | - | - | - | 10μA | 30V | 3.8V | - | - | 10mA | South Pole | 10mA | 20mA | - | - | - | 30V | 3.8V | 5mT Trip, -5mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS449A-T3 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 27 Weeks | - | - | TO-92-3 | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | - | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | 10μA | 30V | 3.8V | - | - | - | - | 10mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US5682ESE-AAA-000-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3.5V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | - | 40 | R-PDSO-G3 | Unipolar Switch | - | - | - | - | - | Open Drain | 50mA | 24V | South Pole | - | - | 3.5V | - | - | - | - | - | - | South Pole | 5mA | 50mA | 5mA | - | Hall Effect | - | - | 7.2mT Trip, 2mT Release | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLX92211LSE-BAA-006-RE Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | -40°C~150°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | - | Open Drain | 70mA | - | South Pole | - | - | - | - | - | - | - | - | - | South Pole | - | - | 4.5mA | - | Hall Effect | - | - | 3.5mT Trip, -3.5mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 613SS2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 4 | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2008 | 6SS | - | - | Obsolete | 1 (Unlimited) | - | - | Unipolar Switch | - | 150°C | -40°C | - | - | - | 6V~16V | - | - | - | - | - | - | - | - | Unipolar Switch | 10mA | - | - | - | 400mV | Open Collector | 10mA | - | - | - | - | - | - | 16V | 6V | - | - | 5mA | South Pole | 10mA | 10mA | - | - | - | - | - | 60mT Trip, 5mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS413A-SP Honeywell Sensing and Productivity Solutions | In Stock | - | - | 26 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | 30V | - | - | - | - | 10μA | - | - | - | - | 10mA | - | 10mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS413A-T2 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 26 Weeks | - | - | TO-92-3 | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | - | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | 10μA | 30V | 3.8V | - | - | - | - | 10mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS441A-SP Honeywell Sensing and Productivity Solutions | In Stock | - | - | 26 Weeks | - | - | TO-92-3 | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | - | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | 10μA | - | - | - | - | - | - | 10mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH276UZ4-BG1 Diodes Incorporated | 16 |
| - | 17 Weeks | - | Through Hole | 4-SIP | - | - | TO-94 | 25°C | -20°C~85°C TA | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -20°C | - | - | - | 3.5V~16V | - | - | - | - | - | - | - | - | Latch | 16mA | - | - | - | - | Open Collector | 350mA | - | South Pole | - | - | - | - | - | - | - | - | - | South Pole | - | - | 16mA | Latch | Hall Effect | - | - | 7mT Trip, -7mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APS12205LLHALX Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | Latch | 4mA | - | 2.98mm | 1.91 mm | - | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 4mT Trip, -4mT Release | 4.5 mT | - | -4 mT | 4 mT | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() SI7201-B-05-IVR Silicon Labs | 30000 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 0.4μA Typ | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ±2.0mT Trip, ±0.6mT Release | - | - | - | - | Tamper Detection | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AH3775-P-A Diodes Incorporated | 16 |
| Datasheet | 19 Weeks | - | Through Hole | 3-SIP, Formed Leads | NO | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tape & Box (TB) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.1mm | 2.235 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 4mA | - | Hall Effect | - | - | 9mT Trip, -9mT Release | 14 mT | 30-55mA | -9 mT | 9 mT | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3763Q-P-A Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | Through Hole | 3-SIP Module | NO | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Box (TB) | 2015 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.1mm | 2.235 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 4mA | - | Hall Effect | - | - | 4.5mT Trip, -4.5mT Release | 6 mT | 30-55mA | -4.5 mT | 4.5 mT | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() US2882EUA-AAA-000-BU Melexis Technologies NV | 48 |
| Datasheet | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | 85°C | -40°C~85°C TA | Bulk | 2008 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | Bipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3.5V~24V | BOTTOM | - | 260 | 12V | - | - | 40 | O-XBCY-T3 | Latch | 5mA | - | - | - | - | Open Drain | 50mA | 24V | South Pole | - | - | 3.5V | - | - | - | - | - | - | South Pole | 2.6mA | 50mA | 5mA | - | Hall Effect | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A3425EK-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SSIP | - | 4 | - | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Through Hole | - | Matte Tin (Sn) | - | - | - | - | - | 3.3V~18V | SINGLE | - | 260 | 12V | 1.27mm | unknown | NOT SPECIFIED | - | Bipolar Switch | 6mA | Not Qualified | - | - | - | Open Drain | 20mA | - | - | 18V | - | 3.3V | - | - | - | - | ANALOG CIRCUIT | 6mA | South Pole | - | 70mA | - | - | - | - | - | 3.5mT Trip, -3.5mT Release | - | - | - | - | - | 5.67mm | 5.21mm | 1.55mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH3365Q-P-A Diodes Incorporated | 16 |
| Datasheet | 19 Weeks | - | Through Hole | 3-SIP, Formed Leads | NO | - | - | 25°C | -40°C~150°C TA | Tape & Box (TB) | 2016 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | AEC-Q100; SEATED HGT CALCULATED; MEDIUM SENSITIVITY: BOP AND BRP OF 100G AND 80G TYPICAL | - | - | 3V~28V | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 4.1mm | 2.235 mm | - | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 10mT Trip, 8mT Release | 2 mT | 30-55mA | 6 mT | 12 mT | - | - | - | - | 4.55mm | - | - | ROHS3 Compliant | - | ||
![]() A1184LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | 8542.39.00.01 | - | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 5V | 1.27mm | unknown | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | - | Open Collector | - | - | - | 24V | - | 3.5V | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | Programmable | - | - | - | - | Programmable Trip Point | 5.26mm | 4.09mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() US1881LUA-AAA-000-SP Melexis Technologies NV | 48 |
| Datasheet | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA | 150°C | -40°C~150°C TA | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | - | - | Latch | 5mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 9.5mT Trip, -9.5mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH175-PL-B-A Diodes Incorporated | 24500 | - | Datasheet | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | 25°C | -40°C~150°C TA | Bulk | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Hall Effect Latch | MATTE TIN | - | - | - | - | 550mW | 3.5V~20V | - | - | - | - | - | - | - | - | Latch | - | - | 4.1mm | 1.5 mm | 20V | Open Collector | 25mA | - | South Pole | - | 12V | - | - | - | - | - | - | 3.5mA | South Pole | - | 25mA | 6mA | - | Hall Effect | - | - | 6mT Trip, -6mT Release | 8 mT | 400mV | -6 mT | 6 mT | Temperature Compensated | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |