- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3250LLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-243AA | - | 4 | SOT-89-3 | - | - | -40°C~150°C TA | Bulk | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | Unipolar Switch | - | 150°C | -40°C | - | - | 4.2V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 7mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | 10mA | South Pole | - | 20mA | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() A3340EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 4.2V~24V | - | - | - | - | - | unknown | - | - | Unipolar Switch | 6mA | - | 4.09mm | 1.52 mm | Open Collector | 25mA | - | - | 4.2/24V | - | - | - | - | - | 6mA | South Pole | - | - | - | - | - | - | 5mT Trip, 0.5mT Release | 0.6 mT | 270-500mV | 0.5 mT | - | 5 mT | - | - | - | - | 3.02mm | - | ROHS3 Compliant | - | ||
![]() A1143EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | unknown | NOT SPECIFIED | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | 24V | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1143LUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 12V | 1.27mm | - | 30 | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | 24V | - | 3.5V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1242EUA-I2-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | BICMOS COMPATIBLE, REVERSE BATTERY PROTECTION | - | 3.5V~24V | - | - | - | - | - | unknown | - | - | Latch | 5mA | - | 4.105mm | 1.52 mm | Open Collector | - | - | - | 3.5/24V | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | 8mT Trip, -8mT Release | 6.4 mT | - | -8 mT | - | 8 mT | - | - | - | - | 5.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() A1183LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | - | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 5V | 1.27mm | unknown | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | 24V | - | 3.5V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | 5.26mm | 4.09mm | 1.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3283ELHLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | DUAL | GULL WING | 240 | 12V | 0.95mm | - | 30 | R-PDSO-G3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 25mA | - | 24V | - | 4.2V | - | - | - | ANALOG CIRCUIT | 8mA | South Pole | - | - | - | - | - | - | 18mT Trip, -18mT Release | - | - | - | - | - | - | 1.13mm | 3mm | 1.975mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HAL204TQ-K TDK-Micronas GmbH | In Stock | - | - | - | - | Surface Mount | TO-243AA, Variant | - | - | SOT-89B-3 | 25°C | - | -40°C~140°C TA | Tape & Reel (TR) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 5.2mA | Latch | Hall Effect | - | 18.5mT Trip, -15mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL509 UA-K TDK-Micronas GmbH | 8 |
| Datasheet | 32 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | - | - | -40°C~140°C TJ | Bulk | 2010 | HAL® 5xy | - | - | Active | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ||
![]() HAL220TQ-K TDK-Micronas GmbH | In Stock | - | - | - | - | Surface Mount | TO-243AA, Variant | - | - | SOT-89B-3 | 25°C | - | -40°C~140°C TA | Tape & Reel (TR) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 4.3V~24V | - | - | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 5.2mA | Latch | Hall Effect | - | 6mT Trip, -6mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL730SF-E TDK-Micronas GmbH | In Stock | - | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | - | -40°C~100°C TA | Tape & Reel (TR) | 2009 | HAL® 7xy | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 3.8V~24V | - | - | - | - | - | - | - | - | Latch | 9mA | - | 4.55mm | 2.55 mm | Open Drain | 20mA | South Pole | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 9mA | - | Hall Effect | PLASTIC | 19.1mT Trip, -19.1mT Release | - | 0.13-0.28V | -19.1 mT | - | 19.1 mT | Temperature Compensated | - | - | - | 1.15mm | - | RoHS Compliant | - | ||
![]() AD320-00E NVE Corp/Sensor Products | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 4.5mA | - | Hall Effect | - | ±3.4mT Trip, ±1.4mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD020-00E NVE Corp/Sensor Products | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 4.5mA | - | Hall Effect | - | ±3.4mT Trip, ±1.4mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL523 SF-K TDK-Micronas GmbH | 47 |
| Datasheet | 32 Weeks | - | Surface Mount | TO-243AA, Variant | YES | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 3.8V~24V | - | - | - | - | - | compliant | - | - | - | 5.2mA | - | 4.55mm | 2.55 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | PLASTIC | - | 10.5 mT | - | 18 mT | - | 42 mT | Temperature Compensated | - | - | - | 1.21mm | - | RoHS Compliant | - | ||
![]() A1130LLHLT-T Allegro MicroSystems | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 6.9mA | - | 2.98mm | 1.91 mm | Open Collector | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 2 mT | - | 0.5 mT | 2-WIRE INTERFACE | 8 mT | Temperature Compensated | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() DN6847SE Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | 25°C | - | -40°C~100°C TA | Bulk | 1997 | - | - | no | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | 8542.39.00.01 | 4.5V~16V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | unknown | NOT SPECIFIED | R-PSIP-T3 | Bipolar Switch | 6mA | Not Qualified | - | - | Open Collector | 900μA | North Pole | 16V | - | 4.5V | - | - | - | ANALOG CIRCUIT | - | North Pole | - | - | 6mA | - | Hall Effect | - | -17mT Trip, 17.5mT Release | - | - | - | - | - | Temperature Compensated | 6.82mm | 4.52mm | 1.54mm | - | - | RoHS Compliant | - | ||
![]() OHN3040U TT Electronics/Optek Technology | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 3-SSIP | - | 3 | TO-92-3 | 25°C | - | -20°C~85°C TA | Bulk | 2007 | OHN3000 | - | - | Active | 1 (Unlimited) | - | Hall Effect, Unipolar Switch | - | 85°C | -20°C | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 7mA | - | - | - | Open Collector | 25mA | South Pole | - | - | - | 24V | 4.5V | - | - | - | South Pole | 4mA | 25mA | 7mA | - | Hall Effect | - | 22mT Trip, 5mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S-5712ACSL1-I4T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | - | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | Unipolar Switch | 4μA | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5725ECBH1-M3T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IT HAS SENSITIVITY 3.0 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Latch | 2mA | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, -4mT Release | 6 mT | 0.40-4.60V | -4 mT | - | 4 mT | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() EW6672 AKM Semiconductor Inc. | 5677 |
| - | 12 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | -30°C ~ 85°C | - | -30°C~85°C TA | Tape & Reel (TR) | 2012 | EW | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.4V~3.3V | - | - | - | - | - | - | - | - | Unipolar Switch | 10μA | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 2.9mT Trip, 0.8mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |