- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Leakage Current | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Output Current-Max | Output Polarity | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS449R Honeywell Sensing and Productivity Solutions | 340 | - | Datasheet | 19 Weeks | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2009 | SS440R | - | - | Active | 1 (Unlimited) | - | - | Integrated Circuit (IC) | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 4.1mm | 1.6 mm | - | Open Collector | 20mA | - | - | - | - | 10μA | - | - | 8mA | South Pole | 3.5mA | 20mA | - | 1.5 μs | - | - | - | - | - | - | 46mT Trip, 13.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() A1262LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~24V | - | - | - | - | - | - | - | - | Latch | 7.5mA | - | 2.98mm | 1.91 mm | - | Open Drain | 20mA | - | South Pole | - | - | - | SOLDER | - | - | South Pole | - | - | 7.5mA | - | - | - | Hall Effect | - | - | - | 4mT Trip, -4mT Release | 3.4 mT | - | - | -4 mT | - | 4 mT | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TLE4966H Infineon Technologies | 5894 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TLE | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | - | MATTE TIN | - | 8542.39.00.01 | - | 2.7V~18V | DUAL | GULL WING | 260 | 12V | 0.95mm | - | - | - | Bipolar Switch | 7mA | - | - | - | - | Open Collector | 10mA | 15V | South Pole | - | 2.7V | - | - | ANALOG CIRCUIT | - | South Pole | - | 10mA | 7mA | - | - | - | Hall Effect | - | - | - | 10mT Trip, -10mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | 1.1mm | 2.9mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() A1642LKNTN-I2-T Allegro MicroSystems | 4000 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 4-SSIP | - | 4 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | Matte Tin (Sn) | - | - | - | 4V~24V | - | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | 5.21mm | 1.55 mm | - | Open Collector | - | - | - | - | - | - | SOLDER | - | 8.4mA | - | - | - | - | - | - | - | - | - | - | PLASTIC | - | - | - | - | - | 2-WIRE INTERFACE | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1667LLTR-T Allegro MicroSystems | 2000 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | 4V~24V | - | - | - | - | - | - | - | - | - | 12mA | - | 4.9mm | 3.9 mm | - | Analog Voltage | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | 70% Trip, 30% Release | - | 25-70mA | DIFFERENTIAL | - | 3-WIRE INTERFACE | - | - | - | - | - | - | - | - | 1.62mm | - | - | ROHS3 Compliant | - | ||
![]() A3211EELLT-T Allegro MicroSystems | 5940 | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 3-PowerXDFN | - | 3 | -40°C ~ 85°C | - | -40°C~85°C TA | Cut Tape (CT) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Omnipolar Switch | Matte Tin (Sn) | - | - | - | 2.5V~3.5V | DUAL | - | - | 2.75V | 0.5mm | - | - | - | Omnipolar Switch | - | - | - | - | - | Open Drain | 1mA | 2.75V | - | - | 2.5V | - | - | - | 2mA | North Pole, South Pole | - | 1mA | 1μA | - | - | - | - | - | - | - | ±5.5mT Trip, ±1mT Release | - | - | - | - | - | - | - | - | - | 0.5mm | 2mm | 2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5012AEDMRR Texas Instruments | 5500 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 4-XFDFN Exposed Pad | YES | 4 | -40°C ~ 85°C | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | DRV5012 | - | Latch | 5mA | - | - | - | - | Push-Pull | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | 5mA | COMPLEMENTARY | - | - | - | PLASTIC | 3.3mT Trip, -3.3mT Release | - | -5.0-5.0mA | - | -3.3 mT | - | 3.3 mT | Temperature Compensated | - | 400μm | - | 1.4mm | 1.1mm | 400μm | - | - | - | ROHS3 Compliant | - | ||
![]() AH1807-W-7 Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | - | - | Switch | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 16μA | - | - | 1.6 mm | - | Open Drain | 2.5mA | - | - | - | - | - | - | - | - | North Pole, South Pole | - | 2.5mA | 16μA | - | - | - | Hall Effect | - | - | - | ±11.5mT Trip, ±10mT Release | 1.5 mT | - | - | 4 mT | - | 11.5 mT | - | - | 1.3mm | - | 3.1mm | 1.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SS42R Honeywell Sensing and Productivity Solutions | 3660 | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | 4-SIP | - | 4 | 0°C ~ 100°C | - | 0°C~100°C TA | Bulk | 2001 | SS42R | - | yes | Obsolete | 1 (Unlimited) | 3 | - | Hall Effect Latch | - | - | - | - | 4.5V~16V | SINGLE | - | NOT SPECIFIED | - | 1.27mm | NOT SPECIFIED | - | R-PSIP-T3 | Latch | - | Not Qualified | - | - | - | Common Collector, Open Drain | 10mA | - | - | - | - | - | - | - | 11mA | South Pole | - | 4.7mA | - | - | - | - | - | 16V | 4.5V | - | 35mT Trip, -35mT Release | - | - | - | - | - | - | - | - | 1.55mm | - | 5.08mm | 3.56mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() AH180-PG-B Diodes Incorporated | In Stock |
| Datasheet | 20 Weeks | - | Tin | Through Hole | Through Hole | 3-SSIP | - | 3 | 25°C | Industrial grade | -40°C~85°C TA | Bulk | 2012 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Hall Effect Switch, Omnipolar Switch | - | BATTERY OPERATION | - | 550mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 16μA | - | - | 1.5 mm | 5.5V | Open Drain | 1mA | 5V | - | - | - | - | - | - | 3mA | North Pole, South Pole | - | - | 6mA | - | - | - | - | - | - | - | ±6mT Trip, ±1mT Release | 1.5 mT | - | - | 1 mT | - | 6 mT | - | - | 3.2mm | - | 4.3mm | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5023FAEDBZRQ1 Texas Instruments | 37 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | -40°C ~ 125°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Unipolar Switch | Matte Tin (Sn) | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | - | 2.7V~38V | - | - | - | - | - | - | DRV5023 | - | Unipolar Switch | 2.7mA Typ | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | 30mA | - | - | - | INVERTING | - | - | - | PLASTIC | 6mT Trip, 0.5mT Release | 1.5 mT | - | - | 0.5 mT | - | 6.8 mT | Temperature Compensated | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU52272NUZ-ZE2 ROHM Semiconductor | 9950 | - | Datasheet | 17 Weeks | - | - | - | Surface Mount | 4-XFDFN Exposed Pad | YES | - | 25°C | - | -40°C~85°C | Cut Tape (CT) | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | - | 1.4mm | 1.1 mm | - | CMOS | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | ±3.2mT Trip, ±1.2mT Release | 0.4 mT | 0.2-1.6V | - | 1.2 mT | - | 3.2 mT | - | - | - | - | - | - | - | 0.43mm | - | - | ROHS3 Compliant | - | ||
![]() A3212LUA-T Allegro MicroSystems | 18947 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Omnipolar Switch | Matte Tin (Sn) | - | - | - | 2.5V~3.5V | SINGLE | - | NOT SPECIFIED | 2.75V | 1.27mm | NOT SPECIFIED | - | - | Omnipolar Switch | - | Not Qualified | - | - | - | Open Drain | 1mA | 2.75V | - | - | 2.5V | - | - | - | 2mA | North Pole, South Pole | - | 1mA | 1μA | - | - | - | - | - | - | - | ±6.5mT Trip, ±1mT Release | - | - | - | - | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3213ELHLX-T Allegro MicroSystems | 24006 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | SOT-23W | YES | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | Omnipolar Switch | Matte Tin (Sn) | - | 8542.39.00.01 | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 3V | 0.95mm | 40 | - | R-PDSO-G3 | Omnipolar Switch | 2mA | - | - | - | - | Open Drain | 1mA | - | - | 5.5V | 2.4V | - | - | - | 2mA | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | ±7mT Trip, ±1mT Release | - | - | - | - | - | - | - | - | - | 1.13mm | 2.98mm | 1.91mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1205LUA-T Allegro MicroSystems | 4487 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Bipolar Switch | Matte Tin (Sn) | - | - | - | 3.8V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | - | Latch | - | - | - | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | 7.5mA | North Pole, South Pole | - | 20mA | 7.5mA | - | - | - | - | - | - | - | 5mT Trip, -5mT Release | - | - | - | - | - | - | - | - | 3.02mm | - | 4.09mm | 1.52mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ATS627LSGTN-T Allegro MicroSystems | 13 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | 4-SSIP | - | 4 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | Matte Tin (Sn) | - | - | - | 4V~24V | - | - | - | - | - | - | - | - | Special Purpose | 12mA | - | - | 5.5 mm | - | Open Drain | 25mA | - | - | - | - | - | SOLDER | - | 12mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 25-70mA | - | 0.003 mT | - | 0.12 mT | Temperature Compensated | - | - | - | - | - | - | 5.8mm | - | - | ROHS3 Compliant | - | ||
![]() AH1884-ZG-7 Diodes Incorporated | 4194 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Hall Effect Switch, Omnipolar Switch | Matte Tin (Sn) | BATTERY OPERATION | - | 230mW | 1.65V~3.3V | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | 1.6mm | - | 3.3V | Push-Pull | 500μA | 3V | - | - | - | - | - | - | 4mA | North Pole, South Pole | 12μA | 500mA | 12μA | - | - | - | Hall Effect | - | - | - | ±5.5mT Trip, ±1.5mT Release | 0.8 mT | 0.2-1.6V | - | - | - | - | - | BIPOLAR | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATS617LSGTN-T Allegro MicroSystems | 5 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 4-SSIP | - | 4 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | Matte Tin (Sn) | - | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | Special Purpose | - | - | - | 5.5 mm | - | Open Collector | 55mA | - | - | - | - | - | SOLDER | - | 12mA | - | - | 45mA | 12mA | - | - | INVERTING | - | - | - | PLASTIC | - | - | 25-55mA | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A1221LLHLX-T Allegro MicroSystems | 110000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | REVERSE BATTERY PROTECTION, SHORT-CIRCUIT PROTECTION | - | - | 3V~24V | - | - | - | - | - | - | - | - | Latch | - | - | 2.98mm | 1.91 mm | - | Open Drain | 25mA | - | - | - | - | - | SOLDER | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | - | - | - | 9mT Trip, -9mT Release | 10 mT | - | SINGLE-ENDED | -9 mT | - | 9 mT | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1106LLHLT-T Allegro MicroSystems | 5462 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Unipolar Switch | Matte Tin (Sn) | REVERSE BATTERY PROTECTION | - | - | 3.8V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | 40 | - | - | Unipolar Switch | - | - | - | - | - | Open Drain | 25mA | - | South Pole | 24V | - | - | - | - | 7.5mA | South Pole | - | 25mA | 7.5mA | - | - | - | Hall Effect | - | - | - | 43mT Trip, 16mT Release | - | - | - | - | - | - | - | - | - | - | 2.98mm | 1.91mm | - | - | No | - | ROHS3 Compliant | Lead Free |