- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Polarization | Current - Output (Max) | Output Current | Max Supply Current | Response Time | Output Polarity | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Measurement Range-Max | Features | Measurement Range-Min | Height Seated (Max) | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD522-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | North Pole, South Pole | 20mA | - | 4.5mA | - | - | Hall Effect | - | ±5mT Trip, ±2.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD306-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 4.5mA | - | - | Hall Effect | - | ±10mT Trip, ±6.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD706-02E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | North Pole, South Pole | 20mA | - | 4.5mA | - | - | Hall Effect | - | ±10mT Trip, ±6.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL501UA-A TDK-Micronas GmbH | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | TO-92UA-1 | 25°C | - | -40°C~170°C TJ | Tape & Box (TB) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Bipolar Switch | 4.2mA | - | - | - | Open Drain | 20mA | South Pole | - | - | - | 24V | 3.8V | - | - | South Pole | - | 50mA | 4.2mA | - | - | Hall Effect | - | 2.3mT Trip, -2.3mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL519 UA-K TDK-Micronas GmbH | 47 |
| Datasheet | 32 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | - | - | -40°C~140°C TJ | Bulk | 2010 | HAL® 5xy | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 3.8V~24V | - | - | - | - | - | compliant | - | - | - | 5.2mA | - | 4.06mm | 1.5 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | PLASTIC | - | 1.9 mT | - | -7.2 mT | - | -2 mT | - | Temperature Compensated | - | - | - | - | 4.05mm | RoHS Compliant | - | ||
![]() HAL523 UA-K TDK-Micronas GmbH | 47 |
| Datasheet | 32 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | - | - | -40°C~140°C TJ | Bulk | 2010 | HAL® 5xy | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 3.8V~24V | - | - | - | - | - | compliant | - | - | - | 5.2mA | - | 4.06mm | 1.5 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | PLASTIC | - | 10.5 mT | - | 18 mT | - | 42 mT | - | Temperature Compensated | - | - | - | - | 4.05mm | RoHS Compliant | - | ||
![]() AD106-02E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 4.5mA | - | - | Hall Effect | - | ±10mT Trip, ±6.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3422LKA-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5-SSIP | - | 5 | - | 25°C | - | -40°C~150°C TA | Bulk | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | - | - | - | - | - | unknown | - | - | Bipolar Switch | 18mA | - | 6.33mm | - | Open Collector | 30mA | - | - | - | - | - | - | SOLDER | 18mA | South Pole | - | 30mA | - | - | INVERTING | - | - | 7.5mT Trip, -7.5mT Release | 4.6 mT | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1131ELHLX-T Allegro MicroSystems | 47 |
| Datasheet | 8 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 85°C | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | - | 3V~6V | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 2.98mm | 1.91 mm | Open Collector | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | 2.5 mT | - | 3 mT | 2-WIRE INTERFACE | 13.5 mT | - | Temperature Compensated | - | - | - | - | 1mm | ROHS3 Compliant | - | ||
![]() MLX92211LSE-BAA-003-SP Melexis Technologies NV | 47 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US5683ESE-AAA-000-SP Melexis Technologies NV | 12 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE4957C2E6847HAMA1 Infineon Technologies | 9008 |
| - | 26 Weeks | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5724HCBL1-I4T1U ABLIC U.S.A. Inc. | 4750 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5724 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CMOS OUTPUT, IT HAS A SENSITIVITY OF 3 MT | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | Latch | 11μA | - | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | 0.40-1.45V | -4 mT | - | 4 mT | - | - | - | - | - | - | 0.48mm | RoHS Compliant | - | ||
![]() A3250LUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | - | -40°C~150°C TA | Bulk | 2011 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | - | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 7mA | Not Qualified | - | - | Open Collector | 20mA | - | 24V | - | 4.5V | - | - | - | 10mA | South Pole | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | - | Programmable Trip Point | - | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATS665LSGTN Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 4-SSIP | NO | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | Matte Tin (Sn) | - | - | DUAL OUTPUT | - | 3.3V~24V | - | - | - | - | - | unknown | - | - | Special Purpose | 14mA | - | - | 5.5 mm | Open Drain | 20mA | - | - | 12V | - | - | - | SOLDER | 14mA | South Pole | - | - | - | 1 μs | INVERTING | - | PLASTIC | 70% Trip, 30% Release | - | 0.40V | - | - | - | 2.5 mm | - | 0.5 mm | - | - | - | 5.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() MLX92232LSE-AAA-002-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | - | -40°C~150°C TA | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Programmable | 3.9mA | - | - | - | Open Drain | 75mA | - | - | - | - | - | - | - | - | - | - | - | 3.9mA | - | - | Hall Effect | - | - | - | - | - | - | - | - | Programmable Function, Programmable Hysteresis, Programmable Trip Point, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LUA-AAA-005-SP Melexis Technologies NV | 12 |
| Datasheet | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA | 25°C | - | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | Open Collector | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | 17mA | - | - | Hall Effect | - | 12mT Trip, 5mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LUA-AAA-006-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA | 25°C | - | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | Open Collector | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | 17mA | - | - | Hall Effect | - | 9.5mT Trip, 3.9mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() APS12205LLHALU Allegro MicroSystems | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | SOT-23W | - | - | SOT-23W | - | - | - | Cut Tape (CT) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1182LLHLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | 8542.39.00.01 | 3.5V~24V | DUAL | GULL WING | 240 | 5V | 0.95mm | - | 30 | R-PDSO-G3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | 24V | - | 3.5V | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | - | Programmable Trip Point | - | 1.17mm | 2.92mm | 1.975mm | - | Non-RoHS Compliant | Contains Lead |