- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Analog IC - Other Type | Polarization | Output Current | Max Supply Current | Logic Function | Output Polarity | Sensing Method | Sensors/Transducers Type | Sensing Range | Source Url Status Check Date | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Features | Input Mode | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OHS3130U TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | 3-SSIP | - | 3 | TO-92-3 | - | - | -40°C ~ 125°C | -40°C~125°C TA | Bulk | 2007 | OHS3100 | - | Obsolete | 1 (Unlimited) | - | Hall Effect | - | 125°C | -40°C | - | 4.5V~24V | - | - | - | - | - | - | Unipolar Switch | 7mA | - | Open Collector | 25mA | 12V | South Pole | - | - | South Pole | - | 7mA | - | - | Hall Effect | - | 20mT Trip, -20mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() US2882EUA-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA | - | - | 85°C | -40°C~85°C TA | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | Latch | 5mA | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX92231LSE-AAA-019-SP Melexis Technologies NV | 38 |
| Datasheet | 2 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AH266Z4-AG1 Diodes Incorporated | 24500 |
| - | 24 Weeks | Tin | Through Hole | Through Hole | 4-SIP | - | - | TO-94 | - | - | 25°C | -20°C~85°C TA | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -20°C | - | 4V~28V | - | - | - | - | - | - | Latch | 10mA | - | Open Collector | 400mA | - | South Pole | - | - | South Pole | 400mA | 10mA | Latch | - | Hall Effect | - | 7mT Trip, -7mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() AH276UZ4-AG1 Diodes Incorporated | In Stock | - | - | 17 Weeks | - | - | Through Hole | 4-SIP | - | - | TO-94 | - | - | 25°C | -20°C~85°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -20°C | - | 3.5V~16V | - | - | - | - | - | - | Latch | 16mA | - | Open Collector | 350mA | - | South Pole | - | - | South Pole | - | 16mA | Latch | - | Hall Effect | - | 5mT Trip, -5mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() MLX92211LSE-BAA-003-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -40°C ~ 165°C | -40°C~165°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | 2.7V~24V | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 2mT Trip, -2mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX92215LSE-ACA-000-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | 5.5mT Trip, -5.5mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX92221LSE-AAA-001-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 150°C | -40°C | - | - | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5/24V | - | - | - | - | - | NON-INVERTING | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | -7.4 mT | 16.3 mT | 17mA | - | UNIPOLAR | RoHS Compliant | ||
![]() HAL503 UA-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | - | - | - | -40°C~140°C TJ | Bulk | 2010 | HAL® 5xy | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | 5.2mA | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() HAL505 UA-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | - | - | - | -40°C~140°C TJ | Bulk | 2010 | HAL® 5xy | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | 5.2mA | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() HAL503 UA-A TDK-Micronas GmbH | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | - | - | - | -40°C~170°C TJ | Bulk | 2010 | HAL® 5xy | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | 5.2mA | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() HAL575UA-K TDK-Micronas GmbH | In Stock | - | - | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | - | - | 25°C | -40°C~85°C TA | Tape & Box (TB) | - | HAL® 575 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 3.75V~24V | - | - | - | - | - | - | Latch | 17mA | - | Current Source | - | - | South Pole | - | - | South Pole | - | 17mA | Latch | - | Hall Effect | - | 8mT Trip, -8mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() MLX90217LUA-CCA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | - | Through Hole | 3-SIP Module | - | - | 3-SIP | - | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | 3.5V~24V | - | - | - | - | - | - | Special Purpose | 6mA | - | Open Drain | 25mA | - | South Pole | - | - | South Pole | - | 6mA | - | - | Hall Effect | - | 400mT Trip, 50mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() KMI15/1,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | SOT-453A | NO | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | TIN | - | - | 8542.39.00.01 | 12V | SINGLE | NOT SPECIFIED | 12V | unknown | NOT SPECIFIED | R-PSIP-T2 | Special Purpose | - | Not Qualified | Current Source | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() HAL504 UA-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | - | - | - | -40°C~140°C TJ | Bulk | 2010 | HAL® 5xy | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | 5.2mA | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() HAL526UA-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | - | - | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® 526 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | 3.8V~24V | - | - | - | - | - | - | Latch | 5.2mA | - | Open Drain | 20mA | - | South Pole | - | - | South Pole | - | 5.2mA | Latch | - | Hall Effect | - | 17mT Trip, -17mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL574UA-K TDK-Micronas GmbH | In Stock | - | - | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | - | - | 25°C | -40°C~85°C TA | Tape & Box (TB) | - | HAL® 574 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 3.75V~24V | - | - | - | - | - | - | Unipolar Switch | 17mA | - | Current Source | - | - | South Pole | - | - | South Pole | - | 17mA | - | - | Hall Effect | - | 12mT Trip, 5mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL566UA-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | - | - | 25°C | -40°C~100°C TJ | Bulk | - | HAL® 566 | - | Last Time Buy | - | - | - | - | - | - | - | 4V~24V | - | - | - | - | - | - | Unipolar Switch | 17mA | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | - | - | 5.7mT Trip, 3.4mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL579UA-K TDK-Micronas GmbH | In Stock | - | - | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | - | - | 25°C | -40°C~85°C TA | Tape & Box (TB) | 2008 | HAL® 579 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 3.75V~24V | - | - | - | - | - | - | Latch | 17mA | - | Current Source | - | - | South Pole | - | - | South Pole | - | 17mA | Latch | - | Hall Effect | - | 18.5mT Trip, -18.5mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() ATS276H-PG-B-A Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Through Hole | 4-SIP | NO | - | - | - | - | 25°C | -20°C~85°C | Bulk | 2016 | - | e3 | Obsolete | 1 (Unlimited) | 4 | Hall Effect Latch | Matte Tin (Sn) | - | - | - | 3.5V~20V | - | - | - | - | - | - | Latch | 25mA | - | Open Collector | - | - | - | 4/20V | - | Unidirectional | - | - | - | COMPLEMENTARY | - | - | 5mT Trip, -5mT Release | - | -5 mT | 5 mT | - | - | - | ROHS3 Compliant |