- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Max Supply Current | Logic Function | Output Polarity | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Height Seated (Max) | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI7201-B-12-IV Silicon Labs | 20 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 1.2μA Typ | - | - | - | Open Drain | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±3.7mT Trip, ±1.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BU52472NUZ-ZE2 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-XFDFN Exposed Pad | - | - | - | 25°C | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | - | - | - | CMOS | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±3.2mT Trip, ±1.2mT Release | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE4945L Infineon Technologies | 50000 | - | Datasheet | 17 Weeks | Through Hole | 3-SIP, SSO-3-02 | NO | - | - | 25°C | -40°C~150°C TJ | Tape & Box (TB) | 2007 | TLE | - | yes | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | compliant | - | - | - | Bipolar Switch | 8mA | - | 4.16mm | 1.52 mm | Open Collector | - | - | - | 4/24V | - | SOLDER | - | - | South Pole | - | - | INVERTING | - | PLASTIC | 6mT Trip, -6mT Release | 10 mT | - | -10 mT | - | 10 mT | Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() TLE4945-2L Infineon Technologies | 5000 | - | Datasheet | 17 Weeks | Through Hole | 3-SIP, SSO-3-02 | NO | - | - | 25°C | -40°C~150°C TJ | Tape & Box (TB) | 2007 | TLE | - | no | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | compliant | - | - | - | Bipolar Switch | 8mA | - | 4.16mm | 1.52 mm | Open Collector | - | - | - | 4/24V | - | SOLDER | - | - | South Pole | - | - | INVERTING | - | PLASTIC | 6mT Trip, -6mT Release | 5 mT | - | -6 mT | - | 6 mT | Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() TSH193CX RFG Taiwan Semiconductor Corporation | 23601 |
| Datasheet | 8 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23 | - | - | Digi-Reel® | 2016 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDRV5033FAEDBZRQ1 Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~38V | - | - | - | - | - | - | - | DRV5033 | - | Omnipolar Switch | 2.7mA Typ | - | - | - | Open Drain | 30mA | - | - | - | - | - | - | - | North Pole, South Pole | 2.7mA | - | - | Hall Effect | - | ±6mT Trip, ±0.5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HAL549UA-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA-1 | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® 54x | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 4.3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4.2mA | - | - | - | Open Drain | 20mA | North Pole | - | - | - | - | - | - | North Pole | 4.2mA | - | - | Hall Effect | - | -5.5mT Trip, -3.6mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() AH376-SA-7 Diodes Incorporated | 16 |
| - | 17 Weeks | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDRV5023FAEDBZRQ1 Texas Instruments | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | IT HAS SENSITIVITY 3.5 MT | - | 2.7V~38V | - | - | - | - | - | - | - | DRV5023 | - | Unipolar Switch | 2.7mA Typ | - | 2.92mm | 1.3 mm | Open Drain | 30mA | South Pole | - | - | - | SOLDER | - | - | South Pole | 2.7mA | - | - | Hall Effect | PLASTIC | 6mT Trip, 0.5mT Release | 1.5 mT | 0-38V | 0.5 mT | 2-WIRE INTERFACE | 6.8 mT | Temperature Compensated | - | - | - | 1.005mm | ROHS3 Compliant | Contains Lead | ||
![]() S-5742RBH1B-Y3Z2U ABLIC U.S.A. Inc. | 16 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | 25°C | -40°C~125°C | Tape & Box (TB) | - | S-5742B | e3 | - | Active | Not Applicable | - | - | Tin (Sn) | - | - | IT HAVE SENSITIVITY OF 3 MT; LG-MAX; WD-MAX | - | 3.5V~26V | - | - | - | - | - | - | - | - | - | Bipolar Switch | 4mA | - | 4.1mm | 1.62 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | 4.5mT Trip, -4.5mT Release | 6 mT | 22-70mA | -4.5 mT | - | 4.5 mT | - | - | - | - | 4.95mm | RoHS Compliant | - | ||
![]() HAL203TQ-K TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | - | - | SOT-89B-3 | 25°C | -40°C~140°C TA | Tape & Reel (TR) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | - | South Pole | 5.2mA | Latch | - | Hall Effect | - | 11.5mT Trip, -11.5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() ATS277H-PG-B-B Diodes Incorporated | 2000 | - | - | - | Through Hole | 4-SSIP | NO | - | - | 25°C | -20°C~85°C TA | Bulk | - | - | e3 | - | Obsolete | Not Applicable | - | - | Matte Tin (Sn) | - | - | - | - | 3.5V~20V | - | - | - | - | - | - | - | - | - | Latch | 25mA | - | 5.22mm | 1.55 mm | Open Collector | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | 7mT Trip, -7mT Release | 7.5 mT | - | -7 mT | - | 7 mT | - | - | - | - | 5.07mm | RoHS Compliant | - | ||
![]() EM0712 AKM Semiconductor Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE4924C2E6947HAMA1 Infineon Technologies | In Stock | - | - | 17 Weeks | Through Hole | SOT-477A | - | 3 | PG-SSO-3-92 | - | - | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US5681KSE-AAA-000-RE Melexis Technologies NV | 15000 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | Unipolar Switch | 5mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | ANALOG CIRCUIT | - | South Pole | 5mA | - | - | Hall Effect | - | 7.2mT Trip, 2mT Release | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE4905GNTSA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | - | 25°C | -40°C~125°C TJ | Tape & Reel (TR) | 2000 | TLE | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | - | 8542.39.00.01 | 4V~18V | SINGLE | FLAT | 260 | 12V | 1.5mm | unknown | NOT SPECIFIED | - | R-PSSO-F3 | Unipolar Switch | 5mA | Not Qualified | - | - | Open Collector | - | - | 24V | - | 4V | - | ANALOG CIRCUIT | - | South Pole | - | - | - | - | - | 18mT Trip, 5mT Release | - | - | - | - | - | Temperature Compensated | 1.6mm | 4.5mm | 2.5mm | - | - | - | ||
![]() MLX92231LSE-AAA-007-RE Melexis Technologies NV | 48 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~150°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.7V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4.5mA | - | 2.9mm | 1.6 mm | Open Drain | 70mA | South Pole | - | - | - | SOLDER | - | - | South Pole | 4.5mA | - | - | Hall Effect | - | 33mT Trip, 14mT Release | - | 25-70mA | 20 mT | 3-WIRE INTERFACE | 25 mT | Temperature Compensated | - | - | - | 1mm | RoHS Compliant | - | ||
![]() A1146ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | 8542.39.00.01 | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | unknown | NOT SPECIFIED | - | R-PDSO-G3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | 24V | - | 3.5V | - | - | 6.9mA | South Pole | - | - | - | - | - | 6mT Trip, 1mT Release | - | - | - | - | - | - | 1.13mm | 2.98mm | 1.91mm | - | ROHS3 Compliant | Lead Free | ||
![]() S-5717ACDL8-I4T1U ABLIC U.S.A. Inc. | 6799 |
| Datasheet | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | -40°C~85°C | Tape & Reel (TR) | - | S-5717A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | IT HAVE SENSITIVITY OF 3.3 MILLI TESLA; IT ALSO HAVE MAGNETIC FILED RANGE MIN AND MAX -3.4 AND -2.3 MILLITESLA N POLE RESPECTIVELY | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | Bipolar Switch | 3.5μA | - | 1.4mm | 1.2 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | ±4.7mT Trip, ±3.4mT Release | 0.9 mT | - | 1.2 mT | - | 4.7 mT | Sleep Mode | - | - | - | 0.48mm | RoHS Compliant | - | ||
![]() MLX92241LSE-AAA-018-SP Melexis Technologies NV | 123 |
| Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17.5mA | - | - | - | Open Collector | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | 12mT Trip, 5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | RoHS Compliant | - |