- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Current - Output (Max) | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Output Current-Max | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Features | Height Seated (Max) | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX92241LUA-BAA-102-BU Melexis Technologies NV | 47 |
| Datasheet | 22 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | TO-92-3L | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL566SF-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | - | Surface Mount | TO-243AA, Variant | - | - | - | SOT-89B-1 | 25°C | -40°C~140°C TA | Tape & Reel (TR) | 2011 | HAL® 566 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 4V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | Open Drain | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | - | 17mA | - | - | Hall Effect | - | - | 5.7mT Trip, 3.4mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() A1142LUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 12V | 1.27mm | - | 30 | R-PSIP-T3 | Unipolar Switch | - | Not Qualified | - | - | Open Collector | - | - | 24V | 3.5V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HAL576 SF-E TDK-Micronas GmbH | 47 |
| - | 32 Weeks | - | - | - | YES | SURFACE MOUNT | - | - | - | - | Tape & Reel (TR) | 2008 | HAL® 576 | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 4.55mm | 2.55 mm | ANALOG CURRENT | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 2 mT | - | 5.5 mT | 2-WIRE INTERFACE | 11.5 mT | 17mA | - | - | - | - | 1.15mm | RoHS Compliant | - | ||
![]() TCS10SLU(TE85L,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | - | - | UFV | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2014 | TCS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | Unipolar Switch | 1.3mA | - | - | - | Open Drain | 5mA | South Pole | - | - | - | - | - | - | - | South Pole | - | - | - | 1.3mA | - | - | Hall Effect | - | - | 2.5mT Trip, 0.3mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92231LSE-AAA-023-SP Melexis Technologies NV | 12 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US1881EUA-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 85°C | -40°C~85°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | - | - | Latch | 5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 9.5mT Trip, -9.5mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US1881ESE-AAA-000-SP Melexis Technologies NV | 6 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 85°C | -40°C~85°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | - | - | Latch | 5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 9.5mT Trip, -9.5mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US3881LSE-AAA-000-SP Melexis Technologies NV | 12 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL1502UA-A TDK-Micronas GmbH | 7985 | - | Datasheet | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | - | TO-92UA | - | -40°C~170°C TJ | Tape & Box (TB) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Latch | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | 2.5mT Trip, -2.5mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() A1186ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | - | - | 3 | SOT-23W | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | Unipolar Switch | - | 85°C | -40°C | - | - | 3.5V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | Current Source | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | - | Programmable Trip Point | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1185LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | - | 3 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3.5V~24V | DUAL | GULL WING | 260 | 5V | 0.95mm | unknown | 40 | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | 24V | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | - | Programmable Trip Point | - | 2.98mm | 1.91mm | - | ROHS3 Compliant | - | ||
![]() OHN3075U TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 3-SSIP | - | - | 3 | TO-92-3 | 25°C | -20°C~85°C TA | Bulk | 2007 | OHN3000 | - | - | Obsolete | 1 (Unlimited) | - | Hall Effect | - | 85°C | -20°C | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | Latch | 7mA | - | - | - | Open Collector | 25mA | South Pole | - | - | 24V | 4.5V | - | - | - | South Pole | - | 4mA | 25mA | 7mA | Latch | - | Hall Effect | - | - | 25mT Trip, -25mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1186LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | - | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 5V | 1.27mm | unknown | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | 24V | 3.5V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | - | Programmable Trip Point | 5.26mm | 4.09mm | 1.52mm | - | ROHS3 Compliant | - | ||
![]() HAL212TQ-K TDK-Micronas GmbH | In Stock | - | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | SOT-89B-3 | 25°C | -40°C~140°C TA | Tape & Reel (TR) | 2009 | HAL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 34.5mT Trip, 22.3mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL710 SF-K TDK-Micronas GmbH | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | Tape & Reel (TR) | 2009 | HAL® 7xy | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 4.55mm | 2.55 mm | ANALOG VOLTAGE | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | 10mA | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | - | 0.13-0.28V | -19.1 mT | - | 19.1 mT | 10mA | - | - | - | - | 1.15mm | RoHS Compliant | - | ||
![]() AD206-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | 4.5mA | - | - | Hall Effect | - | - | ±10mT Trip, ±6.5mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD522-02E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | -40°C ~ 125°C | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | North Pole, South Pole | 20mA | - | - | 4.5mA | - | - | Hall Effect | - | - | ±5mT Trip, ±2.5mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD524-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-MSOP | -40°C ~ 125°C | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | North Pole, South Pole | 20mA | - | - | 4.5mA | - | - | Hall Effect | - | - | ±3.4mT Trip, ±1.4mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS645LSHTN-I1 Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SSIP Module | - | - | 4 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | - | 4V~24V | SINGLE | - | - | 12V | - | unknown | - | - | Special Purpose | 16.8mA | Not Qualified | - | - | Open Collector | - | - | - | 4V | - | - | - | ANALOG CIRCUIT | 8mA | - | - | - | - | 16mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |