- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Output Current | Max Supply Current | Response Time | Logic Function | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Source Url Status Check Date | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Measurement Range-Max | Features | Measurement Range-Min | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD104-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | - | 20mA | - | - | - | - | - | - | - | North Pole, South Pole | - | 4.5mA | - | - | Hall Effect | - | - | ±2.5mT Trip, ±1.1mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD124-02E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | - | 20mA | - | - | - | - | - | - | - | North Pole, South Pole | - | 4.5mA | - | - | Hall Effect | - | - | ±3.4mT Trip, ±1.4mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DN6848S-E1V Panasonic Electronic Components | 500 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-ESOP | - | - | Cut Tape (CT) | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() SS-20007 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH3367Q-W-7 Diodes Incorporated | 16 |
| Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL1506SU-A TDK-Micronas GmbH | 20587 |
| Datasheet | 32 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~70°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 18.9mT Trip, 17.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL1565SU-A TDK-Micronas GmbH | 17984 |
| - | 32 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~70°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 6mT Trip, 4.1mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL211TQ-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | -40°C~140°C TA | Tape & Reel (TR) | 2009 | HAL® | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | 8542.39.00.01 | 3.8V~24V | DUAL | GULL WING | - | 12V | 1.5mm | compliant | - | - | R-PDSO-G4 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | - | - | - | - | 24V | 3.8V | - | ANALOG CIRCUIT | - | North Pole | - | - | - | - | - | - | - | -1.8mT Trip, -12mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | 1.3mm | 4.55mm | 2.55mm | - | - | - | - | ||
![]() HAL221TQ-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | -40°C~140°C TA | Tape & Reel (TR) | 2009 | HAL® | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | 8542.39.00.01 | 4.3V~24V | DUAL | GULL WING | - | 12V | 1.5mm | compliant | - | - | R-PDSO-G4 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | - | - | - | - | 24V | 4.3V | - | ANALOG CIRCUIT | - | South Pole | - | - | - | - | - | - | - | 23mT Trip, 7.5mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | 1.3mm | 4.55mm | 2.55mm | - | - | - | - | ||
![]() DN8899 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C~100°C TA | Bulk | 1997 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 4.5V~16V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | unknown | NOT SPECIFIED | - | R-PSIP-T3 | Special Purpose | - | Not Qualified | - | - | Open Collector | 10.5mm | - | - | - | 16V | 4.5V | - | ANALOG CIRCUIT | - | - | - | 6mA | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | 6.2mm | 4.5mm | 4mm | - | - | RoHS Compliant | Contains Lead | ||
![]() A3241EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2011 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Tin/Lead (Sn/Pb) | - | - | - | - | 3.6V~24V | SINGLE | - | 240 | - | 1.27mm | - | 30 | - | - | Unipolar Switch | - | Not Qualified | - | - | Open Drain | - | - | - | - | 24V | - | - | - | 3.5mA | South Pole | - | - | - | - | - | - | - | 13.5mT Trip, 4mT Release | - | - | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATS636LSETN Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 4-SSIP Formed Leads | NO | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.2V~24V | - | - | - | - | - | - | - | - | - | Special Purpose | 5.5mA | - | 10mm | 7 mm | Open Collector | - | 20mA | - | - | - | - | SOLDER | - | 5.5mA | - | - | - | 1.2 μs | - | - | - | - | Programmable | - | 30-90mA | - | - | - | - | 2.5 mm | Programmable Trip Point | 2.5 mm | - | - | - | 7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HAL543 UA-E TDK-Micronas GmbH | 8 |
| - | 32 Weeks | - | - | - | - | - | - | - | -40°C~100°C TJ | - | 2009 | HAL® 54x | - | - | Active | - | - | - | - | - | - | - | - | 4.3V~24V | - | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() AK8777B AKM Semiconductor Inc. | 47 |
| - | 12 Weeks | - | Surface Mount | SOT-23-6 | - | - | 6-SOP | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4V~24V | - | - | - | - | - | - | - | - | - | Latch, Dual | 5.6mA | - | - | - | Open Drain | - | 20mA | - | South Pole | - | - | - | - | - | South Pole | - | 5.6mA | - | Latch | Hall Effect | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KMI15/2,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | SOT-453C | NO | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN | - | - | - | 8542.39.00.01 | 0.5V~16V | SINGLE | - | 260 | 12V | - | unknown | 40 | - | R-PSIP-T2 | Special Purpose | - | Not Qualified | - | - | Current Source | - | - | - | - | 16V | 0.5V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL1566SU-A TDK-Micronas GmbH | 15993 |
| - | 32 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~70°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 9.4mT Trip, 7.6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL1564SU-A TDK-Micronas GmbH | 15999 |
| - | 32 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~70°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 4.1mT Trip, 6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL581SF-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2003 | HAL® 581 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 3.75V~24V | - | - | - | - | - | compliant | - | - | - | Unipolar Switch | 17mA | - | 4.55mm | 2.55 mm | Current Source | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | PLASTIC | 13.8mT Trip, 8mT Release | 1.9 mT | - | - | 1.8 mT | 2-WIRE INTERFACE | 8.2 mT | - | Temperature Compensated | - | - | - | - | 1.15mm | - | RoHS Compliant | - | ||
![]() PDRV5013AGQLPG Texas Instruments | In Stock | - | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | - | -40°C ~ 125°C | -40°C~125°C TA | Bulk | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | - | - | - | - | - | - | DRV5013 | - | Latch | 2.7mA Typ | - | 4mm | 1.52 mm | Open Drain | - | 30mA | 38V | South Pole | - | - | SOLDER | - | - | South Pole | 30mA | 2.7mA | - | - | Hall Effect | - | - | 9mT Trip, -9mT Release | 12 mT | - | - | -9 mT | - | 9 mT | - | Temperature Compensated | - | - | - | - | 5.05mm | No | ROHS3 Compliant | Contains Lead | ||
![]() PDRV5013BCQDBZT Texas Instruments | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | - | - | - | - | - | - | DRV5013 | - | Latch | 2.7mA Typ | - | 2.92mm | 1.3 mm | Open Drain | - | 30mA | - | South Pole | - | - | SOLDER | - | - | South Pole | - | 2.7mA | - | - | Hall Effect | - | PLASTIC | 18mT Trip, -18mT Release | 24 mT | 0-38V | - | -18 mT | - | 18 mT | - | Temperature Compensated | - | - | - | - | 1.005mm | - | ROHS3 Compliant | Contains Lead |