- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Output Current-Max | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDRV5033AJQDBZT Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IT HAS SENSITIVITY 6.9 MT, SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | - | - | - | - | - | - | DRV5033 | - | Omnipolar Switch | 2.7mA Typ | - | 2.92mm | - | - | Open Drain | 30mA | 38V | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | 30mA | 2.7mA | - | - | Hall Effect | - | PLASTIC | ±12mT Trip, ±1mT Release | - | - | 1 mT | 12 mT | - | Temperature Compensated | - | - | - | - | 1.005mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PDRV5013ADQLPG Texas Instruments | In Stock | - | - | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 3 | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | - | - | - | - | - | - | DRV5013 | - | Latch | 2.7mA Typ | - | 4mm | 1.52 mm | - | Open Drain | 30mA | 38V | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 30mA | 2.7mA | - | - | Hall Effect | - | - | 5mT Trip, -5mT Release | 5.4 mT | - | -5 mT | 5 mT | - | Temperature Compensated | - | - | - | - | 5.05mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PDRV5023BIQDBZT Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IT HAS SENSITIVITY 14.5 MT, SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | - | - | - | - | - | - | DRV5023 | - | Unipolar Switch | 2.7mA Typ | - | 2.92mm | - | - | Open Drain | 30mA | 38V | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 30mA | 2.7mA | - | - | Hall Effect | - | PLASTIC | 24mT Trip, 3mT Release | 8.5 mT | - | - | 24 mT | - | Temperature Compensated | - | - | - | - | 1.005mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PDRV5023AJQLPG Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 3 | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IT HAS SENSITIVITY 6.9 MT, SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | - | - | - | - | - | - | DRV5023 | - | Unipolar Switch | 2.7mA Typ | - | 4mm | - | - | Open Drain | 30mA | 38V | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 30mA | 2.7mA | - | - | Hall Effect | - | - | 12mT Trip, 1mT Release | - | - | 1 mT | 12 mT | - | Temperature Compensated | - | - | - | - | 5.05mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TLE4928CNE6947HAMA1 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar Switch | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADV001-00E NVE Corp/Sensor Products | 58 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | 3mm | 3 mm | - | Open Collector | 20mA | - | North Pole | - | - | - | - | - | - | SOLDER | - | - | North Pole | - | - | - | 4.5mA | - | - | - | - | - | -1mT Trip, 1mT Release | - | 0-20mA | - | - | - | - | - | - | - | - | 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() MLX92221LUA-AAA-007-SP Melexis Technologies NV | 140 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | TO-92-3L | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BU52025G-TR ROHM Semiconductor | 12000 |
| - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 5 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Not For New Designs | 1 (Unlimited) | 6 | SMD/SMT | Omnipolar Switch | - | - | - | SEATED HEIGHT-MAX | 540mW | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | 2.9mm | 1.6 mm | 3.6V | Push-Pull | 1mA | 3V | - | - | 3V | - | - | - | - | - | - | - | North Pole, South Pole | 8μA | 540mW | 1mA | 12μA | - | INVERTING | Hall Effect | - | PLASTIC | ±5.5mT Trip, ±0.8mT Release | 0.8 mT | 0.40-2.60V | 0.8 mT | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MLX92221LUA-AAA-006-SP Melexis Technologies NV | 47 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | TO-92-3L | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE49631MXTMA1 Infineon Technologies | 100 |
| Datasheet | 20 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | - | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | 4 mT | - | -3.5 mT | 3.5 mT | - | Temperature Compensated | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TLE49612MXTMA1 Infineon Technologies | 16 |
| Datasheet | 20 Weeks | - | - | - | - | YES | SURFACE MOUNT | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.3 mm | - | CURRENT OUTPUT | - | - | - | 32V | - | 3V | - | - | - | SOLDER | - | - | - | - | - | - | - | 25mA | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 10 mT | 0-25mA | -7.3 mT | 7.3 mT | 2.5mA | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TLE49614MXTMA1 Infineon Technologies | 16 |
| Datasheet | 20 Weeks | - | - | - | - | YES | SURFACE MOUNT | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.3 mm | - | CURRENT OUTPUT | - | - | - | 32V | - | 3V | - | - | - | SOLDER | - | - | - | - | - | - | - | 25mA | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 20 mT | 0-25mA | 13.5 mT | 13.5 mT | 2.5mA | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TLE49681MXTMA1 Infineon Technologies | 32351 |
| Datasheet | 20 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | 3V~32V | - | - | - | - | - | - | - | - | - | Bipolar Switch | 2.5mA | - | 2.9mm | 1.3 mm | - | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | PLASTIC | 2.25mT Trip, -2.25mT Release | 2 mT | - | -2.25 mT | 2.25 mT | - | Temperature Compensated | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() SS360PT Honeywell Sensing and Productivity Solutions | 3329 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | SOT-23-3 | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Latch | 10mA | - | - | - | 26V | Open Collector | 20mA | - | - | - | - | - | 10μA | 24V | 3V | - | - | 3.5mA | North Pole | 3.5mA | - | 20mA | - | - | - | - | - | - | -5.5mT Trip, 5.5mT Release | - | - | - | - | - | - | 1.2mm | - | 2.9mm | 1.6mm | - | No | - | RoHS Compliant | - | ||
![]() AS-M15KAH-R Murata Electronics | In Stock | - | - | - | - | - | Surface Mount | 4-XDFN Exposed Pad | - | - | 4 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.6V~6V | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | 3μA | - | - | 3μA | - | - | - | - | - | 1.6mT Trip, 0.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL548SF-K TDK-Micronas GmbH | In Stock | - | - | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | - | 25°C | - | -40°C~140°C TA | Tape & Reel (TR) | - | HAL® 54x | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 4.3V~24V | - | - | - | - | - | compliant | - | - | - | Unipolar Switch | 4.2mA | - | 4.55mm | 2.55 mm | - | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | PLASTIC | 24mT Trip, 6mT Release | 6 mT | - | 6 mT | 24 mT | - | Temperature Compensated | - | - | - | - | 1.21mm | - | - | RoHS Compliant | - | ||
![]() HAL573SF-K TDK-Micronas GmbH | In Stock | - | - | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | SOT-89B-1 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | HAL® 573 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.75V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 49mT Trip, 34mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ||
![]() DN6852-A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SSIP | - | - | - | 3-SIP | 25°C | - | -40°C~85°C TA | Bulk | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 3.6V~16V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 6mA | - | - | - | - | Open Collector | - | - | South Pole | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | 6mA | - | - | Hall Effect | - | - | 10mT Trip, 60mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A1140ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | unknown | NOT SPECIFIED | - | - | Unipolar Switch | - | Not Qualified | - | - | - | Current Source | - | - | - | 24V | - | - | - | - | - | - | - | 5mA | South Pole | - | - | - | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | - | 1.17mm | 2.92mm | 1.975mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3250LLTTR Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-243AA | YES | - | 4 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Unipolar Switch | TIN LEAD | - | - | - | - | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | - | 30 | - | R-PSSO-F3 | Unipolar Switch | 7mA | Not Qualified | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | - | - | 10mA | South Pole | - | - | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | 1.6mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |