- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Supply | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Polarization | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5715DCSL1-M3T1U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | Active | 1 (Unlimited) | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | 2.7V~5.5V | Unipolar Switch | 20μA | 2.9mm | 1.6 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | 1.3mm | RoHS Compliant | - | ||
![]() S-57B1NSL1B-M3T1U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | -40°C~125°C TA | Tape & Reel (TR) | - | S-57B1 | Active | 1 (Unlimited) | - | 2.7V~5.5V | Unipolar Switch | 2mA | 2.9mm | 1.6 mm | Open Drain | SOLDER | South Pole | 4mT Trip, 1.1mT Release | - | 0.4-4.6V | - | - | 1.15mm | RoHS Compliant | - | ||
![]() S-5732NSL2B-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~125°C | Bulk | - | S-5732B | Active | 1 (Unlimited) | - | 3.5V~26V | Unipolar Switch | 4mA | - | - | Open Drain | - | South Pole | 9mT Trip, 2.5mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5732NSL2I-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~85°C | Bulk | - | S-5732I | Active | 1 (Unlimited) | - | 3.5V~26V | Unipolar Switch | 4mA | - | - | Open Drain | - | South Pole | 9mT Trip, 2.5mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5732RSL1B-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~125°C | Bulk | - | S-5732B | Active | 1 (Unlimited) | - | 3.5V~26V | Unipolar Switch | 4mA | - | - | Push-Pull | - | South Pole | 4.8mT Trip, 0.8mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5732NSL1I-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~85°C | Bulk | - | S-5732I | Active | 1 (Unlimited) | - | 3.5V~26V | Unipolar Switch | 4mA | - | - | Open Drain | - | South Pole | 4.8mT Trip, 0.8mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBL0B-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~125°C TA | Bulk | - | S-5742B | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Push-Pull | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBL1B-Y3N2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~125°C TA | Bulk | - | S-5742B | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5732RSL2I-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~85°C | Bulk | - | S-5732I | Active | 1 (Unlimited) | - | 3.5V~26V | Unipolar Switch | 4mA | - | - | Push-Pull | - | South Pole | 9mT Trip, 2.5mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBH1I-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~85°C TA | Bulk | - | S-5742I | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBH1B-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~125°C TA | Bulk | - | S-5742B | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBL1I-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~85°C TA | Bulk | - | S-5742I | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBL2B-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~125°C TA | Bulk | - | S-5742B | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 9mT Trip, -9mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBL2I-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~85°C TA | Bulk | - | S-5742I | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 9mT Trip, -9mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBL2I-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~85°C TA | Bulk | - | S-5742I | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Push-Pull | - | North Pole, South Pole | 9mT Trip, -9mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBH0I-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~85°C TA | Bulk | - | S-5742I | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Push-Pull | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBH1B-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~125°C TA | Bulk | - | S-5742B | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Push-Pull | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBH0B-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~125°C TA | Bulk | - | S-5742B | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Push-Pull | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBH2B-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 25°C | -40°C~125°C TA | Bulk | - | S-5742B | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Push-Pull | - | North Pole, South Pole | 9mT Trip, -9mT Release | - | - | - | - | - | RoHS Compliant | - | ||
![]() US5682ESE-AAA-000-SP Melexis Technologies NV | 51 |
| Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |