- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Power Supplies | Termination Type | Polarization | Max Supply Current | Logic Function | Output Polarity | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS41C Honeywell Sensing and Productivity Solutions | 2568 | - | - | 26 Weeks | - | - | - | - | - | - | - | Bulk | 2015 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HAL505 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | 5.2mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() HAL516 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | 5.2mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() AH376-P-A Diodes Incorporated | 16 |
| - | 17 Weeks | Through Hole | 3-SSIP | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HAL508 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | 5.2mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() HAL566 SF-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | HAL® 566 | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL203JQ-K TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92UA-5 | 25°C | - | -40°C~140°C TA | Tape & Box (TB) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | 3.8V~24V | - | Latch | 5.2mA | - | - | Open Drain | 50mA | South Pole | - | - | South Pole | 5.2mA | Latch | - | Hall Effect | - | 11.5mT Trip, -11.5mT Release | - | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL208JQ-K TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92UA-5 | 25°C | - | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | 3.8V~24V | - | Unipolar Switch | 5.2mA | - | - | Open Drain | 50mA | South Pole | - | - | South Pole | 5.2mA | - | - | Hall Effect | - | 23.8mT Trip, 11.4mT Release | - | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL210JQ-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92UA-5 | 25°C | - | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | 3.8V~24V | - | Unipolar Switch | 5.2mA | - | - | Open Drain | 50mA | South Pole | - | - | South Pole | 5.2mA | - | - | Hall Effect | - | 12mT Trip, 1.8mT Release | - | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() A1260LLHLX-T Allegro MicroSystems | In Stock | - | - | 8 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 3 | - | - | - | - | - | 3V~24V | - | Latch | 4mA | 2.98mm | 1.91 mm | Open Drain | - | - | 3/24V | SOLDER | South Pole | - | - | INVERTING | - | - | 5mT Trip, -5mT Release | 5 mT | 30-60mA | -5 mT | - | 5 mT | - | 1mm | ROHS3 Compliant | ||
![]() AH3772-W-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | Latch | 4mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() DRV5021A3QDBZR Texas Instruments | 3034 | - | Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 17.9 MT | 2.5V~5.5V | DRV5021 | Unipolar Switch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | - | - | PLASTIC | 22.7mT Trip, 6.7mT Release | 3.8 mT | 0-20mA | 6.7 mT | 2-WIRE INTERFACE | 22.7 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5021A3EDBZRQ1 Texas Instruments | 12000 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | 8Ohm | Matte Tin (Sn) | - | - | AEC-Q100; IT HAVE SENSITIVITY OF 17.9 MT | 2.5V~5.5V | DRV5021 | Unipolar Switch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | - | - | PLASTIC | 23.4mT Trip, 6.2mT Release | 3.8 mT | 0-20mA | 5.1 mT | 2-WIRE INTERFACE | 25.4 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() LF21235TMR Littelfuse Inc. | 2785 |
| Datasheet | 23 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 25°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.8V~5.5V | - | Omnipolar Switch | 1.5μA Typ | - | - | Push-Pull | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±3.5mT Trip, ±0.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() LF21115TMR Littelfuse Inc. | 2771 |
| Datasheet | 23 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 25°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.8V~5.5V | - | Omnipolar Switch | 200nA Typ | - | - | Push-Pull | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±2.6mT Trip, ±0.5mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() TLV49611MXTMA1 Infineon Technologies | 16 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AEC-Q100; REVERSE POLARITY PROTECTION | 3V~26V | - | Latch | 2.5mA | 2.9mm | 1.3 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | - | - | PLASTIC | - | 4 mT | - | -3.5 mT | - | 3.5 mT | Temperature Compensated | 1mm | ROHS3 Compliant | ||
![]() SI7201-B-86-IVR Silicon Labs | 16 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±3.7mT Trip, ±1.4mT Release | - | - | - | - | - | - | - | - | ||
![]() APS11500LLHALX-2SH2A Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3V~24V | - | Unipolar Switch | 17mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | - | - | 8mT Trip, 1mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS13291KLHALX Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SHORT CIRCUIT PROTECTION | 2.8V~24V | - | Latch | 3mA | 2.98mm | 1.91 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | - | - | - | 8mT Trip, -8mT Release | 10 mT | - | - | 3-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() SI7201-B-87-IVR Silicon Labs | 16 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±3.7mT Trip, ±1.4mT Release | - | - | - | - | - | Tamper Detection | - | - |