- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Base Part Number | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Termination Type | Polarization | Max Supply Current | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV5021A2QDBZT Texas Instruments | 38 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | - | -40°C~125°C TA | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 9.2 MT | 2.5V~5.5V | compliant | DRV5021 | Unipolar Switch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | PLASTIC | 12.5mT Trip, 3.6mT Release | 2.2 mT | 0-20mA | 3.6 mT | 2-WIRE INTERFACE | 12.5 mT | Temperature Compensated | 1.12mm | RoHS Compliant | ||
![]() APS12210LLHALT Allegro MicroSystems | 45 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | 2.8V~24V | - | - | Latch | 3mA | 2.98mm | 1.91 mm | Open Drain | - | - | - | SOLDER | North Pole, South Pole | - | - | - | 8mT Trip, -8mT Release | 10 mT | - | - | 3-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() APS12200LLHALT Allegro MicroSystems | 114 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | 2.8V~24V | - | - | Latch | 3mA | 2.98mm | 1.91 mm | Open Drain | - | - | - | SOLDER | North Pole, South Pole | - | - | - | 3.5mT Trip, -3.5mT Release | 4 mT | - | - | 3-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() APS11200LLHALX Allegro MicroSystems | 24008 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTETCION | 2.8V~24V | - | - | Unipolar Switch | 3mA | 2.98mm | 1.91 mm | Open Drain | - | - | - | SOLDER | North Pole, South Pole | - | - | - | ±5mT Trip, ±0.5mT Release | 1 mT | - | 0.5 mT | 3-WIRE INTERFACE | 5 mT | - | 1mm | ROHS3 Compliant | ||
![]() DRV5021A1EDBZRQ1 Texas Instruments | 2000 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8Ohm | Matte Tin (Sn) | - | - | AEC-Q100; IT HAVE SENSITIVITY OF 2.9 MT | 2.5V~5.5V | - | DRV5021 | Unipolar Switch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | PLASTIC | 4.4mT Trip, 0.2mT Release | 1.1 mT | 0-20mA | 0.1 mT | 2-WIRE INTERFACE | 4.7 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() APS12400LLHALT-1H1A Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3V~24V | - | - | Latch, Bipolar Switch | 17mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12626LLHALX-CAP Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.8V~5.5V | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12625LLHALX-CAP Allegro MicroSystems | 29 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.8V~5.5V | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS11200LLHALT Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTETCION | 2.8V~24V | - | - | Unipolar Switch | 3mA | 2.98mm | 1.91 mm | Open Drain | - | - | - | SOLDER | North Pole, South Pole | - | - | - | ±5mT Trip, ±0.5mT Release | 1 mT | - | 0.5 mT | 3-WIRE INTERFACE | 5 mT | - | 1mm | ROHS3 Compliant | ||
![]() APS12400LLHALT-0H1A Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | AEC-Q100; ISO 26262 | 3V~24V | - | - | Latch, Bipolar Switch | 17mA | 2.98mm | 1.91 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | - | 8mT Trip, -8mT Release | 11 mT | - | -8 mT | 2-WIRE INTERFACE | 8 mT | - | 1mm | ROHS3 Compliant | ||
![]() APS12625LLHALT-CAP Allegro MicroSystems | 2800 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.8V~5.5V | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() SI7201-B-82-FVR Silicon Labs | 47 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 1.7V~3.6V | - | - | Omnipolar Switch | 1.1μA Typ | - | - | Push-Pull | - | - | - | - | North Pole, South Pole | - | - | - | ±3.4mT Trip, ±1.7mT Release | - | - | - | - | - | Tamper Detection, Temperature Compensation, Digital Filter | - | - | ||
![]() APS12626LLHALT-CAP Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.8V~5.5V | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12626LLHALT-AFP Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.8V~5.5V | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() MLX92221LUA-BAA-107-SP Melexis Technologies NV | 47 |
| Datasheet | 22 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92UA | - | - | - | Bulk | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Latch | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() DRV5011ADYBHR Texas Instruments | 270958 | - | - | 6 Weeks | Surface Mount | 4-UFBGA, DSBGA | YES | - | -40°C ~ 150°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 2.5V~5.5V | - | DRV5011 | Latch | 3mA | - | - | Push-Pull | - | - | - | SOLDER | North Pole, South Pole | - | - | - | ±0.6mT Trip, ±3.8mT Release | 4 mT | -5-20mA | -3.8 mT | - | 3.8 mT | Temperature Compensated | - | ROHS3 Compliant | ||
![]() OMH090S TT Electronics/Optek Technology | 2704 |
| Datasheet | 29 Weeks | Through Hole | 3-SSIP | - | TO-92-3 | 25°C | - | -55°C~125°C TA | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | 4.5V~24V | - | - | Unipolar Switch | 11mA | - | - | Open Collector | 25mA | 12V | South Pole | - | South Pole | 11mA | Hall Effect | - | 20mT Trip, 3mT Release | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AH3772-W-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | - | Latch | 4mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() DRV5021A3QDBZR Texas Instruments | 3034 | - | Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 17.9 MT | 2.5V~5.5V | - | DRV5021 | Unipolar Switch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | PLASTIC | 22.7mT Trip, 6.7mT Release | 3.8 mT | 0-20mA | 6.7 mT | 2-WIRE INTERFACE | 22.7 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5021A3EDBZRQ1 Texas Instruments | 12000 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8Ohm | Matte Tin (Sn) | - | - | AEC-Q100; IT HAVE SENSITIVITY OF 17.9 MT | 2.5V~5.5V | - | DRV5021 | Unipolar Switch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | PLASTIC | 23.4mT Trip, 6.2mT Release | 3.8 mT | 0-20mA | 5.1 mT | 2-WIRE INTERFACE | 25.4 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant |