- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Base Part Number | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Output Current | Max Supply Current | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV5015A1EDBZRQ1 Texas Instruments | 12000 | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | AEC-Q100; IT HAS SENSITIVITY OF PLUS OR MINUS 0.7 MT | 2.5V~5.5V | - | DRV5015 | Latch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | PLASTIC | 2mT Trip, -2mT Release | 1.4 mT | 0-20mA | -2 mT | - | 2 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() APS12626LLHALX-BFP Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 2.8V~5.5V | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() A1125ELHLX-T Allegro MicroSystems | 96008 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 85°C | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | Unipolar Switch | Matte Tin (Sn) | AEC-Q100; SHORT CIRCUIT PROTECTION | 3V~24V | - | - | Unipolar Switch | 4mA | 2.98mm | 1.91 mm | Open Drain | 25mA | - | - | - | 4mA | South Pole | 25mA | - | - | - | 5mT Trip, 0.5mT Release | 1 mT | - | 0.5 mT | - | 5 mT | - | 1mm | ROHS3 Compliant | ||
![]() APS12626LLHALX-AFP Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 2.8V~5.5V | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12400LLHALT-1H2A Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 3V~24V | - | - | Latch, Bipolar Switch | 17mA | - | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12626LLHALT-BFP Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 2.8V~5.5V | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() MLX92291LUA-AAA-004-SP Melexis Technologies NV | 47 |
| Datasheet | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92-3 | - | - | -40°C~150°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 3.3V~18V | - | - | Unipolar Switch | 11.7μA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable | - | RoHS Compliant | ||
![]() TLE49421CHAMA2 Infineon Technologies | 24000 |
| Datasheet | 16 Weeks | - | Through Hole | 2-SIP, SSO-2-2 | - | - | - | - | - | -40°C~150°C TJ | Tape & Box (TB) | - | TLE | - | - | Active | 1 (Unlimited) | - | - | - | 4.5V~20V | - | - | Special Purpose | 16.8mA | - | - | Current Source | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DRV5015A1QDBZT Texas Instruments | 202 |
| - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | IT HAVE SENSITIVITY OF PLUS OR MINUS 0.7 MT | 2.5V~5.5V | - | DRV5015 | Latch | 2.8mA | 2.92mm | 1.3 mm | Digital | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | PLASTIC | 2mT Trip, -2mT Release | 1.4 mT | 0-20mA | -2 mT | - | 2 mT | - | 1.12mm | ROHS3 Compliant | ||
![]() DRV5021A1QDBZT Texas Instruments | 150 |
| Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | IT HAVE SENSITIVITY OF PLUS OR MINUS 2.9 MT | 2.5V~5.5V | compliant | DRV5021 | Unipolar Switch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | SOLDER | - | - | South Pole | - | - | - | PLASTIC | 4.4mT Trip, 0.4mT Release | 1.1 mT | 0-20mA | 0.4 mT | 2-WIRE INTERFACE | 4.4 mT | Temperature Compensated | 1.12mm | RoHS Compliant | ||
![]() APS12450LLHALT-0SLA Allegro MicroSystems | 6379 |
| Datasheet | 18 Weeks | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 3V~30V | - | - | Latch | 4.5mA | 2.975mm | 1.91 mm | Open Drain | - | - | SOLDER | - | - | South Pole | - | - | - | - | 4mT Trip, -4mT Release | 4.5 mT | - | -4 mT | 3-WIRE INTERFACE | 4 mT | Temperature Compensated | 1mm | ROHS3 Compliant | ||
![]() LF11115TMR Littelfuse Inc. | 3192 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 1.8V~5.5V | - | - | Bipolar Switch | 200nA Typ | - | - | Push-Pull | - | - | - | - | - | North Pole, South Pole | - | - | - | - | 2.5mT Trip, -2.5mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() LF22214TMR Littelfuse Inc. | 1851 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 1.8V~5.5V | - | - | Omnipolar Switch | 1.5μA Typ | - | - | Open Drain | - | - | - | - | - | North Pole, South Pole | - | - | - | - | ±2.5mT Trip, ±0.5mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() LF21215TMR Littelfuse Inc. | 46 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 1.8V~5.5V | - | - | Omnipolar Switch | 1.5μA Typ | - | - | Push-Pull | - | - | - | - | - | North Pole, South Pole | - | - | - | - | ±3mT Trip, ±0.5mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS13290KLHALX Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | YES | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | SHORT CIRCUIT PROTECTION | 2.8V~24V | - | - | Latch | 3mA | 2.98mm | 1.91 mm | Open Drain | - | - | SOLDER | - | - | South Pole | - | - | - | - | 4mT Trip, -4mT Release | 4 mT | - | -4 mT | 3-WIRE INTERFACE | 4 mT | - | 1mm | ROHS3 Compliant | ||
![]() SI7201-B-85-IVR Silicon Labs | 16 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | 1.71V~5.5V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Push-Pull | - | - | - | - | - | North Pole, South Pole | - | - | - | - | ±3.7mT Trip, ±1.4mT Release | - | - | - | - | - | Tamper Detection | - | - | ||
![]() APS11500LLHALX-0SH1A Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | AEC-Q100; ISO 26262 | 3V~24V | - | - | Unipolar Switch | 17mA | 2.98mm | 1.91 mm | Open Drain | - | - | SOLDER | - | - | South Pole | - | - | - | - | 11mT Trip, 4.5mT Release | 3 mT | - | - | 2-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() SI7201-B-80-FVR Silicon Labs | 16 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | 1.7V~3.6V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Push-Pull | - | - | - | - | - | North Pole, South Pole | - | - | - | - | ±3.4mT Trip, ±1.7mT Release | - | - | - | - | - | - | - | - | ||
![]() APS11500LLHALX-0SL1C Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 3V~24V | - | - | Unipolar Switch | 6.9mA | - | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | 10mT Trip, 4.6mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TCS40DPR,LF Toshiba Semiconductor and Storage | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-23-3 Flat Leads | - | 3 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | TCS | - | - | Active | 1 (Unlimited) | - | - | - | 2.3V~5.5V | - | - | Omnipolar Switch | 1.6mA Typ | - | - | Push-Pull | 5mA | 5.5V | - | ANALOG CIRCUIT | - | North Pole, South Pole | - | 1.6mA | Hall Effect | - | ±4.4mT Trip, ±0.9mT Release | - | - | - | - | - | - | - | RoHS Compliant |