- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Reach Compliance Code | Current Rating | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Polarization | Output Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Body Height | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX92231LSE-AAA-003-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 4.5mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92231LSE-AAA-016-RE Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 4.5mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92231LSE-AAA-004-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2.7V~24V | - | - | Unipolar Switch | 4.5mA | 2.9mm | 1.6 mm | Open Drain | - | - | - | SOLDER | - | North Pole | - | - | - | - | - | - | 25-70mA | -7.1 mT | 3-WIRE INTERFACE | -2 mT | Temperature Compensated | 1mm | - | - | RoHS Compliant | ||
![]() MLX92231LSE-AAA-033-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 4.5mA | 2.9mm | 1.6 mm | Open Drain | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | 25-70mA | 18 mT | 3-WIRE INTERFACE | 12.5 mT | Temperature Compensated | 1mm | - | - | RoHS Compliant | ||
![]() MLX92241LSE-BAA-021-RE Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 17mA | - | - | Current Source | - | - | - | - | - | South Pole | - | - | - | - | 12mT Trip, 5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92241LSE-BAA-029-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 50mA | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92241LSE-BAA-027-RE Melexis Technologies NV | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 50mA | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92241LSE-BAA-019-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 17mA | - | - | Current Source | - | - | - | - | - | South Pole | - | - | - | - | 12mT Trip, 5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() SS46 Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 3-SIP | - | 3 | Radial Lead | 25°C | -55°C~150°C TA | Bulk | 2006 | SS46 | - | - | Obsolete | Not Applicable | - | - | 150°C | -55°C | - | 4.5V~24V | - | 8.7mA | Latch | 9mA | - | - | Open Collector | 10mA | 24V | 4.5V | - | 8.7mA | South Pole | 10mA | 24V | 4.5V | - | 3.75mT Trip, -3.75mT Release | - | - | - | - | - | Temperature Compensated | - | No | Unknown | RoHS Compliant | ||
![]() HAL700SF-E TDK-Micronas GmbH | In Stock | - | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | -40°C~100°C TA | Tape & Reel (TR) | 2009 | HAL® 7xy | e3 | yes | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | 3.8V~24V | compliant | - | Latch, Dual | 9mA | 4.55mm | 2.55 mm | Open Drain | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | PLASTIC | -10.7mT Trip, 10.7mT Release; 19.1mT Trip, -19.1mT Release | 6 mT | 0.13-0.28V | 3.5 mT | - | 16 mT | Temperature Compensated | 1.15mm | - | - | RoHS Compliant | ||
![]() HAL700SF-K TDK-Micronas GmbH | In Stock | - | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | -40°C~140°C TA | Tape & Reel (TR) | 2004 | HAL® 7xy | e3 | yes | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | 3.8V~24V | compliant | - | Latch, Dual | 9mA | 4.55mm | 2.55 mm | Open Drain | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | PLASTIC | -10.7mT Trip, 10.7mT Release; 19.1mT Trip, -19.1mT Release | 6 mT | 0.13-0.28V | 3.5 mT | - | 16 mT | Temperature Compensated | 1.15mm | - | - | RoHS Compliant | ||
![]() HAL702SF-K TDK-Micronas GmbH | In Stock | - | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | 25°C | -40°C~140°C TA | Tape & Reel (TR) | 2016 | HAL® 7xy | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.8V~24V | - | - | Latch | 9mA | - | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | 1.8mT Trip, -1.8mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | ||
![]() HAL740SF-E TDK-Micronas GmbH | In Stock | - | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | -40°C~100°C TA | Tape & Reel (TR) | - | HAL® 7xy | e3 | yes | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | 3.8V~24V | compliant | - | Unipolar Switch, Dual | 9mA | 4.55mm | 2.55 mm | Open Drain | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | PLASTIC | -16mT Trip, -3.5mT Release; 16mT Trip, 3.5mT Release | 6 mT | 0.13-0.28V | 3.5 mT | - | 16 mT | Temperature Compensated | 1.15mm | - | - | RoHS Compliant | ||
![]() MLX92241LUA-BAA-020-BU Melexis Technologies NV | 47 |
| Datasheet | 22 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA | - | -40°C~150°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 17mA | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92292LSE-AAA-001-RE Melexis Technologies NV | 47 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | -40°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3.3V~18V | - | - | Programmable | 11.7μA | - | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | 11.4mT Trip, 7.2mT Release | - | - | - | - | - | Programmable Function, Programmable Trip Point, Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92231LSE-AAA-038-SP Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | -40°C~150°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 4.5mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92241LSE-BAA-021-SP Melexis Technologies NV | 47 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | 25°C | -40°C~150°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 50mA | - | - | Current Source | - | - | - | - | - | South Pole | - | - | - | - | 12mT Trip, 5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92241LSE-BAA-029-SP Melexis Technologies NV | 47 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | -40°C~150°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 50mA | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92241LSE-BAA-025-SP Melexis Technologies NV | 12 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | 25°C | -40°C~150°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 50mA | - | - | Current Source | - | - | - | - | - | North Pole | - | - | - | - | -8mT Trip, -2mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX92241LSE-BAA-024-SP Melexis Technologies NV | 47 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | 25°C | -40°C~150°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | Unipolar Switch | 50mA | - | - | Current Source | - | - | - | - | - | South Pole | - | - | - | - | 11mT Trip, 5.2mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant |