- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Power Supplies | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Polarization | Current - Output (Max) | Nominal Supply Current | Output Current | Max Supply Current | Output Polarity | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5742RBH1I-Y3N3U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Box (TB) | - | S-5742I | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | Push-Pull | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBL1I-Y3N2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | 25°C | - | -40°C~85°C TA | Bulk | - | S-5742I | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | Push-Pull | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBL2I-Y3N3 ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Box (TB) | - | S-5742I | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | Open Drain | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OHS3119U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | - | 3 | TO-92-3 | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | - | OHS3100 | - | - | Obsolete | 1 (Unlimited) | - | Hall Effect, Unipolar Switch | - | 125°C | -40°C | - | 4.5V~24V | - | Unipolar Switch | 7mA | - | - | Open Collector | 25mA | South Pole | - | 24V | 4.5V | - | 7mA | South Pole | - | 4mA | - | 7mA | - | Hall Effect | - | 57.5mT Trip, 2.5mT Release | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OHN3131U TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 3-SSIP | - | 3 | TO-92-3 | -20°C ~ 85°C | - | -20°C~85°C TA | Bulk | 2007 | OHN3100 | - | - | Obsolete | 1 (Unlimited) | - | Hall Effect | - | 85°C | -20°C | - | 4.5V~24V | - | Unipolar Switch | 7mA | - | - | Open Collector | 25mA | South Pole | - | 24V | 4.5V | - | - | South Pole | - | 4mA | 25mA | 7mA | - | Hall Effect | - | 9.5mT Trip, -5.9mT Release | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE4941C-HT Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 2-SIP, SSO-2-2 | - | - | P-SSO-2-2 | - | - | - | Tape & Box (TB) | 2002 | TLE | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~20V | - | Special Purpose | 16.8mA | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH180-PL-B-S Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | 25°C | - | -40°C~85°C TA | Bulk | 2013 | - | e3 | no | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | BATTERY OPERATION | 2.5V~5.5V | - | Omnipolar Switch | 16μA | 4.1mm | 1.5 mm | Open Drain | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | ±6mT Trip, ±2mT Release | 1.5 mT | 0.30V | 2 mT | - | 6 mT | - | 3mm | ROHS3 Compliant | - | ||
![]() HAL519UA-A TDK-Micronas GmbH | In Stock | - | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | 25°C | - | -40°C~170°C TJ | Tape & Box (TB) | - | HAL® 5xy | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | 3.8V~24V | compliant | Unipolar Switch | 4.2mA | 4.06mm | 1.5 mm | Open Drain | - | - | - | - | - | SOLDER | - | North Pole | - | - | - | - | - | - | PLASTIC | -2mT Trip, -7.2mT Release | 1.9 mT | - | -7.2 mT | - | -2 mT | Temperature Compensated | 4.05mm | RoHS Compliant | - | ||
![]() HAL576UA-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | 25°C | - | -40°C~85°C TA | Tape & Box (TB) | 2003 | HAL® 576 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | 3.75V~24V | compliant | Unipolar Switch | 17mA | 4.06mm | 1.5 mm | Current Source | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | PLASTIC | 8.2mT Trip, 1.8mT Release | 2 mT | - | 5.5 mT | 2-WIRE INTERFACE | 11.5 mT | Temperature Compensated | 3.05mm | RoHS Compliant | - | ||
![]() AD706-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~30V | - | Omnipolar Switch | 4.5mA | - | - | Open Collector | 20mA | - | - | - | - | - | - | North Pole, South Pole | - | - | - | 4.5mA | - | Hall Effect | - | ±10mT Trip, ±6.5mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5742NBH0B-Y3N2U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | 25°C | - | -40°C~125°C TA | Bulk | - | S-5742B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | Open Drain | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLV49613MXTMA1 Infineon Technologies | 14 |
| Datasheet | 20 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AEC-Q100; REVERSE POLARITY PROTECTION | 3V~26V | - | Latch | 2.5mA | 2.9mm | 1.3 mm | Open Drain | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | PLASTIC | 7.5mT Trip, -7.5mT Release | 15 mT | - | -10.4 mT | - | 10.4 mT | Temperature Compensated | 1mm | ROHS3 Compliant | - | ||
![]() A1155LUBTN-T Allegro MicroSystems | 5000 |
| Datasheet | 18 Weeks | - | Through Hole | 2-SIP Module | - | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3V~24V | - | Unipolar Switch | 17mA | - | - | Current Source | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 6mT Trip, 1mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX92231LSE-AAA-022-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~24V | - | Unipolar Switch | 4.5mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | RoHS Compliant | Lead Free | ||
![]() ATS137-WG-7 Diodes Incorporated | 360000 | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | 3.5V~20V | compliant | Unipolar Switch | 10mA | 3mm | 1.6 mm | Open Collector | - | - | 3.5/20V | - | - | SOLDER | - | South Pole | - | - | - | - | INVERTING | - | - | 10mT Trip, 1mT Release | 8 mT | 700mV | 1 mT | - | 10 mT | Temperature Compensated | 1.206mm | RoHS Compliant | - | ||
![]() MLX92221LUA-BAA-103-SP Melexis Technologies NV | 42 |
| Datasheet | 22 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA | - | - | - | Bulk | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Latch | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | RoHS Compliant | - | ||
![]() TLE4953CNBAMA1 Infineon Technologies | In Stock | - | - | - | - | Through Hole | 2-SIP, SSO-2-2 | - | - | - | - | - | -10°C~150°C | - | - | TLE | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~20V | - | Special Purpose | 16.8mA | - | - | Current Source | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AFL020-00 NVE Corp/Sensor Products | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -20°C ~ 85°C | - | -20°C~85°C TA | Tube | 2012 | AFL | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 0.9V~1.3V | - | Unipolar Switch | 75μA | - | - | Open Collector | - | - | - | - | - | - | - | South Pole | 100μA | - | - | - | - | - | - | 1.3mT Trip, 0.1mT Release | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S-57P1NBL1S-M3T4U ABLIC U.S.A. Inc. | 55 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | S-57P1 S | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 2.7V~26V | - | Bipolar Switch | 4mA | - | - | Open Drain | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RR122-1A22-511 Coto Technology | 7636 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |