- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Mfr | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | SwitchingFrequency | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Depth | Base Part Number | Termination Style | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Polarization | Current - Output (Max) | Nominal Supply Current | Output Current | Max Supply Current | Output Current-Max | Halogen Free | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Features | Input Mode | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE4998S8DXUMA1 Infineon Technologies | 45 |
| Datasheet | 39 Weeks | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | 125°C | -40°C | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | AEC-Q100; IT ALSO OPERATES AT EXTENDED RANGE 4.1 TO 16V SUPPLY VOLTAGE; IT HAS SENSITIVITY OF 245 LSB12/MT; SHORT-CIRCUIT PROTECTION | - | - | - | - | - | - | - | 5mm | 3.9 mm | - | DIGITAL CURRENT | - | - | - | 5.5V | - | 4.5V | - | - | - | SOLDER | - | - | - | - | - | - | 5mA | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | - | 0-5mA | -50 mT | 200 mT | 8mA | - | - | - | - | - | - | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() A1174EEWLT-P Allegro MicroSystems | 15 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFDFN Exposed Pad | - | - | 6 | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~3.5V | - | - | - | Latch | 2mA | 2mm | 1.5 mm | - | Push-Pull | 1mA | - | - | - | 1.8/3.3V | - | - | - | - | SOLDER | 2mA | South Pole | - | - | - | - | - | - | - | - | - | - | 5.5mT Trip, -5.5mT Release | 7.2 mT | 300mV | -5.5 mT | 5.5 mT | - | - | - | - | - | - | - | 0.38mm | No | - | ROHS3 Compliant | - | ||
![]() AH182-PG-B Diodes Incorporated | 500 | - | Datasheet | 24 Weeks | - | Tin | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | - | - | - | - | - | - | - | 25°C | Industrial grade | -40°C~85°C TA | Bulk | 2016 | - | e3 | - | Active | 1 (Unlimited) | 3 | Hall Effect Switch, Unipolar Switch | - | - | - | - | - | 2.5V~5.5V | - | - | - | Unipolar Switch | 10μA | - | - | - | Open Drain | 10mA | - | - | - | 3V | - | - | - | - | - | 5μA | South Pole | - | - | 10mA | 2mA | - | - | - | - | - | - | 6mT Trip, 1mT Release | - | - | 1 mT | 6 mT | - | - | - | 3.2mm | 4.3mm | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH175-PG-A-A Diodes Incorporated | 16 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | 3-SIP, Formed Leads | - | - | 3 | - | - | - | - | - | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Box (TB) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | 3.5V~20V | - | - | - | Latch | - | - | - | - | Open Collector | 25mA | - | - | - | 12V | - | - | - | - | - | 6mA | South Pole | - | - | 25mA | 6mA | - | - | - | - | - | - | 6mT Trip, -6mT Release | - | - | -6 mT | 6 mT | - | Temperature Compensated | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLE4953E0184HALA1 Infineon Technologies | 2025 |
| Datasheet | - | - | - | - | Through Hole | 2-SIP, SSO-2-1 | - | - | - | PG-SSO-2-1 | Infineon Technologies | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 25°C | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 20V | - | - | SMD/SMT | Special Purpose | 16.8mA | - | - | - | Current Source, PWM | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | ±120mT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV5011ADDMRT Texas Instruments | 174 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 4-XFDFN Exposed Pad | YES | - | 4 | - | - | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~135°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 2 MT | - | 2.5V~5.5V | - | DRV5011 | - | Latch | 3mA | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | PLASTIC | ±0.6mT Trip, ±3.8mT Release | - | -5-20mA | -3.8 mT | 3.8 mT | - | - | - | 400μm | 1.4mm | 1.1mm | 400μm | - | - | - | ROHS3 Compliant | - | ||
![]() TLE4983CHTE6747HAMA1 Infineon Technologies | 20000 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2008 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18V | 3.3V | - | - | - | - | - | 50mA | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A1260LLHLT-T Allegro MicroSystems | 60000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | SOT-23W | YES | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | 3V~24V | - | - | - | Latch | 4mA | 2.98mm | 1.91 mm | - | Open Drain | 25mA | - | South Pole | - | 3/24V | - | - | - | - | SOLDER | - | South Pole | - | - | - | 4mA | - | - | - | Hall Effect | - | - | 5mT Trip, -5mT Release | 5 mT | 30-60mA | -5 mT | 5 mT | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1152LUA-T Allegro MicroSystems | 15 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | - | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3V~24V | - | - | - | Unipolar Switch | 17mA | 4.09mm | 1.52 mm | - | Current Source | - | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | 4.5 mT | 11 mT | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH3360-Z-7 Diodes Incorporated | 23 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | SOT-553 | - | - | 5 | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Switch | Matte Tin (Sn) | - | - | - | - | 1.6V~3.6V | - | - | - | Unipolar Switch | 8μA | - | 1.2 mm | - | Push-Pull | 3mA | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 3mA | 8μA | - | - | - | Hall Effect | - | - | 4.6mT Trip, 0.9mT Release | 1 mT | - | 0.9 mT | 4.6 mT | - | - | - | 620μm | 1.7mm | 1.25mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS137-PG-B-A Diodes Incorporated | 62880 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | - | - | - | - | - | - | - | 25°C | - | -20°C~85°C TA | Bulk | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Hall Effect Switch, Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3.5V~20V | - | - | - | Unipolar Switch | 10mA | - | - | - | Open Collector | 25mA | - | - | - | - | - | - | - | - | - | 5mA | South Pole | - | - | 25mA | 10mA | - | - | INVERTING | - | - | - | 10mT Trip, 1mT Release | - | - | 1 mT | 10 mT | - | Temperature Compensated | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SM351RT Honeywell Sensing and Productivity Solutions | 1 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | SOT-23 | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | 3V~24V | - | - | - | Omnipolar Switch | 5mA | - | - | - | Open Collector | - | - | - | - | - | - | 10μA | 24V | 3V | - | - | North Pole, South Pole | - | 8mA | 40μA | - | - | - | - | - | - | - | ±1.1mT Trip, ±0.2mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SS461C Honeywell Sensing and Productivity Solutions | 63 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | 3 | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | - | - | DUAL OUTPUT, REVERSE POLARITY PROTECTION | - | 4V~24V | - | - | - | Latch | 8mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | 10μA | - | - | - | 4mA | South Pole | - | 6mA | 20mA | - | - | - | - | - | - | - | 9.5mT Trip, -9.5mT Release | - | 20mA | -9.5 mT | 9.5 mT | - | - | - | 1.6mm | 4.1mm | 3mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() AH1801-SNG-7 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | - | 6 | - | - | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Hall Effect Switch | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BATTERY OPERATION | - | 2.5V~5.5V | - | - | - | Omnipolar Switch | - | 2.01mm | 2.01 mm | - | Open Drain | - | 5V | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | 16μA | 1mA | - | INVERTING | Hall Effect | - | - | ±6mT Trip, ±1mT Release | 1 mT | 0.30V | 1 mT | - | - | - | BIPOLAR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VF401 Honeywell Sensing and Productivity Solutions | 400 |
| Datasheet | 5 Weeks | - | - | - | Through Hole | Radial | NO | - | 2 | - | - | - | - | - | - | - | 3kHz | - | - | -40°C~150°C TA | Bulk | 2001 | - | - | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | - | - | - | - | 4.5V~16V | 1.57mm | - | - | Special Purpose | - | - | - | - | Open Collector | - | 16V | - | - | - | - | - | - | - | - | 16.8mA | - | - | 8.4mA | 18mA | - | - | - | - | - | - | PLASTIC | - | - | - | - | - | - | - | - | - | 4.06mm | 3mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() AH183-WG-7 Diodes Incorporated | In Stock |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | - | Hall Effect Switch, Unipolar Switch | Matte Tin (Sn) | - | - | BATTERY OPERATION | - | 2.5V~5.5V | - | - | - | Unipolar Switch | - | - | 1.6 mm | - | Open Drain | 10mA | 5V | North Pole | - | - | - | - | - | - | - | 280μA | North Pole | - | 500μA | 1mA | 500μA | - | - | - | Hall Effect | - | - | -6mT Trip, 1mT Release | 1 mT | - | 1 mT | 6 mT | - | - | - | 1.3mm | 3.1mm | 1.7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH1807-Z-7 Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | - | SOT-553 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | Hall Effect Switch | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 1.6mm | 1.2 mm | - | - | 2.5mA | - | - | - | - | - | - | 5.5V | 2.5V | - | - | - | - | - | 2.5mA | 16μA | - | - | - | Hall Effect | - | - | - | - | 0.30V | 4 mT | - | - | - | - | - | - | - | - | 0.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AH1895-Z-7 Diodes Incorporated | 1500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | SOT-553 | - | - | 5 | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Switch | Matte Tin (Sn) | - | - | - | - | 1.6V~3.6V | - | - | - | Omnipolar Switch | 8μA | - | 1.2 mm | - | Push-Pull | 3.5mA | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 3.5mA | 8μA | - | - | - | Hall Effect | - | - | ±8mT Trip, ±6.5mT Release | 1 mT | - | - | 8 mT | - | - | - | 620μm | 1.7mm | 1.25mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLV49644TBXALA1 Infineon Technologies | 6 |
| Datasheet | 16 Weeks | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | Tape & Box (TB) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | 4mm | 1.52 mm | - | CURRENT OUTPUT | - | - | - | 26V | - | 3V | - | - | - | SOLDER | - | - | - | - | - | - | 25mA | Halogen Free | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | 1.5 mT | 0-25mA | 5.4 mT | 13.5 mT | 2.5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH1808-Z-7 Diodes Incorporated | 24500 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-553 | - | - | 5 | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 5 | Hall Effect Switch | - | - | - | - | 230mW | 2.5V~5.5V | - | - | - | Omnipolar Switch | - | 1.6mm | 1.2 mm | 5.5V | Open Drain | 2.5mA | 3.3V | - | - | 3V | - | - | - | - | - | 3mA | North Pole, South Pole | - | - | 2.5mA | 16μA | - | - | - | Hall Effect | - | - | ±6mT Trip, ±5mT Release | 1 mT | 0.30V | 1 mT | 6 mT | - | - | BIPOLAR | - | - | - | - | 0.6mm | No | No SVHC | ROHS3 Compliant | - |