- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Test Conditions | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLI4966GHTSA1 Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | - | 25°C | Industrial grade | -40°C~115°C TA | - | TLI | - | - | Active | - | - | - | - | 2.7V~18V | - | - | - | - | - | - | - | - | - | Bipolar Switch | 7mA | - | - | - | Digital | - | - | - | - | South Pole | 10mT Trip, -10mT Release | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() APS11500LUAA-0SL1C Allegro MicroSystems | 46 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | - | - | 4.33V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 6.9mA | - | - | - | Open Drain | - | - | - | - | South Pole | 10mT Trip, 4.6mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12210LUAA Allegro MicroSystems | 46 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | - | 2.8V~24V | - | - | - | - | - | - | - | - | - | Latch | 3mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | North Pole, South Pole | 8mT Trip, -8mT Release | 10 mT | - | - | 3-WIRE INTERFACE | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS11500LUAA-2SL2A Allegro MicroSystems | 46 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | - | - | 4.33V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 5mA | - | - | - | Open Drain | - | - | - | - | South Pole | 8mT Trip, 1mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12200LUAA Allegro MicroSystems | 11014 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | - | 2.8V~24V | - | - | - | - | - | - | - | - | - | Latch | 3mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | North Pole, South Pole | 3.5mT Trip, -3.5mT Release | 4 mT | - | - | 3-WIRE INTERFACE | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS11500LUAA-0SH1D Allegro MicroSystems | 46 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | AEC-Q100; ISO 26262 | - | 4.33V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | South Pole | 10mT Trip, 4.6mT Release | 3 mT | - | - | 2-WIRE INTERFACE | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS11500LUAA-0SH1A Allegro MicroSystems | 46 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | AEC-Q100; ISO 26262 | - | 4.33V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | South Pole | 11mT Trip, 4.5mT Release | 3 mT | - | - | 2-WIRE INTERFACE | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS11060LUAA-0SL Allegro MicroSystems | 46 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 3.3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 5mA | - | - | - | Open Drain | - | - | - | - | South Pole | ±7mT Trip, ±0.5mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12400LUAA-1H1A Allegro MicroSystems | 46 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Latch, Bipolar Switch | 17mA | - | - | - | Open Drain | - | - | - | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12450LUAA-0SLA Allegro MicroSystems | 3524 |
| - | 18 Weeks | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | - | - | 3V~30V | - | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | South Pole | 4mT Trip, -4mT Release | 4.5 mT | - | -4 mT | 3-WIRE INTERFACE | 4 mT | Temperature Compensated | 4.12mm | ROHS3 Compliant | ||
![]() MLX92221LUA-BAA-107-BU Melexis Technologies NV | 19 |
| Datasheet | 22 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | - | - | Bulk | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Latch | - | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() MLX92291LSE-AAA-202-SP Melexis Technologies NV | 21 |
| Datasheet | 22 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | 25°C | - | -40°C~150°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 3.3V~18V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 11.7μA | - | - | - | Open Drain | - | - | - | - | South Pole | 7mT Trip, 2.9mT Release | - | - | - | - | - | Programmable | - | RoHS Compliant | ||
![]() MLX92211LSE-BAA-037-SP Melexis Technologies NV | 29 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | - | - | -40°C~150°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() A1262LK-X-T Allegro MicroSystems | 42 |
| Datasheet | 8 Weeks | Through Hole | 4-SSIP | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 4V~24V | - | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | Open Drain | - | - | - | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE4941PLUSCXAMA1 Infineon Technologies | 100 |
| Datasheet | 16 Weeks | Through Hole | 2-SIP, SSO-2-53 | - | - | - | - | - | -40°C~125°C TJ | Tape & Box (TB) | TLE | - | - | Active | 1 (Unlimited) | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | Current Source | - | - | - | ANALOG CIRCUIT | North Pole, South Pole | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE4941CHAMA2 Infineon Technologies | 50 |
| Datasheet | 16 Weeks | Through Hole | 2-SIP, SSO-2-2 | - | - | - | - | - | -40°C~150°C TJ | Tape & Box (TB) | TLE | - | - | Active | 1 (Unlimited) | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | Current Source | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BU52177GXZ-E2 ROHM Semiconductor | 50 | - | - | 9 Weeks | Surface Mount | 4-XFBGA, CSPBGA | YES | - | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | - | 0.65mm | 0.65 mm | CMOS | - | - | SOLDER | - | North Pole, South Pole | ±19mT Trip, ±10.1mT Release | 0.9 mT | 0.2-1.6V | 10.1 mT | - | 19 mT | - | 0.33mm | ROHS3 Compliant | ||
![]() S-576ZNL1B-L3T2U ABLIC U.S.A. Inc. | 46 |
| Datasheet | 14 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | S-576Z B | - | - | Active | 1 (Unlimited) | - | - | - | 2.7V~26V | - | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | 2.9mm | 1.6 mm | Open Drain | - | - | SOLDER | - | North Pole, South Pole | 4.1mT Release | - | - | - | - | - | - | 0.8mm | ROHS3 Compliant | ||
![]() RR122-1A22-512 Coto Technology | 18105 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE4925C INFINEON TECHNOLOGIES AG | In Stock | - | Datasheet | [object Object] | - | - | NO | - | 3 | - | - | - | - | - | e3 | yes | - | - | MATTE TIN | - | 8542.39.00.01 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | 12V | compliant | NOT SPECIFIED | 3 | R-PSSS-T3 | - | - | Not Qualified | - | - | - | 18V | 3.3V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | RoHS Compliant |