- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Polarization | Sensing Range | Hysteresis | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL1561SU TDK-Micronas GmbH | 23965 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | -40°C~170°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | 2.7V~24V | - | Latch | 1.6mA | - | - | Current Source | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | ||
![]() APS11060LLHALT-0PL Allegro MicroSystems | 7 |
| - | 8 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | Matte Tin (Sn) | AEC-Q100; ISO 26262; SHORT-CIRCUIT PROTECTION; IT HAS MAGNETIC FIELD RANGE NORTH POLARITY FROM -0.5 TO -7 MILLITESLA | 3.3V~24V | - | Omnipolar Switch | 5mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | North Pole, South Pole | ±7mT Trip, ±0.5mT Release | 1.5 mT | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() APS12626LLHALX-BA Allegro MicroSystems | 32 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 2.8V~5.5V | - | Latch | 4.5mA | - | - | Open Drain | - | South Pole | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12060LLHALT-1L Allegro MicroSystems | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12450LLHALX-3SLA Allegro MicroSystems | 46 |
| - | 18 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 3V~30V | - | Latch | 4.5mA | 2.975mm | 1.91 mm | Open Drain | SOLDER | South Pole | 18mT Trip, -18mT Release | 30 mT | -18 mT | 3-WIRE INTERFACE | 18 mT | Temperature Compensated | 1mm | ROHS3 Compliant | ||
![]() DRV5013BCELPEM Texas Instruments | 6000 |
| - | 6 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | Not Applicable | Matte Tin (Sn) | OUTPUT SHORT-CIRCUIT PROTECTION; REVERSE SUPPLY PROTECTION; SENSITIVITY 12 MILLI TESLA | 2.5V~38V | DRV5013 | Latch | 2.7mA | 4mm | 1.52 mm | Open Drain | SOLDER | South Pole | 18mT Trip, -18mT Release | 24 mT | -18 mT | - | 18 mT | Temperature Compensated | 5.05mm | ROHS3 Compliant | ||
![]() APS12625LLHALX-BFP Allegro MicroSystems | 46 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 2.8V~5.5V | - | Latch | 4.5mA | - | - | Open Drain | - | South Pole | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12625LLHALX-CFP Allegro MicroSystems | 32 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 2.8V~5.5V | - | Latch | 4.5mA | - | - | Open Drain | - | South Pole | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS11060LUAA-0PL Allegro MicroSystems | 7 |
| - | 8 Weeks | Through Hole | 3-SSIP | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 3.3V~24V | - | Omnipolar Switch | 5mA | - | - | Open Drain | - | North Pole, South Pole | ±7mT Trip, ±0.5mT Release | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12626LLHALT-AF Allegro MicroSystems | In Stock | - | - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 2.8V~5.5V | - | Latch | 4.5mA | - | - | Open Drain | - | South Pole | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12626LLHALT-AA Allegro MicroSystems | 46 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 2.8V~5.5V | - | Latch | 4.5mA | - | - | Open Drain | - | South Pole | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12625LLHALT-AA Allegro MicroSystems | 46 |
| - | 8 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | 2.8V~5.5V | - | Latch | 4.5mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | South Pole | 4.4mT Trip, -4.4mT Release | 5 mT | -4.1 mT | - | 4.1 mT | Temperature Compensated | 1mm | ROHS3 Compliant | ||
![]() APS12626LLHALT-BF Allegro MicroSystems | 7 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 2.8V~5.5V | - | Latch | 4.5mA | - | - | Open Drain | - | South Pole | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12060LUAA-0H Allegro MicroSystems | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12060LUAA-1L Allegro MicroSystems | 46 |
| - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12450LLHALT-1SLA Allegro MicroSystems | 7 |
| - | 18 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 3V~30V | - | Latch | 4.5mA | 2.975mm | 1.91 mm | Open Drain | SOLDER | South Pole | 9mT Trip, -9mT Release | 10 mT | -9 mT | 3-WIRE INTERFACE | 9 mT | Temperature Compensated | 1mm | ROHS3 Compliant | ||
![]() APS11450LLHALX-2SLC Allegro MicroSystems | In Stock | - | - | 16 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 3V~30V | - | Unipolar Switch | 4.5mA | - | - | Open Drain | - | South Pole | 24mT Trip, 5.9mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12625LLHALT-BFP Allegro MicroSystems | In Stock | - | - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 2.8V~5.5V | - | Latch | 4.5mA | - | - | Open Drain | - | South Pole | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12626LLHALT-CFP Allegro MicroSystems | 7 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | 2.8V~5.5V | - | Latch | 4.5mA | - | - | Open Drain | - | South Pole | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() MLX92271LSE-AAA-001-RE Melexis Technologies NV | 21 |
| - | 16 Weeks | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |