- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Voltage - Supply | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Power Supplies | Termination Type | Polarization | Current - Output (Max) | Output Polarity | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APS12625LLHALX-AF Allegro MicroSystems | 2000 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12626LLHALX-CF Allegro MicroSystems | 46 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12626LLHALX-BF Allegro MicroSystems | 7 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS11000LUAA-0PL Allegro MicroSystems | In Stock | - | - | 8 Weeks | Through Hole | 3-SSIP | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 3.3V~24V | Omnipolar Switch | 4mA | - | - | Open Drain | - | - | North Pole, South Pole | - | - | ±7mT Trip, ±0.5mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12625LLHALX-CA Allegro MicroSystems | 7 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() ADL124-14E GMR NVE Corp/Sensor Products | In Stock | - | - | 10 Weeks | Surface Mount | 4-XFLGA | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tube | ADL | Active | 1 (Unlimited) | - | 2.4V~3.6V | Latch | 0.16μA | - | - | Open Collector | - | - | North Pole, South Pole | 200μA | - | ±3.4mT Trip, ±2mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12450LLHALX-1SLA Allegro MicroSystems | 7 |
| - | 18 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 3V~30V | Latch | 4.5mA | 2.975mm | 1.91 mm | Open Drain | - | SOLDER | South Pole | - | - | 9mT Trip, -9mT Release | 10 mT | - | -9 mT | 3-WIRE INTERFACE | 9 mT | Temperature Compensated | 1mm | ROHS3 Compliant | ||
![]() APS12625LLHALT-CA Allegro MicroSystems | 7 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12626LLHALT-BA Allegro MicroSystems | 46 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12625LLHALT-BF Allegro MicroSystems | In Stock | - | - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12625LLHALT-BA Allegro MicroSystems | 7 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12625LLHALT-CF Allegro MicroSystems | 7 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12625LLHALT-AF Allegro MicroSystems | In Stock | - | - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12626LLHALT-CF Allegro MicroSystems | In Stock | - | - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12060LUAA-0L Allegro MicroSystems | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12450LLHALT-3SLA Allegro MicroSystems | 2000 | - | - | 18 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 3V~30V | Latch | 4.5mA | 2.975mm | 1.91 mm | Open Drain | - | SOLDER | South Pole | - | - | 18mT Trip, -18mT Release | 30 mT | - | -18 mT | 3-WIRE INTERFACE | 18 mT | Temperature Compensated | 1mm | ROHS3 Compliant | ||
![]() APS12625LLHALT-CFP Allegro MicroSystems | 32 |
| - | 8 Weeks | Surface Mount | SOT-23W | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | - | South Pole | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() HAL1505UA TDK-Micronas GmbH | 1006 |
| - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA | - | -40°C~170°C TJ | Bulk | Automotive, AEC-Q100 | Active | 1 (Unlimited) | - | 2.7V~24V | Latch | 1.6mA | - | - | Open Drain | - | - | - | - | - | 13.5mT Trip, -13.5mT Release | - | - | - | - | - | - | - | - | ||
![]() A1260ELHLX-T Allegro MicroSystems | 7 |
| - | 8 Weeks | Surface Mount | SOT-23W | YES | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | 3 | 3V~24V | Latch | 4mA | 2.98mm | 1.91 mm | Open Drain | 3/24V | SOLDER | South Pole | - | INVERTING | 5mT Trip, -5mT Release | 5 mT | 30-60mA | -5 mT | - | 5 mT | - | 1mm | ROHS3 Compliant | ||
![]() HAL1561UA TDK-Micronas GmbH | 1686 |
| - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA | - | -40°C~170°C TJ | Bulk | Automotive, AEC-Q100 | Active | 1 (Unlimited) | - | 2.7V~24V | Latch | 1.6mA | - | - | Current Source | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - |