- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Halogen Free | Output Polarity | Sensing Method | Max Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE49681LHALA1 Infineon Technologies | 25 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 3-SIP, SSO-3-02 | - | - | 3 | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Box (TB) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Omnipolar Switch | Tin (Sn) | - | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | - | - | - | Bipolar Switch | - | - | 4.16mm | 1.52 mm | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | 25mA | 2.5mA | Not Halogen Free | - | - | - | PLASTIC | 2.25mT Trip, -2.25mT Release | 2 mT | - | -2.25 mT | - | 2.25 mT | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH180-SNG-7 Diodes Incorporated | 2854 | - | Datasheet | 13 Weeks | - | Gold | Surface Mount | - | DFN | - | - | 6 | - | - | - | - | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 3 (168 Hours) | 6 | - | Omnipolar Switch | - | 85°C | -40°C | BATTERY OPERATION | - | 230mW | - | - | - | - | - | - | - | 8μA | - | - | - | - | - | - | 2.01mm | 2.01 mm | - | 110μA | - | - | - | 3V | - | - | 5.5V | 2.5V | - | - | - | - | 24μA | 1mA | 16μA | - | - | Hall Effect | - | - | - | 1.5 mT | 0.30V | 1 mT | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1122LLHLX-T Allegro MicroSystems | 10000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Unipolar Switch | Matte Tin (Sn) | - | - | AEC-Q100; SHORT CIRCUIT PROTECTION | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 2.98mm | 1.91 mm | Open Drain | 25mA | - | - | - | - | - | - | - | - | - | - | 4mA | South Pole | - | 25mA | - | - | - | - | - | - | 20mT Trip, 11mT Release | 2.5 mT | - | 11 mT | - | 20 mT | High Temperature | - | - | - | - | - | - | 1mm | No | - | ROHS3 Compliant | - | ||
![]() AH1887-ZG-7 Diodes Incorporated | 1472 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | SOT-553 | - | - | 5 | SOT-553 | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 3 (168 Hours) | - | - | Hall Effect Switch | - | 85°C | -40°C | - | - | 230mW | 1.65V~3.3V | - | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 12μA | - | - | - | Push-Pull | - | 2V | - | - | - | - | - | 3.3V | 1.65V | - | - | - | North Pole, South Pole | 12μA | 500mA | 12μA | - | - | Hall Effect | - | - | ±5mT Trip, ±0.6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1469LK-T Allegro MicroSystems | 4763 |
| Datasheet | 8 Weeks | - | - | - | Through Hole | 4-SSIP | NO | - | 4 | - | 25°C | - | -40°C~150°C TA | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4V~26.5V | - | - | - | - | - | - | - | - | - | - | Special Purpose | 7.5mA | - | 5.21mm | 1.55 mm | Open Drain | 30mA | - | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 7.5mA | - | - | Hall Effect | - | - | 1mT Trip, 0.3mT Release | - | 30-85mA | 0.3 mT | 3-WIRE INTERFACE | 1 mT | Temperature Compensated | - | - | - | - | - | - | 5.67mm | - | - | ROHS3 Compliant | - | ||
![]() AH1803-SNG-7 Diodes Incorporated | 14700 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | - | 6 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Hall Effect Switch | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BATTERY OPERATION | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | 2.01mm | 2.01 mm | Push-Pull | - | 5V | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 16μA | - | NON-INVERTING | Hall Effect | - | - | ±4mT Trip, ±1mT Release | 1 mT | 0.1-2.8V | -4 mT | - | 4 mT | - | BIPOLAR | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1156LLHLT-T Allegro MicroSystems | 16 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | SOT-23W | - | - | - | SOT-23W | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Unipolar Switch | - | 150°C | -40°C | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | - | 6mT Trip, 1mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5032FADMRT Texas Instruments | 12250 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 4-XFDFN Exposed Pad | YES | - | 4 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | DRV5032 | - | Omnipolar Switch | 3.5μA | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | 5mA | - | - | COMPLEMENTARY | - | - | PLASTIC | - | 1.5 mT | -5.0-5.0mA | 0.5 mT | - | - | Sleep Mode | UNIPOLAR | 400μm | - | 1.4mm | 1.1mm | 400μm | - | - | - | ROHS3 Compliant | - | ||
![]() A1162LLETR-T Allegro MicroSystems | 2239 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 2.8V~24V | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | 5mA | - | - | - | Open Collector | 60mA | - | South Pole | - | - | - | - | - | - | - | - | - | South Pole | - | - | 5mA | - | - | Hall Effect | - | - | Programmable | - | - | - | - | - | Amplified Output, Programmable Trip Point | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX92213ELD-AAA-000-RE Melexis Technologies NV | 5477 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 6-XFDFN Exposed Pad | YES | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | - | Active | 1 (Unlimited) | 6 | - | Hall Effect Latch | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.6V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 3V | 0.5mm | - | - | NOT SPECIFIED | - | R-PDSO-N6 | Latch | 86μA | - | - | - | Push-Pull | 10mA | 3.6V | South Pole | - | - | 1.6V | - | - | - | - | - | - | South Pole | 48A | 10mA | 86μA | - | - | Hall Effect | - | - | 5mT Trip, -5mT Release | - | - | - | - | - | - | - | - | 0.4mm | 2mm | 1.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLE4945-2G Infineon Technologies | 32200 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-243AA | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | TLE | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | - | 8542.39.00.01 | - | 4V~18V | SINGLE | FLAT | 260 | 12V | 1.5mm | unknown | - | NOT SPECIFIED | - | R-PSSO-F3 | Bipolar Switch | 5mA | Not Qualified | - | - | Open Collector | 100mA | 12V | South Pole | 24V | - | 4V | - | - | - | - | ANALOG CIRCUIT | - | South Pole | - | 100mA | 5mA | - | - | Hall Effect | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | Temperature Compensated | - | - | 1.6mm | 4.5mm | 2.5mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() SS466A-L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Through Hole | 3-SIP | - | - | 3 | - | 25°C | - | -40°C~150°C TA | Bulk | 2012 | SS400 | - | - | Active | 1 (Unlimited) | - | - | Integrated Circuit (IC) | - | - | - | - | - | - | 3.8V~30V | - | - | - | - | - | unknown | - | - | - | - | Latch | - | - | 4.1mm | 1.6 mm | Open Collector | 20mA | 12V | - | - | - | - | 10μA | - | - | - | - | 10mA | South Pole | 10mA | 20mA | - | - | - | - | - | PLASTIC | 18mT Trip, -18mT Release | - | 20mA | -18 mT | - | 18 mT | Temperature Compensated | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE49613KXTSA1 Infineon Technologies | 14 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 3 | - | - | Tin (Sn) | - | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | - | - | - | Latch | - | - | - | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | 25mA | 2.5mA | Halogen Free | INVERTING | - | - | - | 10.4mT Trip, -10.4mT Release | 15 mT | - | -10.4 mT | - | 10.4 mT | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1193LLHLX-T Allegro MicroSystems | 26606 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 2.98mm | 1.91 mm | Current Source | - | - | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | - | Programmable | - | - | 1 mT | - | 20 mT | Programmable Trip Point | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1225LUA-T Allegro MicroSystems | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2011 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | - | - | - | 3.8V~24V | SINGLE | - | 260 | 12V | 1.27mm | - | - | 40 | - | - | Latch | 6mA | Not Qualified | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | - | - | ANALOG CIRCUIT | 6mA | South Pole | - | 25mA | - | - | - | - | - | - | 30mT Trip, -30mT Release | - | - | - | - | - | - | - | 3.02mm | - | 4.09mm | 1.52mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SNDH-H3L-G01 Honeywell Sensing and Productivity Solutions | 400 |
| Datasheet | 19 Weeks | - | - | - | Flange Mount | Cylinder with Mounting Flange | - | - | - | - | - | - | -40°C~150°C TA | Bulk | 2012 | SNDH-H | - | - | Active | 1 (Unlimited) | - | Wire Leads | Hall Effect, Omnipolar Switch | - | - | - | SHORT CIRCUIT PROTECTION | - | - | 4V~24V | - | - | - | - | - | unknown | - | - | - | - | Special Purpose | - | - | 9.53mm | - | Open Collector | 30mA | 24V | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | - | - | - | 24V | STAINLESS STEEL | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | 40.03mm | - | - | RoHS Compliant | - | ||
![]() A1193LLHLT-T Allegro MicroSystems | 2000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 2.98mm | 1.91 mm | Current Source | - | - | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | - | Programmable | - | - | 1 mT | - | 20 mT | Programmable Trip Point | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() DRV5033AJEDBZTQ1 Texas Instruments | 4277 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | SOT-23 | YES | SURFACE MOUNT | 3 | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | Omnipolar Switch | - | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | - | 2.7V~38V | - | - | - | - | - | - | - | - | DRV5033 | - | Omnipolar Switch | 2.7mA Typ | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | PLASTIC | ±12mT Trip, ±1mT Release | - | - | 1 mT | - | 12 mT | Temperature Compensated | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH3366Q-SA-7 Diodes Incorporated | 9000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | 10mT Trip, 8mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OHN3020U TT Electronics/Optek Technology | 8569 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | TO-92-3 | 25°C | - | -20°C~85°C TA | Bulk | 2007 | OHN3000 | - | - | Active | 1 (Unlimited) | - | - | Unipolar Switch | - | 85°C | -20°C | - | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | 7mA | - | - | - | Open Collector | 25mA | 12V | South Pole | - | - | - | - | 24V | 4.5V | - | - | 7mA | South Pole | - | 21mA | 7mA | - | - | Hall Effect | - | - | 35mT Trip, 5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |