- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Halogen Free | Output Polarity | Sensing Method | Screening Level | Housing | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height | Length | Width | Thickness | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US4881ESE-AAA-000-RE Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | Bipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.2V~18V | - | 260 | - | - | 40 | - | Latch | - | - | - | - | Open Drain | 50mA | 18V | South Pole | - | - | - | - | - | South Pole | 5mA | 50mA | 5mA | - | - | - | Hall Effect | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH3365Q-P-B Diodes Incorporated | 47 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP | - | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Bulk | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 10mT Trip, 8mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS642LSHTN-I2-T Allegro MicroSystems | 60 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SSIP Module | - | - | 4 | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | Matte Tin (Sn) | - | - | - | - | 4V~24V | SINGLE | NOT SPECIFIED | 12V | 16.8mA | NOT SPECIFIED | - | Special Purpose | - | Not Qualified | - | - | Open Collector | - | - | - | - | 4V | - | ANALOG CIRCUIT | 8.4mA | South Pole | - | - | 16.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DRV5023AJQLPGQ1 Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | TO-92 | NO | THROUGH HOLE MOUNT | 3 | - | -40°C ~ 125°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Unipolar Switch | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | 2.5V~38V | - | - | - | - | - | DRV5023 | Unipolar Switch | 2.7mA Typ | - | - | - | Open Drain | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | INVERTING | - | - | PLASTIC | 12mT Trip, 1mT Release | - | - | - | 1 mT | 12 mT | Temperature Compensated | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() US1881LSE-AAA-000-RE Melexis Technologies NV | 11994 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | 3 | Hall Effect Latch | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | Latch | - | - | 2.9mm | 1.6 mm | Open Drain | 50mA | 24V | South Pole | - | - | - | - | - | South Pole | 5mA | 50mA | 5mA | - | - | - | Hall Effect | - | - | 9.5mT Trip, -9.5mT Release | 12.5 mT | - | - | -9.5 mT | 9.5 mT | - | - | - | - | - | 1mm | - | RoHS Compliant | Lead Free | ||
![]() AH1815-P-A Diodes Incorporated | 16 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP, Formed Leads | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Box (TB) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | Omnipolar Switch | 12mA | - | - | - | Open Drain | 2.5mA | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 12mA | - | - | - | Hall Effect | - | - | ±54mT Trip, ±49mT Release | - | - | - | - | - | Sleep Mode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLV49641MXTSA1 Infineon Technologies | 16 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH374-W-7 Diodes Incorporated | 16 |
| Datasheet | 25 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 2.2V~20V | - | - | - | - | - | - | Latch | 4mA | - | 3mm | 1.6 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | 5mT Trip, -5mT Release | 6 mT | - | - | -6 mT | 6 mT | Temperature Compensated | - | - | - | - | 1.15mm | - | ROHS3 Compliant | - | ||
![]() A1262LLHLX-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~24V | - | - | - | - | - | - | Latch | 7.5mA | - | 2.98mm | 1.91 mm | Open Drain | 20mA | - | South Pole | - | - | SOLDER | - | - | South Pole | - | - | 7.5mA | - | - | - | Hall Effect | - | - | 4mT Trip, -4mT Release | 3.4 mT | - | - | -4 mT | 4 mT | - | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() TLE4924C2E6547HAMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | SOT-477A | - | - | 3 | PG-SSO-3-92 | - | - | - | Tape & Box (TB) | 2011 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | 175°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26V | - | - | - | - | - | - | - | - | 20mA | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH3765Q-SA-7 Diodes Incorporated | 16 |
| Datasheet | 18 Weeks | - | - | - | TO-236-3 | YES | SURFACE MOUNT | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | South Pole | 3/28V | - | - | - | - | - | - | - | 4mA | Latch | - | - | Hall Effect | AEC-Q100 | - | - | - | - | OPEN-DRAIN | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1157LUA-T Allegro MicroSystems | 45 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3V~24V | - | - | - | - | - | - | Unipolar Switch | 17mA | - | 4.09mm | 1.52 mm | Current Source | - | - | - | - | - | - | - | 5mA | South Pole | - | - | - | - | - | - | - | - | - | 8mT Trip, 1mT Release | - | - | - | 4.5 mT | 11 mT | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1125LUA-T Allegro MicroSystems | 24500 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Bulk | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Unipolar Switch | Matte Tin (Sn) | - | - | AEC-Q100; SHORT CIRCUIT PROTECTION | - | 3V~24V | - | - | - | - | - | - | Unipolar Switch | - | - | 4.09mm | 1.52 mm | Open Drain | 25mA | - | - | - | - | - | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | - | - | 5mT Trip, 0.5mT Release | 1 mT | - | - | 0.5 mT | 5 mT | High Temperature | - | - | - | - | 4.12mm | No SVHC | ROHS3 Compliant | - | ||
![]() A1153LUA-T Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3V~24V | - | - | - | - | - | - | Unipolar Switch | 17mA | - | 4.09mm | 1.52 mm | Current Source | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | 4.5 mT | 11 mT | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1158LUA-T Allegro MicroSystems | 47 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3V~24V | - | - | - | - | - | - | Unipolar Switch | 17mA | - | 4.09mm | 1.52 mm | Current Source | - | - | - | - | - | - | - | 5mA | South Pole | - | - | - | - | - | - | - | - | - | 8mT Trip, 1mT Release | - | - | - | 4.5 mT | 11 mT | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3372-P-B Diodes Incorporated | 327 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP | NO | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | SEATED HGT CALCULATED | - | 3V~28V | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 4.1mm | 1.5 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | 30mT Trip, 20mT Release | 1 mT | - | - | 0.5 mT | 4.5 mT | - | - | - | - | - | 4.55mm | - | ROHS3 Compliant | - | ||
![]() AH3366Q-P-B Diodes Incorporated | 47 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP | - | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Bulk | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 10mT Trip, 8mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLV49645TBXALA1 Infineon Technologies | 100 | - | Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | - | 25°C | - | -40°C~125°C TA | Cut Tape (CT) | 2015 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~26V | - | - | - | - | - | - | Unipolar Switch | 2.5mA | - | 4mm | 1.52 mm | Open Drain | 25mA | - | South Pole | - | - | SOLDER | - | - | South Pole | - | - | 2.5mA | - | Halogen Free | - | Hall Effect | - | - | 10.4mT Trip, 2.8mT Release | 2.5 mT | 0-25mA | - | 2.8 mT | 10.4 mT | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH374-SA-7 Diodes Incorporated | 47 |
| Datasheet | 24 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 2.2V~20V | - | - | - | - | - | - | Latch | 4mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | 5mT Trip, -5mT Release | 6 mT | - | - | -6 mT | 6 mT | Temperature Compensated | - | - | - | - | 1.025mm | - | ROHS3 Compliant | - | ||
![]() TLE4927CE6547HAMA1 Infineon Technologies | 1 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 3-SIP, SSO-3-09 | - | - | 3 | SSO-3 | - | - | - | Tape & Box (TB) | 2011 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | 175°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26V | - | - | - | - | - | - | - | - | 20mA | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |