- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Reach Compliance Code | Base Part Number | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Features | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV5023BIELPGQ1 Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | TO-92 | NO | THROUGH HOLE MOUNT | 3 | - | - | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Unipolar Switch | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | 2.7V~38V | - | DRV5023 | Unipolar Switch | 2.7mA Typ | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | INVERTING | - | - | PLASTIC | 24mT Trip, 3mT Release | 8.5 mT | - | - | 24 mT | - | Temperature Compensated | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH276Z4-BG1 Diodes Incorporated | 270000 |
| Datasheet | 24 Weeks | - | - | - | Through Hole | 4-SSIP | - | - | - | TO-94 | - | - | 25°C | - | -20°C~85°C TA | Tape & Reel (TR) | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -20°C | - | - | 3.5V~16V | - | - | Latch | 16mA | - | - | - | Open Collector | 350mA | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | 16mA | Latch | - | Hall Effect | - | - | 7mT Trip, -7mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5712ANSL1-I4T1U ABLIC U.S.A. Inc. | 50 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | - | - | 1.6V~3.5V | - | - | Unipolar Switch | 3μA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH3774-W-7 Diodes Incorporated | 79 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~28V | - | - | Latch | 4mA | 3mm | 1.6 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | SOLDER | - | South Pole | - | 60mA | 4mA | - | - | Hall Effect | - | - | 6mT Trip, -6mT Release | 8 mT | 30-55mA | -6 mT | 6 mT | - | Temperature Compensated | - | - | - | - | 1.15mm | - | - | ROHS3 Compliant | - | ||
![]() AH3764Q-P-B Diodes Incorporated | 29 |
| Datasheet | 19 Weeks | - | - | - | Through Hole | 3-SIP Module | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2015 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | Latch | 4mA | - | - | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | 4mA | - | - | Hall Effect | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE4928C Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | Through Hole | 3-SIP, SSO-3-09 | - | - | - | SSO-3 | - | - | - | - | - | Tape & Box (TB) | 2009 | TLE | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Special Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS413F Honeywell Sensing and Productivity Solutions | 69480 | - | Datasheet | 28 Weeks | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 150°C | -40°C | - | - | - | - | 2009 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.1mm | 1.6 mm | - | - | - | - | - | 30V | - | 3.8V | - | - | SOLDER | - | - | - | - | - | - | - | - | ROTARY POSITION SENSOR,HALL EFFECT | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS41D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 3-SIP | - | - | 3 | - | - | - | 25°C | - | -40°C~150°C TA | Bulk | 2001 | SS41 | - | yes | Obsolete | Not Applicable | - | - | - | - | - | REVERSE POLARITY PROTECTION | - | 4.5V~24V | unknown | - | Bipolar Switch | 15mA | 4.1mm | 1.5 mm | - | Open Drain | 20mA | 12V | - | - | - | - | - | - | SOLDER | 15mA | South Pole | - | 20mA | - | - | - | - | - | PLASTIC | 34mT Trip, -34mT Release | - | 0.15-0.40V | -25 mT | 25 mT | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH3774-SA-7 Diodes Incorporated | 1393 | - | Datasheet | 19 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | Latch | 4mA | 2.9mm | 1.3 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | SOLDER | - | South Pole | - | - | 4mA | - | - | Hall Effect | - | - | 6mT Trip, -6mT Release | 8 mT | 30-55mA | -6 mT | 6 mT | - | Temperature Compensated | - | - | - | - | 1.025mm | - | - | ROHS3 Compliant | - | ||
![]() S-5716ACDH1-M3T1U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 3.0 MT | - | 2.7V~5.5V | - | - | Omnipolar Switch | 8μA | 2.9mm | 1.6 mm | - | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | - | - | - | - | 1.15mm | - | - | RoHS Compliant | - | ||
![]() AH1804-FA-7 Diodes Incorporated | 16 |
| Datasheet | 18 Weeks | - | Gold | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | 4 | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 4 | Hall Effect Switch, Omnipolar Switch | - | - | - | - | - | 2.5V~3.6V | - | - | Omnipolar Switch | 12μA Typ | 1.6mm | 1.2 mm | - | Push-Pull | - | 3.3V | - | - | - | - | - | - | - | 4mA | North Pole, South Pole | - | - | - | - | NON-INVERTING | - | - | - | ±6mT Trip, ±1.5mT Release | 0.8 mT | 0.20-3.10V | 1.5 mT | 6 mT | - | - | - | - | - | - | 0.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() AH1888-FJG-7 Diodes Incorporated | 3000 | - | Datasheet | 12 Weeks | - | Gold | Surface Mount | Surface Mount | 3-UDFN | - | - | 3 | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 3 | Hall Effect Switch, Omnipolar Switch | - | - | - | BATTERY OPERATION | - | 1.65V~3.3V | - | - | Omnipolar Switch | - | 1.6mm | 1.175 mm | - | Push-Pull | - | - | - | - | 1.8V | - | - | - | - | 2mA | North Pole, South Pole | - | - | 12μA | - | INVERTING | Hall Effect | - | - | ±7.9mT Trip, ±3.5mT Release | 0.8 mT | 0.2-1.6V | - | 7.9 mT | - | - | - | - | - | - | 0.585mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SI7201-B-02-FV Silicon Labs | 45 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Strip | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | Omnipolar Switch | 1.1μA Typ | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±0.9mT Trip, ±0.2mT Release | - | - | - | - | - | Tamper Detection, Temperature Compensation, Digital Filter | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI7203-B-00-FV Silicon Labs | 1 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Strip | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | Omnipolar Switch | 412μA Typ | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±1.1mT Trip, ±0.2mT Release | - | - | - | - | - | Tamper Detection | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI7201-B-03-IVR Silicon Labs | 14 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 1.7V~5.5V | compliant | - | Omnipolar Switch | 56.7μA Typ | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±0.9mT Trip, ±0.2mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1172ECGLT Allegro MicroSystems | 700 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | - | 4 | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e1 | yes | Obsolete | 1 (Unlimited) | 4 | Omnipolar Switch | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.65V~3.5V | - | - | Omnipolar Switch | 2mA | 0.955mm | 0.955 mm | - | Push-Pull | 1mA | - | - | - | 1.8/3.3V | - | - | - | - | 2mA | North Pole, South Pole | - | - | - | - | COMPLEMENTARY | - | - | PLASTIC | ±5.5mT Trip, ±6mT Release | 0.6 mT | 0.30V | 0.6 mT | 5.5 mT | - | - | - | - | - | - | 0.5mm | No | - | ROHS3 Compliant | - | ||
![]() APS12626LLHALX-AAP Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | SOT-23W | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.8V~5.5V | - | - | Latch | 4.5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OHN3120U TT Electronics/Optek Technology | 7 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | TO-92-3 | - | - | -20°C ~ 85°C | - | -20°C~85°C TA | Bulk | 2007 | OHN3100 | - | - | Active | 1 (Unlimited) | - | Hall Effect Sensor | - | 85°C | -20°C | - | - | 4.5V~24V | - | - | Unipolar Switch | 7mA | - | - | 25V | Open Collector | 25mA | 12V | South Pole | - | - | - | 24V | 4.5V | - | - | South Pole | 9mA | 25mA | 7mA | - | - | Hall Effect | - | - | 42.5mT Trip, 5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AH3761-PG-A Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Tin | Through Hole | Through Hole | 3-SIP, Formed Leads | - | - | 3 | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Box (TB) | 2016 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | SEATED HEIGHT-CALCULATED | 550mW | 3V~28V | - | - | Latch | - | 4.1mm | - | - | Open Drain | 100mA | 24V | South Pole | - | - | - | - | - | SOLDER | - | South Pole | - | 20mA | 6mA | - | - | Hall Effect | - | - | 6mT Trip, -6mT Release | 6 mT | 50-90mA | -6 mT | 6 mT | - | Temperature Compensated | - | - | - | - | 4.55mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AH3768Q-SA-7 Diodes Incorporated | 16 |
| Datasheet | 18 Weeks | - | - | - | - | TO-236-3 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | South Pole | - | - | - | - | - | - | - | - | - | - | 4mA | Latch | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |