- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Output Current-Max | Halogen Free | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Features | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APS12215LUAA Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | - | - | Through Hole | 3-SSIP | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~150°C TA | Bulk | 2016 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1698LUBTN-FWPG-T Allegro MicroSystems | 3816 |
| Datasheet | 20 Weeks | - | - | Through Hole | 2-SIP Module | NO | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Cut Tape (CT) | 2015 | - | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | - | - | SEATED HT-CALCULATED | 8542.39.00.01 | 4V~24V | SINGLE | - | NOT SPECIFIED | 12V | 2.54mm | - | NOT SPECIFIED | - | S-PSIP-T2 | Special Purpose | - | - | - | - | Current Source | - | - | South Pole | 24V | 4V | - | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | 16mA | - | - | - | Hall Effect | - | - | 60% Trip, 40% Release | - | - | - | - | - | - | - | - | - | 4.6mm | 4mm | 1.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() TLV49681TBXALA1 Infineon Technologies | 2395 |
| Datasheet | 16 Weeks | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 125°C | -40°C | - | - | - | Tape & Box (TB) | 2015 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.52 mm | CURRENT OUTPUT | - | - | - | 26V | 3V | - | - | - | SOLDER | - | - | - | - | - | - | 25mA | Halogen Free | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | 2 mT | 0-25mA | - | -2.3 mT | - | 2.3 mT | 2.5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SS461A-SP Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 26 Weeks | - | - | Surface Mount | 3-SMD, Gull Wing | - | - | - | 3-SMD | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2000 | SS400 | - | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | 3.8V~30V | - | - | - | - | - | - | - | - | - | Latch | 10mA | - | - | - | Open Collector | 20mA | 12V | - | - | - | 10μA | - | - | - | - | 10mA | South Pole | 10mA | 20mA | - | - | - | - | - | - | - | 8.5mT Trip, -8.5mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5716ANSL0-I4T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | unknown | - | - | - | Unipolar Switch | 8μA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 2.7mT Trip, 0.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5716ANSL2-I4T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SENSITIVITY IS 4.5 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 8μA | - | 1.4mm | 1.2 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | 6mT Trip, 2mT Release | 1 mT | 0.40V | - | 2 mT | - | 6 mT | - | - | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() US5881ESE-AAA-000-RE Melexis Technologies NV | 130 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Cut Tape (CT) | 2000 | - | e3 | - | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | - | NOT SPECIFIED | - | R-PDSO-G3 | Unipolar Switch | 5mA | - | - | - | Open Drain | 50mA | 24V | South Pole | - | 3.5V | - | - | - | - | - | - | North Pole | 2.5mA | 50mA | 5mA | - | - | - | Hall Effect | - | - | 30mT Trip, 30mT Release | - | - | - | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() US2882LSE-AAA-000-SP Melexis Technologies NV | 12 |
| Datasheet | 2 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | 150°C | - | -40°C~150°C TA | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | - | - | - | Latch | 5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS526GT Honeywell Sensing and Productivity Solutions | 11700 | - | - | 14 Weeks | - | Surface Mount | - | SOT-89-3 | - | - | 4 | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | 3.4V | - | - | - | - | 14mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1125ELHLT-T Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | YES | - | - | - | - | - | -40°C ~ 85°C | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 2.98mm | 1.91 mm | Open Drain | 25mA | - | - | - | - | - | - | - | - | - | 4mA | South Pole | - | 25mA | - | - | - | - | - | - | PLASTIC | 5mT Trip, 0.5mT Release | 1 mT | 30-60mA | - | 0.5 mT | - | 5 mT | - | High Temperature | - | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() DRV5023BIQLPGQ1 Texas Instruments | 29 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | TO-92 | NO | THROUGH HOLE MOUNT | 3 | - | - | - | -40°C ~ 125°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Unipolar Switch | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | 2.7V~38V | - | - | - | - | - | - | - | DRV5023 | - | Unipolar Switch | 2.7mA Typ | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | INVERTING | - | - | PLASTIC | 24mT Trip, 3mT Release | 8.5 mT | - | - | - | - | 24 mT | - | Temperature Compensated | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH1810-W-7 Diodes Incorporated | 24500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | - | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 3 | Omnipolar Switch | Matte Tin (Sn) | - | - | - | - | 2.3V~3.6V | DUAL | GULL WING | - | 3V | 1.9mm | - | - | - | - | Omnipolar Switch | 2.1mA Typ | - | - | - | Open Drain | 2mA | - | - | - | - | - | - | - | - | - | 2.1mA | North Pole, South Pole | - | 2mA | - | - | - | - | - | - | - | ±4.2mT Trip, ±3.5mT Release | - | - | - | - | - | - | - | - | - | 1.4mm | - | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() S-5725ECBL9-M3T1U ABLIC U.S.A. Inc. | 90 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IT HAS SENSITIVITY 0.8 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Latch | 2mA | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | 1.5mT Trip, -1.5mT Release | 1.6 mT | 0.40-4.60V | - | -1.5 mT | - | 1.5 mT | - | - | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() A1667LK-T Allegro MicroSystems | 14780 |
| Datasheet | 8 Weeks | - | - | Through Hole | 4-SSIP | NO | - | - | - | - | - | - | - | -40°C~150°C TA | Bag | 1999 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~24V | - | - | - | - | - | - | - | - | - | - | 12mA | - | 5.21mm | 1.55 mm | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | 70% Trip, 30% Release | - | - | - | - | 3-WIRE INTERFACE | - | - | - | - | - | - | - | - | 5.67mm | - | ROHS3 Compliant | - | ||
![]() A1155LLHLX-T Allegro MicroSystems | 103 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | 2.98mm | 1.91 mm | Current Source | - | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | - | - | 6mT Trip, 1mT Release | - | - | - | 4.5 mT | - | 11 mT | - | - | - | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() A3211ELHLX-T Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | - | - | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | Omnipolar Switch | - | - | - | - | - | 2.5V~3.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | Omnipolar Switch | 2mA | - | - | - | Open Drain | 1mA | - | - | - | - | - | - | - | - | - | 2mA | North Pole, South Pole | - | - | - | - | - | - | - | - | - | ±5.5mT Trip, ±1mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KMI15/1/V3PX NXP USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | SOT-453B | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | Special Purpose | - | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3280LLTTR Allegro MicroSystems | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-243AA | - | - | 4 | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2010 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | - | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | - | 30 | - | R-PSSO-F3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 25mA | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 8mA | South Pole | - | 25mA | - | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MLX92211LSE-AAA-000-RE Melexis Technologies NV | 3000 | - | Datasheet | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Cut Tape (CT) | 2012 | - | e3 | - | Discontinued | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.7V~24V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | Latch | 4.5mA | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 4.5mA | - | - | - | Hall Effect | - | - | 3mT Trip, -3mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1222EUA-T Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | - | - | Through Hole | 3-SSIP | NO | - | 3 | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2004 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION, SHORT-CIRCUIT PROTECTION | - | 3V~24V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.09mm | 1.52 mm | Open Drain | 25mA | - | - | - | - | - | - | - | SOLDER | - | 4mA | South Pole | - | 25mA | - | - | - | - | - | - | - | 15mT Trip, -15mT Release | 22 mT | - | SINGLE-ENDED | -15 mT | - | 15 mT | - | - | - | - | - | - | - | 5.26mm | No SVHC | ROHS3 Compliant | - |