- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Mfr | Mounting | Package | Product Status | Supplier Package | SwitchingFrequency | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Operating Supply Current | Polarization | Output Current | Max Supply Current | Sensing Method | Screening Level | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Max Junction Temperature (Tj) | Sensing Range | Hysteresis | Switching Current | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height | Height Seated (Max) | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNDH-T4C-G01 Honeywell Sensing and Productivity Solutions | 660 |
| Datasheet | 13 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | 1Hz | - | - | - | - | 2007 | - | - | - | Active | - | - | Connector | Hall Effect | 62.52MOhm | - | 150°C | -40°C | SHORT CIRCUIT PROTECTION | - | - | - | - | - | - | 1Hz | - | - | - | - | - | - | - | - | 20mA | 18V | - | - | - | - | 13.6mA | - | - | - | Hall Effect | - | 18V | 4.5V | - | - | - | 20mA | - | - | - | - | - | - | 68.8mm | 15mm | 45.5mm | Unknown | RoHS Compliant | - | ||
![]() S-5716ANDL2-I4T1U ABLIC U.S.A. Inc. | 4990 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ITS ALSO OPERATES IN -5.5 TO -2.5 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 4.5 MT | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | 1.4mm | 1.2 mm | Open Drain | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | ±6mT Trip, ±5.5mT Release | 1 mT | - | 0.40V | 2 mT | 6 mT | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() AN48820A-NL Panasonic Electronic Components | 496308 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | MINI-3DRA | - | - | - | - | - | - | 25°C | - | -25°C~75°C TA | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 75°C | -25°C | - | 2.5V~3.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 3.5μA Typ | - | - | Open Drain | 15mA | - | - | - | - | - | - | North Pole, South Pole | - | 3.5μA | Hall Effect | - | - | - | - | ±6mT Trip, ±0.5mT Release | - | - | - | - | - | - | 1.1mm | - | 2.9mm | 1.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() HAL506UA-A TDK-Micronas GmbH | 1300 | - | Datasheet | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA-2 | - | - | - | - | - | - | 25°C | - | -40°C~170°C TJ | Tape & Box (TB) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 140°C | -40°C | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4.2mA | - | - | Open Drain | 20mA | - | South Pole | - | - | - | - | South Pole | - | 4.2mA | Hall Effect | - | - | - | - | 7.2mT Trip, 2mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH3391Q-P-B Diodes Incorporated | 63 |
| Datasheet | 17 Weeks | - | Through Hole | 3-SIP | NO | - | - | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Bulk | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | 4.1mm | 1.5 mm | Open Drain | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | 27.5mT Trip, 25mT Release | 2.5 mT | - | 30-55mA | 21 mT | 30 mT | - | - | - | - | - | 4.55mm | - | ROHS3 Compliant | - | ||
![]() S-5712CCDL1-M3T1U ABLIC U.S.A. Inc. | 45 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | IT HAVE SENSITIVITY OF 3 MT | 1.6V~3.5V | - | - | - | - | unknown | - | - | - | - | Omnipolar Switch | 22μA | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | - | 0.40-1.45V | - | - | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() A1101ELHLX-T Allegro MicroSystems | 126 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | YES | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 3 | - | Unipolar Switch | - | - | - | - | - | 3.8V~24V | DUAL | GULL WING | NOT SPECIFIED | 0.95mm | - | - | NOT SPECIFIED | - | R-PDSO-G3 | Unipolar Switch | 7.5mA | - | - | Open Drain | 25mA | - | - | 24V | 3.8V | - | 7.5mA | South Pole | - | - | - | - | - | - | - | 17.5mT Trip, 1mT Release | - | - | - | - | - | - | - | 1.13mm | 2.98mm | 1.91mm | - | - | ROHS3 Compliant | - | ||
![]() ATS674LSETN-LT-T Allegro MicroSystems | 449 | - | Datasheet | - | - | Through Hole | 4-SSIP Formed Leads | - | - | 4-SIP | - | - | - | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | 3.3V~26.5V | - | - | - | - | - | - | - | - | - | Special Purpose | 11mA | - | - | Push-Pull | 20mA | - | - | - | - | - | 11mA | North Pole | - | - | - | - | - | - | - | 30% Trip, 40% Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH1815-Z-7 Diodes Incorporated | 2381 |
| Datasheet | 19 Weeks | - | Surface Mount | SOT-553 | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 12mA | - | - | Open Drain | 2.5mA | - | - | - | - | - | - | North Pole, South Pole | - | 12mA | Hall Effect | - | - | - | - | ±54mT Trip, ±49mT Release | - | - | - | - | - | Sleep Mode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE4927CBE6547XTMA1 Infineon Technologies | 52816 |
| Datasheet | - | - | - | - | - | - | - | Infineon Technologies | Through Hole | Bulk | Discontinued at Digi-Key | SSO | - | - | Automotive grade | -40 to 175 °C | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 3.6, 5.5, 3 V | - | - | - | - | 6.8 mA | - | 20 mA | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92241LUA-AAA-006-BU Melexis Technologies NV | 12 |
| Datasheet | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Unipolar Switch | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | Open Drain | - | - | - | - | - | - | 17mA | South Pole | - | - | - | - | - | - | - | 9.5mT Trip, 3.9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5712ACDL0-I4T1U ABLIC U.S.A. Inc. | 2810 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | - | 1.65V~3.5V | - | - | - | - | unknown | - | - | - | - | Omnipolar Switch | 4μA | - | - | Push-Pull | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ±3mT Trip, ±2.4mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5718CCSL0-I4T1U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5718 | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | IT HAVE SENSITIVITY OF 1.8 MT | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 22μA | 1.4mm | 1.2 mm | CMOS | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | ±3mT Trip, ±2.4mT Release | 0.7 mT | - | 0.40-1.40V | 0.1 mT | 3 mT | Sleep Mode | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() APS12626LLHALT-AAP Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | - | - | 3mA | South Pole | 5mA | - | Hall Effect | - | - | - | 165°C | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | 1.13mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLV49642MXTSA1 Infineon Technologies | 16 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3775-P-B Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | Through Hole | 3-SIP Module | NO | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 4mA | 4.1mm | 1.5 mm | Open Drain | 60mA | - | South Pole | - | - | SOLDER | - | South Pole | - | 4mA | Hall Effect | - | - | - | - | 9mT Trip, -9mT Release | 14 mT | - | 30-55mA | -9 mT | 9 mT | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI7204-B-00-FV Silicon Labs | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Strip | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | Latch | 412μA Typ | - | - | Push-Pull | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | 0.6mT Trip, -0.6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5715DCDL1-I4T1U ABLIC U.S.A. Inc. | 5000 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | e3 | - | Active | 1 (Unlimited) | - | - | - | - | TIN | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 230μA | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | 4mT Trip, 3.7mT Release | 0.8 mT | - | 0.40-4.60V | 1.1 mT | 4 mT | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() AH3776-P-B Diodes Incorporated | 47 |
| Datasheet | 19 Weeks | - | Through Hole | 3-SIP Module | NO | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 4mA | 4.1mm | 1.5 mm | Open Drain | 60mA | - | South Pole | - | - | SOLDER | - | South Pole | - | 4mA | Hall Effect | - | - | - | - | 14mT Trip, -14mT Release | 22 mT | - | 30-55mA | -14 mT | 14 mT | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD022-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2001 | AD | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | Open Collector | 20mA | - | - | - | - | - | - | North Pole, South Pole | - | 4.5mA | Hall Effect | - | - | - | - | ±5mT Trip, ±2.5mT Release | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |