- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Halogen Free | Sensing Method | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH211Z4-BG1 Diodes Incorporated | 16 |
| Datasheet | 24 Weeks | - | Through Hole | 4-SSIP | - | - | TO-94 | 25°C | - | -20°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -20°C | - | - | 3.5V~16V | - | - | - | - | - | - | - | - | Latch | 8mA | - | - | - | Open Collector | 400mA | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 8mA | Latch | - | Hall Effect | 9mT Trip, -9mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH277AZ4-CG1 Diodes Incorporated | 8000 |
| Datasheet | 24 Weeks | - | Through Hole | 4-SSIP | - | - | TO-94 | 25°C | - | -20°C~85°C TA | Tape & Reel (TR) | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -20°C | - | - | 3.5V~16V | - | - | - | - | - | - | - | - | Latch | 16mA | - | - | - | Open Collector | 400mA | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 16mA | Latch | - | Hall Effect | 10mT Trip, -10mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1190LUBTN-T Allegro MicroSystems | 4754 |
| Datasheet | 18 Weeks | - | Through Hole | 2-SIP | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 5mA | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 1mT Trip, -1mT Release | - | - | - | - | Programmable Trip Point | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLI4946KHTSA1 Infineon Technologies | 46 |
| Datasheet | 40 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | - | 2.7V~18V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | - | NOT SPECIFIED | - | Unipolar Switch | 6mA | Not Qualified | - | - | Open Drain | 20mA | - | South Pole | 18V | 2.7V | - | - | - | - | MAGNETIC SENSOR | - | South Pole | - | 20mA | 6mA | - | Not Halogen Free | Hall Effect | 3.5mT Trip, -3.5mT Release | - | - | - | - | Temperature Compensated | - | - | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() US2884LSE-AAA-000-SP Melexis Technologies NV | 47 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1180ELHLT-T Allegro MicroSystems | 1160 | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | 3 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.95mm | unknown | NOT SPECIFIED | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | - | - | - | - | - | 5mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | - | Programmable Trip Point | - | 2.98mm | 1.91mm | - | - | ROHS3 Compliant | - | ||
![]() SS441A-L Honeywell Sensing and Productivity Solutions | 47 |
| Datasheet | 25 Weeks | - | Through Hole | 3-SIP | - | - | Radial Lead | 25°C | - | -40°C~150°C TA | Bulk | 2002 | SS400 | - | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | 3.8V~30V | - | - | - | - | - | - | - | - | Unipolar Switch | 10mA | - | - | - | Open Collector | 20mA | 12V | - | - | - | 10μA | 30V | 3.8V | - | - | 10mA | South Pole | 10mA | 20mA | - | - | - | - | 11.5mT Trip, 2mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH41Z3-AG1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | TO-92S | 25°C | - | -40°C~150°C TA | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 4V~24V | - | - | - | - | - | - | - | - | Latch | 9mA | - | - | - | Open Collector | 50mA | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | 50mA | 9mA | Latch | - | Hall Effect | 7.5mT Trip, -7.5mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3291KLHLT-T Allegro MicroSystems | 5000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOT-23W | - | 3 | SOT-23W | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 3V~24V | - | - | - | - | - | - | - | - | Latch | 8mA | - | - | - | Open Drain | 25mA | - | - | - | - | - | 24V | 4.2V | - | - | 8mA | South Pole | - | 25mA | 8mA | - | - | - | 10mT Trip, -10mT Release | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() AH9250-W-7 Diodes Incorporated | In Stock | - | Datasheet | 25 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 15μA | - | - | - | Digital | 2mA | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 15μA | - | - | Hall Effect | ±5mT Trip, ±4mT Release | - | - | - | - | Sleep Mode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3241LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.6V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | unknown | 40 | R-PDSO-G3 | Unipolar Switch | - | Not Qualified | - | - | Open Drain | - | - | - | 24V | 3.6V | - | - | - | - | - | 3.5mA | South Pole | - | - | - | - | - | - | 13.5mT Trip, 4mT Release | - | - | - | - | - | 1.13mm | 2.98mm | 1.91mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1699LUBTN-RSWPH-T Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | Through Hole | 2-SIP Module | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 2 | - | - | - | - | SEATED HT-CALCULATED | 8542.39.00.01 | 4V~24V | SINGLE | - | NOT SPECIFIED | 12V | 2.54mm | - | NOT SPECIFIED | R-PSIP-T2 | Special Purpose | - | - | - | - | PWM | - | - | South Pole | 24V | 4V | - | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | 16mA | - | - | Hall Effect | 69% Trip, 31% Release | - | - | - | - | - | 4.6mm | 4mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() S-5712ACDL2-M3T1U ABLIC U.S.A. Inc. | 98 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 4.5 MT | - | 1.65V~3.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 4μA | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | ±6mT Trip, ±5.5mT Release | 1 mT | 0.40-1.45V | - | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() MRMS211H Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 1.6V~3.5V | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | Push-Pull | - | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 12μA | - | - | - | 1.6mT Trip, 0.6mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH1895-FA-7 Diodes Incorporated | 1875 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-UFDFN Exposed Pad | - | 4 | - | -40°C ~ 85°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | - | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | - | 1.6mm | 1.2 mm | Push-Pull | 3.5mA | 3.6V | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | 3.5mA | 8μA | - | - | Hall Effect | ±8mT Trip, ±6.5mT Release | 1 mT | 0.20-1.65V | 3.5 mT | 8 mT | - | - | - | - | 0.5mm | - | ROHS3 Compliant | - | ||
![]() S-5724HCBH1-I4T1U ABLIC U.S.A. Inc. | 16 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5724 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CMOS OUTPUT, IT HAS A SENSITIVITY OF 3 MT | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | Latch | 11μA | - | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | 0.40-1.45V | -4 mT | 4 mT | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() S-5715ECDL1-I4T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 2mA | - | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() S-5725ICBH1-I4T1U ABLIC U.S.A. Inc. | 16 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IT HAS SENSITIVITY 3.0 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Latch | 90μA | - | 1.6mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, -4mT Release | 6 mT | 0.40-4.60V | -4 mT | 4 mT | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() S-5725JCBH1-I4T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IT HAS SENSITIVITY 3.0 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Latch | 2mA | - | 1.6mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, -4mT Release | 6 mT | 0.40-4.60V | -4 mT | 4 mT | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() S-5715DNDL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 230μA | - | 1.4mm | 1.2 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | - | - | 0.48mm | - | RoHS Compliant | - |