- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Mfr | Package | Product Status | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Reach Compliance Code | Base Part Number | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCS20DPR,LF Toshiba Semiconductor and Storage | 117 | - | - | - | - | - | - | Surface Mount | SOT-23-3 Flat Leads | - | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Digi-Reel® | 2014 | TCS | - | - | Obsolete | 1 (Unlimited) | - | Hall Effect Sensor | - | - | - | - | - | 1W | 2.3V~5.5V | unknown | - | Omnipolar Switch | 1.6mA Typ | - | - | 6V | Push-Pull | 5mA | 5V | - | - | - | - | - | 700μA | North Pole, South Pole | - | - | 1.6mA | - | Hall Effect | - | - | ±4.4mT Trip, ±0.9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1212EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | BICMOS COMPATIBLE, REVERSE BATTERY PROTECTION | - | - | 3.8V~24V | - | - | Latch | 7.5mA | 4.105mm | 1.52 mm | - | Open Drain | 25mA | - | - | - | - | - | SOLDER | 7.5mA | South Pole | - | 25mA | - | NON-INVERTING | - | - | - | 17mT Trip, -17mT Release | 22.5 mT | 400mV | -17.5 mT | - | 17.5 mT | - | UNIPOLAR | - | - | - | - | 5.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5013BCQLPGQ1 Texas Instruments | 22500 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | TO-92 | NO | THROUGH HOLE MOUNT | 3 | - | - | - | - | -40°C ~ 125°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | - | 2.7V~38V | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | Open Drain | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | 18mT Trip, -18mT Release | 24 mT | - | -18 mT | 2-WIRE INTERFACE | 18 mT | Temperature Compensated | - | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MLX92231LSE-AAA-009-RE Melexis Technologies NV | 12 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | 25°C | - | -40°C~150°C | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 2.7V~24V | - | - | Unipolar Switch | 4.5mA | 2.9mm | 1.6 mm | - | Open Drain | 70mA | - | South Pole | - | - | - | SOLDER | - | South Pole | - | - | 4.5mA | - | Hall Effect | - | - | 4.5mT Trip, 1.8mT Release | - | 25-70mA | 2.5 mT | 3-WIRE INTERFACE | 3.1 mT | Temperature Compensated | - | - | - | - | - | 1mm | - | - | RoHS Compliant | - | ||
![]() S-5716ACSL2-I4T1U ABLIC U.S.A. Inc. | 4000 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SENSITIVITY IS 4.5 MT | - | - | 2.7V~5.5V | - | - | Unipolar Switch | 5μA | 1.4mm | 1.2 mm | - | Push-Pull | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | 6mT Trip, 2mT Release | 1 mT | 0.40-4.60V | 2 mT | - | 6 mT | - | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() AH3772-SA-7 Diodes Incorporated | 24000 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~28V | - | - | Latch | 4mA | 2.9mm | 1.3 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | SOLDER | - | South Pole | - | 60mA | 4mA | - | Hall Effect | - | - | 4mT Trip, -4mT Release | 5 mT | 30-55mA | -4 mT | - | 4 mT | Temperature Compensated | - | - | - | - | - | 1.025mm | - | - | ROHS3 Compliant | - | ||
![]() TLE49452GMELCOHUMA1 Infineon Technologies | 800035 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS441A-T2 Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 27 Weeks | - | - | Surface Mount | Through Hole | TO-262-3 Short Leads, I2Pak | - | - | 8 | Radial Lead | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | SS400 | - | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | - | 3.8V~30V | - | - | Unipolar Switch | 10mA | - | - | - | Open Collector | 20mA | 12V | - | 10μA | 30V | 3.8V | - | 10mA | South Pole | 10mA | 20mA | - | - | - | - | - | 11.5mT Trip, 2mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92221LUA-AAA-005-SP Melexis Technologies NV | 8 |
| Datasheet | 16 Weeks | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | TO-92-3L | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLV49611MXTSA1 Infineon Technologies | 16 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AEC-Q100; REVERSE POLARITY PROTECTION | - | - | 3V~26V | - | - | Latch | 2.5mA | 2.9mm | 1.3 mm | - | Open Drain | 25mA | - | South Pole | - | - | - | SOLDER | - | South Pole | - | - | 2.5mA | - | Hall Effect | - | PLASTIC | - | 4 mT | 0-25mA | -3.5 mT | - | 3.5 mT | Temperature Compensated | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() SS41-T3 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 25 Weeks | - | - | - | - | TO-92-3 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | 24V | - | - | - | - | - | - | - | 15mA | 20mA | - | - | - | ROTARY POSITION SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH3767Q-P-B Diodes Incorporated | 47 |
| Datasheet | 19 Weeks | - | - | - | Through Hole | 3-SIP Module | - | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | Latch | 4mA | - | - | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | South Pole | - | - | 4mA | - | Hall Effect | - | - | 17mT Trip, -17mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI7206-B-00-IV Silicon Labs | 5 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Strip | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 3.3V~26.5V | - | - | Latch | 950μA Typ | - | - | - | Open Drain | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | 1.5mT Trip, -1.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OHS3040U TT Electronics/Optek Technology | 585 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | TO-92-3 | - | - | - | 25°C | - | -40°C~125°C TA | Bulk | 2007 | OHS3000 | - | - | Active | 1 (Unlimited) | - | Hall Effect | - | 125°C | -40°C | - | - | - | 4.5V~24V | - | - | Unipolar Switch | 7mA | - | - | - | Open Collector | 25mA | 12V | South Pole | - | 24V | 4.5V | - | - | South Pole | - | 21mA | 7mA | - | Hall Effect | - | - | 22mT Trip, 5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AH266K-PG-B-A Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | 4-SSIP | - | - | 4 | - | - | - | - | 25°C | - | -20°C~85°C TA | Bulk | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Hall Effect Latch | - | - | - | - | - | - | 4V~28V | - | - | Latch | 10mA | 5.22mm | 1.55 mm | - | Open Collector | 400mA | - | - | - | - | - | - | 5mA | South Pole | - | 400mA | 10mA | COMPLEMENTARY | - | - | - | 7mT Trip, -7mT Release | 8 mT | - | -7 mT | - | 7 mT | Temperature Compensated | - | - | - | - | - | 3.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1121EUA-T Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | - | - | - | -40°C ~ 85°C | Automotive grade | -40°C~85°C TA | Bulk | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | - | 3V~24V | - | - | Unipolar Switch | 4mA | 4.09mm | 1.52 mm | - | Open Drain | 25mA | - | - | - | - | - | - | 4mA | South Pole | - | 25mA | - | - | - | - | PLASTIC | 13.5mT Trip, 4mT Release | 2.5 mT | - | 5 mT | - | - | High Temperature | - | - | - | - | - | 4.12mm | No | - | ROHS3 Compliant | - | ||
![]() DRV5013AGQLPGQ1 Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | TO-92 | NO | THROUGH HOLE MOUNT | 3 | - | - | - | - | -40°C ~ 125°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | - | 2.7V~38V | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | Open Drain | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | 9mT Trip, -9mT Release | 12 mT | - | -9 mT | 2-WIRE INTERFACE | 9 mT | Temperature Compensated | - | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S-5712ANSL2-M3T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 4.5 MT | - | - | 1.6V~3.5V | - | - | Unipolar Switch | 3μA | 2.9mm | 1.6 mm | - | Open Drain | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | 6mT Trip, 2mT Release | 1 mT | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() AH3772-P-A Diodes Incorporated | 16 |
| Datasheet | 19 Weeks | - | - | - | Through Hole | 3-SIP Module | NO | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Box (TB) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | Latch | 4mA | 4.1mm | 2.235 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | SOLDER | - | South Pole | - | - | 4mA | - | Hall Effect | - | - | 4mT Trip, -4mT Release | 5 mT | 30-55mA | -4 mT | - | 4 mT | Temperature Compensated | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5716ACDL1-I4T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 3.0 MT | - | - | 2.7V~5.5V | - | - | Omnipolar Switch | 8μA | 1.4mm | 1.2 mm | - | Push-Pull | - | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | - | 4 mT | - | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - |