- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Current - Supply (Max) | Body Length or Diameter | Number of Contacts | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Max Output Voltage | Response Time | Halogen Free | Min Output Voltage | Output Polarity | Sensing Method | Screening Level | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Switching Current | Output Range | Output Circuit Type | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE49613LHALA1 Infineon Technologies | 100 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 3-SIP, SSO-3-02 | - | - | 3 | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Box (TB) | 2010 | Automotive, AEC-Q100 | e3 | no | Active | 1 (Unlimited) | 3 | - | - | - | Tin (Sn) | - | 3V~32V | - | - | - | - | - | - | - | - | Latch | - | 4.16mm | - | 1.52 mm | - | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | 25mA | 2.5mA | - | - | Not Halogen Free | - | INVERTING | - | - | - | - | PLASTIC | 10.4mT Trip, -10.4mT Release | 15 mT | - | - | - | -10.4 mT | - | 10.4 mT | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1122LUA-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Bulk | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Unipolar Switch | Matte Tin (Sn) | AEC-Q100; SHORT CIRCUIT PROTECTION | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | - | Open Drain | 25mA | - | South Pole | - | - | - | - | - | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | - | Hall Effect | - | - | - | - | 20mT Trip, 11mT Release | 2.5 mT | - | - | - | 11 mT | - | 20 mT | High Temperature | - | 3.02mm | - | 4.09mm | 1.52mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DRV5023AJQDBZR Texas Instruments | 300 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Unipolar Switch | Nickel/Palladium/Gold (Ni/Pd/Au) | IT HAS SENSITIVITY 6.9 MT, SHORT CIRCUIT PROTECTION | 2.5V~38V | - | - | - | - | - | - | - | DRV5023 | Unipolar Switch | 2.7mA Typ | - | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | - | - | - | South Pole | - | 30mA | 2.7mA | - | - | - | - | - | Hall Effect | - | - | - | PLASTIC | 12mT Trip, 1mT Release | - | - | - | - | 1 mT | - | 12 mT | Temperature Compensated | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH1804-W-7 Diodes Incorporated | 360 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Switch | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | Omnipolar Switch | 12μA Typ | - | - | 1.6 mm | - | Push-Pull | - | 3.3V | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 12μA | - | - | - | - | COMPLEMENTARY | Hall Effect | - | - | - | - | ±6mT Trip, ±1.5mT Release | 0.8 mT | - | - | - | 1.5 mT | - | 6 mT | - | - | 1.3mm | - | 3.1mm | 1.7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1203LUA-T Allegro MicroSystems | 22330 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Bulk | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Bipolar Switch | Matte Tin (Sn) | - | 3.8V~24V | SINGLE | - | 12V | 1.27mm | - | - | - | - | Latch | - | - | - | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | - | 7.5mA | North Pole, South Pole | - | 20mA | 7.5mA | - | - | - | - | - | - | AEC-Q100 | - | - | - | 9.5mT Trip, -9.5mT Release | - | - | - | - | - | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5013ADQDBZT Texas Instruments | 20 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | OUTPUT SHORT-CIRCUIT PROTECTION; REVERSE SUPPLY PROTECTION; SENSITIVITY 2.7 MILLI TESLA | 2.7V~38V | - | - | - | - | - | - | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | 30mA | 2.7mA | - | - | - | - | - | Hall Effect | - | - | - | PLASTIC | 5mT Trip, -5mT Release | 5.4 mT | - | - | - | -5 mT | - | 5 mT | Temperature Compensated | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SS41F Honeywell Sensing and Productivity Solutions | 1000 | - | Datasheet | 4 Weeks | - | - | - | Through Hole | 3-SIP | NO | - | 3 | 25°C | - | -40°C~150°C TA | Bulk | 2010 | SS41 | - | yes | Active | 1 (Unlimited) | - | - | - | Integrated Circuit (IC) | - | DUAL OUTPUT | 4.5V~24V | - | - | - | - | - | unknown | - | - | Bipolar Switch | - | 4mm | - | 1.52 mm | 400mV | Open Drain | 20mA | - | - | - | - | - | 10μA | - | - | 10mA | South Pole | 10mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | 15mT Trip, -15mT Release | - | - | 20mA | - | -15 mT | - | 15 mT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1220LLHLX-T Allegro MicroSystems | 20000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Matte Tin (Sn) | REVERSE BATTERY PROTECTION, SHORT-CIRCUIT PROTECTION | 3V~24V | - | - | - | - | - | - | - | - | Latch | - | 2.98mm | - | 1.91 mm | - | Open Drain | 25mA | - | - | - | - | - | - | SOLDER | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | - | - | - | - | - | - | 4mT Trip, -4mT Release | 4.5 mT | - | - | SINGLE-ENDED | -4 mT | - | 4 mT | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() DRV5032ZEDBZR Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 3 | 25°C | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | IT ALSO HAS OUTPUT RANGE 0-5.5V | 1.65V~5.5V | - | - | - | - | - | - | - | DRV5032 | Omnipolar Switch | 3.5μA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | COMPLEMENTARY | - | - | - | - | - | ±3mT Trip, ±1.5mT Release | 8.5 mT | - | - | - | - | - | - | - | UNIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() TLE49644MXTSA1 Infineon Technologies | 1067 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | 3V~32V | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | Unipolar Switch | 2.5mA | - | - | - | - | Open Drain | 25mA | - | South Pole | - | - | - | - | - | ANALOG CIRCUIT | - | South Pole | - | 25mA | 2.5mA | - | - | - | - | - | Hall Effect | - | - | - | - | 13.5mT Trip, 5.4mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1126LLHLX-T Allegro MicroSystems | 20000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Omnipolar Switch | Matte Tin (Sn) | - | 3V~24V | - | - | - | - | - | - | - | - | Omnipolar Switch | - | 2.98mm | - | 1.91 mm | - | Open Drain | - | - | - | - | - | - | - | - | - | 4mA | North Pole, South Pole | - | 60mA | 4mA | - | - | - | - | INVERTING | - | - | - | - | - | ±5.5mT Trip, ±5mT Release | - | - | - | - | 0.5 mT | - | 5.5 mT | - | UNIPOLAR | - | - | - | - | - | 1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() DRV5013AGELPGQ1 Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | TO-92 | NO | THROUGH HOLE MOUNT | 3 | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | - | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mT Trip, -9mT Release | 12 mT | - | - | - | -9 mT | 2-WIRE INTERFACE | 9 mT | Temperature Compensated | - | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3290KLHLT-T Allegro MicroSystems | 4180 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Matte Tin (Sn) | OPEN COLLECTOR OUTPUT | 3V~24V | - | - | - | - | - | - | - | - | Latch | - | 2.975mm | - | 1.91 mm | - | Open Drain | 25mA | - | - | - | 4.2/24V | - | - | SOLDER | - | 8mA | South Pole | - | 25mA | 8mA | - | - | - | - | - | - | - | - | - | - | 5mT Trip, -5mT Release | 100 mT | - | 500mV | SINGLE-ENDED | -5 mT | - | 5 mT | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() DRV5023AJEDBZRQ1 Texas Instruments | 45 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 3 | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Unipolar Switch | - | SHORT CIRCUIT PROTECTION | 2.7V~38V | - | - | - | - | - | - | - | DRV5023 | Unipolar Switch | 2.7mA Typ | - | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | 2.7mA | - | - | - | - | - | Hall Effect | - | - | - | PLASTIC | 12mT Trip, 1mT Release | - | - | - | - | 1 mT | - | 12 mT | Temperature Compensated | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3214LUA-T Allegro MicroSystems | 24500 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Omnipolar Switch | Matte Tin (Sn) | - | 2.4V~5.5V | SINGLE | - | 3V | 1.27mm | - | - | - | - | Omnipolar Switch | 2mA | - | - | - | - | Open Drain | 1mA | 3V | - | 5.5V | - | 2.4V | - | - | - | 2mA | North Pole, South Pole | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | ±7mT Trip, ±1mT Release | - | - | - | - | - | - | - | - | - | - | - | 4.09mm | 1.52mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SS360NT Honeywell Sensing and Productivity Solutions | 24000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-3 Flat Leads | - | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Cut Tape (CT) | 2012 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | Integrated Circuit (IC) | - | REVERSE POLARITY PROTECTION | 3V~24V | - | - | - | - | 1.2mm | - | - | - | Latch | 6mA | - | - | - | 26V | Open Collector | 20mA | - | - | - | - | - | 10μA | - | - | 3.5mA | North Pole | 6mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | -5.5mT Trip, 5.5mT Release | 6 mT | 20mA | - | - | -5.5 mT | - | 5.5 mT | - | - | 1.45mm | - | 2.9mm | 1.6mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() DRV5013BCELPGMQ1 Texas Instruments | 24500 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | 3 | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | - | 2.7mA | - | - | - | - | - | Hall Effect | - | - | - | - | 18mT Trip, -18mT Release | 24 mT | - | - | - | -18 mT | 2-WIRE INTERFACE | 18 mT | Temperature Compensated | - | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5023AJQDBZT Texas Instruments | 253 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | -40°C ~ 125°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Unipolar Switch | Nickel/Palladium/Gold (Ni/Pd/Au) | IT HAS SENSITIVITY 6.9 MT, SHORT CIRCUIT PROTECTION | 2.5V~38V | - | - | - | - | - | - | - | DRV5023 | Unipolar Switch | 2.7mA Typ | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | 30mA | - | - | - | - | - | - | - | - | - | - | PLASTIC | ±12mT Trip, ±1mT Release | - | - | - | - | 1 mT | - | 12 mT | Temperature Compensated | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLE4905LE6433HAXA1 Infineon Technologies | 120 | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 3-SIP, SSO-3-02 | - | - | 3 | 25°C | - | -40°C~150°C TJ | Tape & Box (TB) | 2007 | TLE | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 8mA | 4.16mm | - | 1.52 mm | - | Open Collector | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | 100mA | 7mA | - | - | - | - | - | - | - | - | - | PLASTIC | 18mT Trip, 5mT Release | 6 mT | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SS541AT Honeywell Sensing and Productivity Solutions | 7480 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | TO-243AA, Variant | - | - | 3 | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 1999 | SS5 | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | Integrated Circuit (IC) | - | - | 3.8V~30V | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 2 | - | - | Open Collector | 20mA | 12V | - | - | - | - | 10μA | - | - | 8.7mA | South Pole | 10mA | 20mA | - | 400mV | 1.5 μs | - | 400mV | INVERTING | Hall Effect | - | 30V | 3.8V | PLASTIC | 11.5mT Trip, 2mT Release | - | 20mA | - | - | - | - | 11.5 mT | Temperature Compensated | - | 24.892mm | - | 4.4958mm | 2.39mm | 1.5mm | - | - | No SVHC | RoHS Compliant | Lead Free |