- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Part # Aliases | Product Status | Release Point Min/Max (Brp) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Technology | Voltage - Supply | Termination Style | Function | Current - Supply (Max) | Output Type | Operating Supply Voltage | Operating Supply Current | Polarization | Current - Output (Max) | Resolution | Product Type | Sensing Range | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL1562UA-A TDK Micronas | In Stock | - | - | - | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | HAL15xy | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() HAL1563UA-A TDK Micronas | In Stock | - | - | - | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | HAL15xy | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() HAL3727DJ TDK Micronas | In Stock | - | - | - | - | - | - | TDK-Micronas | 7000 | TDK | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | HAL37xy | - | Programmable | Sensors | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() OMH2079 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUR4000DJ-0000R-8-00 TDK Micronas | In Stock | - | - | - | SOIC-8 | - | - | TDK-Micronas | 7000 | TDK | + 150 C | - | - | - 40 C | Yes | SMD/SMT | +/- 100 mT | - | CUR4000DJ-0000R-8-00-HATC-0203 | - | - | Details | 5.5 V | 3 V | - | - | Cut Tape | CUR4000 | - | Magnetic | Sensors | - | - | - | - | - | - | 3 V to 5.5 V | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() MLX92211LUA-AEA-400-CR Melexis | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | TO-92-3 | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 150°C | -40°C ~ 150°C (TA) | - | Automotive, AEC-Q100 | - | - | - | Hall Effect | 2.7V ~ 24V | - | Latch | 4.5mA | Open Drain | - | - | South Pole | 75mA | - | - | 4.7mT Trip, -4.7mT Release | - | Temperature Compensated | - | ||
![]() DRV5056A2QLPG National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV5056A4QLPGM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT8122AM-HS3 Allegro MicroSystems | 9000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | CT8122 | - | - | - | - | - | Allegro MicroSystems | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | -40°C ~ 125°C (TA) | Tape & Reel (TR) | XtremeSense™ Crocus Technology | Active | - | - | - | 1.7V ~ 5.5V | - | Latch, Bipolar Switch | 4µA | Push-Pull | - | - | North Pole, South Pole | 20mA | - | - | 1mT Trip, -1mT Release | - | - | - | ||
![]() ACS37600KOKATN-003B5-C Allegro | 3935 |
| - | - | SIP-4 | - | - | - | - | - | + 125 C | 15 mA | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | ACS37600 | - | Programmable Linear Hall-Effect Sensor | - | - | - | Through Hole | - | - | - | 5 V | 16 mA | - | - | - | - | - | Linear Hall Effect Sensors | - | - | ||
![]() ACS37600KOKATN-006B5-C Allegro | 27959 |
| - | - | SIP-4 | - | - | - | - | - | + 125 C | 15 mA | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | ACS37600 | - | Programmable Linear Hall-Effect Sensor | - | - | - | Through Hole | - | - | - | 5 V | 16 mA | - | - | - | - | - | Linear Hall Effect Sensors | - | - | ||
![]() MLX90248ESC-ECA-000-RE Melexis | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLX90248 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2881KUA-AAA-000-SP Melexis | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | US2881 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2881KSE-AAA-000-SP Melexis | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | US2881 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGA8179L20 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92241LUA-BAA-118-BU Melexis | 29 |
| - | Through Hole | TO-226-3, TO-92-3 Short Body | TO-92-3 | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | Bulk | - | Active | - | - | - | - | 25°C | -40°C ~ 150°C | - | Automotive, AEC-Q100 | - | - | - | Hall Effect | 2.7V ~ 24V | - | Unipolar Switch | 6.9mA | Current Source | - | - | South Pole | - | - | - | 20mT Trip, 13mT Release | - | Temperature Compensated | - | ||
![]() SI7202-B-02-IVR Silicon Labs | 29 |
| - | - | SOT-23-3 | - | - | Silicon Labs | 3000 | Silicon Laboratories | + 125 C | - | - | - 40 C | Yes | SMD/SMT | 4.3 mT to 5.9 mT | - | - | - | - 5.9 mT to - 4.6 mT | Details | 5.5 V | 1.7 V | - | - | Reel | Si720x | - | Low Voltage | Sensors | - | - | SMD/SMT | - | - | Latch | 1.7 V to 5.5 V | 0.4 uA | - | - | 13 bit | Hall Effect / Magnetic Sensors | - | Hall Effect Latches / Switches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() AS5140H-AB AMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS5140H-DB AMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS5045 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |