- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Point Min/Max | Package | Product Status | Release Point Min/Max (Brp) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Unit Weight | Operating Temperature | Series | Type | Subcategory | Technology | Voltage - Supply | Termination Style | Function | Current - Supply (Max) | Output Voltage | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Polarization | Current - Output (Max) | Nominal Supply Current | Product Type | Sensing Range | Axis | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL1509UA-A TDK Micronas | In Stock | - | - | - | TO-92-UA-3 | - | - | TDK-Micronas | 2000 | TDK | + 170 C | 65 mA | - | - 40 C | SMD/SMT | 2.1 mT to 5.5 mT | - | - | 3.8 mT to 7.1 mT | Details | 24 V | 2.7 V | - | 0.003739 oz | - | HAL15xy | Hall Effect Switch | Sensors | - | - | Through Hole | - | - | 24 V | - | 2.7 V to 24 V | - | - | - | 1.6 mA | - | - | - | Hall Effect / Magnetic Sensors | - | - | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() HAL1566UA-A TDK Micronas | In Stock | - | - | - | TO-92-3 | - | - | TDK-Micronas | 2000 | TDK | + 170 C | - | - | - 40 C | PCB Mount | 2 mT to 7 mT | - | - | -7 mT to -2 mT | Details | 24 V | 2.7 V | - | - | - | HAL15xy | - | Sensors | - | - | Through Hole | - | - | - | Current | 2.7 V to 24 V | - | - | - | 17 mA | - | - | - | Hall Effect / Magnetic Sensors | - | - | Hall Effect Switches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() HAL1565UA-A TDK Micronas | In Stock | - | - | - | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | HAL15xy | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() HAL1564UA-A TDK Micronas | In Stock | - | - | - | TO-92-3 | - | - | TDK-Micronas | 2000 | TDK | + 170 C | - | - | - 40 C | PCB Mount | 2 mT to 7 mT | - | - | -7 mT to -2 mT | Details | 24 V | 2.7 V | - | - | - | HAL15xy | - | Sensors | - | - | Through Hole | - | - | - | Current | 2.7 V to 24 V | - | - | - | 17 mA | - | - | - | Hall Effect / Magnetic Sensors | - | - | Hall Effect Switches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() HAL1501UA-A TDK Micronas | In Stock | - | - | - | TO-92-3 | - | - | TDK-Micronas | 2000 | TDK | + 170 C | 25 mA | - | - 40 C | PCB Mount | - 0.5 mT to 1.5 mT | - | - | - 1.5 mT to 0.5 mT | Details | 24 V | 2.7 V | - | 0.003739 oz | - | HAL15xy | - | Sensors | - | - | Through Hole | - | - | 24 V | Open Drain | 2.7 V to 24 V | - | - | - | 1.6 mA | - | - | - | Hall Effect / Magnetic Sensors | - | - | Hall Effect Switches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() HAL1506UA-A TDK Micronas | In Stock | - | - | - | TO-92-UA-3 | - | - | TDK-Micronas | 2000 | TDK | + 170 C | 65 mA | - | - 40 C | SMD/SMT | 15.4 mT to 22.6 mT | - | - | 13.8 mT to 21 mT | Details | 24 V | 2.7 V | - | 0.003739 oz | - | HAL15xy | Hall Effect Switch | Sensors | - | - | Through Hole | - | - | 24 V | - | 2.7 V to 24 V | - | - | - | 1.6 mA | - | - | - | Hall Effect / Magnetic Sensors | - | - | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() HMR2300-D00-485 Honeywell | In Stock | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232 | 15 V | 6.5 V | - | - | - | 27 mA | - | - | X, Y, Z | - | - | - | ||
![]() APS12212LLHALT Allegro | 4721 |
| - | - | SOT-23-3 | - | - | - | - | - | + 150 C | - | - | - 40 C | PCB Mount | - 90 G | - | - | 90 G | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2 mA | - | - | - | - | - | - | Hall Effect Latches | - | - | ||
![]() APS12202LLHALT Allegro | 1020 |
| - | - | SOT-23-3 | - | - | - | - | - | + 150 C | - | - | - 40 C | PCB Mount | - 50 G | - | - | 50 G | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2 mA | - | - | - | - | - | - | Hall Effect Latches | - | - | ||
![]() MLX92291LSE-AAA-204-SP Melexis | 7 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-3L | - | - | - | - | - | Melexis Technologies NV | - | - | - | Tube | Active | - | - | - | - | 25°C | - | -40°C ~ 150°C | - | - | - | Hall Effect | 3.3V ~ 18V | - | Latch, Unipolar Switch | 11.7µA | - | Open Drain | - | - | - | - | - | North Pole | 20mA | - | - | -16.4mT Trip, -21.5mT Release | - | - | Programmable | - | ||
![]() MLX92242LUA-AAA-400-SP Melexis | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90377GGO-ADB-530-SP Melexis | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92271LSE-AAA-015-SP Melexis | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92242LUA-AAA-301-SP Melexis | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92241LUA-BAA-120-SP Melexis | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90248ESC-EBA-000-SP Melexis | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92352LSE-BAA-000-RE Melexis | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92231LSE-AAA-052-SP Melexis | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92241LUA-BAA-118-SP Melexis | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90393SLQ-ABA-014-SP Melexis | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |