- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing material | Weight | Ambient temperature | Approvals | Cable length (L) | Construction size | Country of origin | Customs tariff number | Cylindrical design | EAN | eCl@ss-Code (V5.1.4) | Manufacturer ID | Mfr | Protection class | Test Conditions | Operating Temperature | Packaging | Part Status | Voltage - Supply | Function | Current - Supply (Max) | Output Type | Polarization | Current - Output (Max) | Design | Output function | Sensing Range | Communication protocol | Features | Operating voltage | Electrical connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH3712-W-7 Diodes Incorporated | 149 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59-3 | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | -40°C ~ 125°C | -40°C ~ 125°C | Tape & Reel (TR) | Active | 3V ~ 27V | Latch | 4.8mA | Open Drain | South Pole | 60mA | - | - | 4mT Trip, -4mT Release | - | Temperature Compensated | - | - | ||
![]() AH3524-P-B Diodes Incorporated | 532 |
| Datasheet | Through Hole | 3-SIP | 3-SIP | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | -40°C ~ 125°C | -40°C ~ 125°C | Bulk | Active | 3V ~ 28V | Omnipolar Switch | 5mA | Open Drain | North Pole, South Pole | 55mA | - | - | 6mT Trip, -4.5mT Release | - | Temperature Compensated | - | - | ||
![]() AH3524-SA-7 Diodes Incorporated | 996 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 (Type S) | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | -40°C ~ 125°C | -40°C ~ 125°C | Cut Tape (CT);Digi-Reel®;Bulk | Active | 3V ~ 28V | Omnipolar Switch | 5mA | Open Drain | North Pole, South Pole | 55mA | - | - | 6mT Trip, -4.5mT Release | - | Temperature Compensated | - | - | ||
![]() AH3323A-SA-7 Diodes Incorporated | 1956 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 (Type S) | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | -40°C ~ 125°C | -40°C ~ 125°C | Cut Tape (CT);Digi-Reel®;Bulk | Active | 3V ~ 28V | Unipolar Switch | 5mA | Open Drain | South Pole | 55mA | - | - | 7mT Trip, 2mT Release | - | Temperature Compensated | - | - | ||
![]() AH3524A-SA-7 Diodes Incorporated | 652 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 (Type S) | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | -40°C ~ 125°C | -40°C ~ 125°C | Cut Tape (CT);Digi-Reel®;Bulk | Active | 3V ~ 28V | Omnipolar Switch | 5mA | Open Drain | North Pole, South Pole | 55mA | - | - | 6mT Trip, -4.5mT Release | - | Temperature Compensated | - | - | ||
![]() AH3327-W-7 Diodes Incorporated | 3421 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59-3 | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | -40°C ~ 125°C | -40°C ~ 125°C | Cut Tape (CT);Digi-Reel®;Bulk | Active | 3V ~ 28V | Unipolar Switch | 5mA | Open Drain | South Pole | 55mA | - | - | 14mT Trip, 7mT Release | - | Temperature Compensated | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PA66-GF25 | 118 g | -20…+70 °C | - | 0.30 m | 205 x 13.6 x 14.2 mm, UNTL | DE | 85365019900 | T-groove cylinder | 4047101586343 | 27270104 -/- Magnetic inductive proximity switch | 100034311 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | IO-Link | - | 15…30 VDC | Cable with connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PA66-GF25 | 62 g | -20…+70 °C | - | 0.30 m | 109 x 13.6 x 14.2 mm, UNTL | DE | 85365019900 | T-groove cylinder | 4047101586312 | 27270104 -/- Magnetic inductive proximity switch | 100034308 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | IO-Link | - | 15…30 VDC | Cable with connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PA66-GF25 | 123 g | -20…+70 °C | - | 0.30 m | 237 x 13.6 x 14.2 mm, UNTL | DE | 85365019900 | T-groove cylinder | 4047101586350 | 27270104 -/- Magnetic inductive proximity switch | 100034312 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | IO-Link | - | 15…30 VDC | Cable with connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PA66-GF25 | 116 g | -20…+70 °C | - | 0.30 m | 173 x 13.6 x 14.2 mm, UNTL | DE | 85365019900 | T-groove cylinder | 4047101586336 | 27270104 -/- Magnetic inductive proximity switch | 100034310 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | IO-Link | - | 15…30 VDC | Cable with connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PA66-GF25 | 127 g | -20…+70 °C | - | 0.30 m | 269 x 13.6 x 14.2 mm, UNTL | DE | 85365019900 | T-groove cylinder | 4047101586367 | 27270104 -/- Magnetic inductive proximity switch | 100034313 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | IO-Link | - | 15…30 VDC | Cable with connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PA66-GF25 | 58 g | -20…+70 °C | - | 0.30 m | 77 x 13.6 x 14.2 mm, UNTL | DE | 85365019900 | T-groove cylinder | 4047101586305 | 27270104 -/- Magnetic inductive proximity switch | 100034307 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | IO-Link | - | 15…30 VDC | Cable with connector, M12 × 1 | ||
![]() BIM-UNT-AP7X 10M turck | In Stock | - | - | - | - | - | Plastic, PP | 115 g | -25…+70 °C | - | 10.0 m | 28 x 5 x 6 mm, UNT | PL | 85365019900 | Dovetail groove cylinder, T-groove cylinder, Round cylinder, Tie-rod cylinder | 4047101195545 | 27270104 -/- Magnetic inductive proximity switch | 4685748 | - | IP68 | - | - | - | - | - | - | - | - | - | - | Rectangular | NO contact, PNP | - | - | - | 10…30 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PA12-GF30 | 109 g | -25…+70 °C | - | 4.0 m | 23 x 14 x 16 mm, PST | PL | 85365019900 | Round cylinder | 4047101591255 | 27270104 -/- Magnetic inductive proximity switch | 4624101 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | NO contact, NPN | - | - | - | 10…30 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PP | 36.968 g | -25…+70 °C | - | 0.50 m | 28 x 5 x 6 mm, UNT | US | 85365019900 | Dovetail groove cylinder, T-groove cylinder, Round cylinder, Tie-rod cylinder | 4047101443424 | 27270104 -/- Magnetic inductive proximity switch | 4685990 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | NO contact, PNP | - | - | - | 10…30 VDC | Cable with connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PP | - | -25…+70 °C | - | 0.30 m | 18 x 2.9 x 4.6 mm, UNR | - | - | C-groove cylinder | - | 27270104 -/- Magnetic inductive proximity switch | 46858437 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | NO contact, PNP | - | - | - | 11…30 VDC | Cable with connector, M8 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PA12-GF30 | - | -25…+70 °C | - | 0.30 m | 23 x 14 x 16 mm, PST | - | - | Round cylinder | - | 27270104 -/- Magnetic inductive proximity switch | 4624094 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | NO contact, PNP | - | - | - | 10…30 VDC | Cable with connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PP | - | -25…+70 °C | ATEX II 1 G, ATEX II 2 G, ATEX II 3 G, ATEX II 1 D, ATEX II 2 D, ATEX II 3 D, SIL2, PLc | 0.20 m | 32 x 5 x 6 mm, INT | - | - | Tie-rod cylinder, Tie-rod cylinder, Cylinder with external dovetail groove | - | 27270104 -/- Magnetic inductive proximity switch | 1056892 | - | IP67 | - | - | - | - | - | - | - | - | - | - | Rectangular | NAMUR | - | - | - | Nom. 8.2 VDC | Cable with connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic, PP | - | - | - | 0.30 m | 28 x 5 x 6 mm, UNT | - | - | Dovetail groove cylinder, T-groove cylinder, Round cylinder, Tie-rod cylinder | - | 27270104 -/- Magnetic inductive proximity switch | 4685776 | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic, PP | - | -25…+70 °C | - | 10.0 m | 28 x 5 x 6 mm, UNT | - | - | Dovetail groove cylinder, T-groove cylinder, Round cylinder, Tie-rod cylinder | - | 27270104 -/- Magnetic inductive proximity switch | 200009433 | - | IP68 | - | - | - | - | - | - | - | - | - | - | Rectangular | NO contact, PNP | - | - | - | 10…30 VDC | Cable with connector, M8 × 1 |