- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1192LLHLX-T Allegro MicroSystems | 8 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 2.98mm | 1.91 mm | Current Source | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | 1 mT | 20 mT | Programmable Trip Point | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() S-5725ENBH1-M3T1U ABLIC U.S.A. Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SENSITIVITY IS 3 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Latch | 2mA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, -4mT Release | 6 mT | 0.40V | - | -4 mT | 4 mT | - | - | - | - | - | 1.15mm | - | - | RoHS Compliant | - | ||
![]() US2881LSE-AAA-000-RE Melexis Technologies NV | 5000 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2000 | - | e3 | - | Active | 1 (Unlimited) | 3 | Bipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | - | NOT SPECIFIED | R-PDSO-G3 | Latch | 5mA | - | - | - | Open Drain | 50mA | 24V | South Pole | - | 3.5V | - | - | - | - | - | South Pole | 2.6mA | 50mA | 5mA | - | Hall Effect | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() A1227LLTTK-T Allegro MicroSystems | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | TO-243AA | YES | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.8V~24V | SINGLE | FLAT | NOT SPECIFIED | 12V | 1.5mm | - | NOT SPECIFIED | R-PSSO-F3 | Latch | 6mA | - | - | - | Open Drain | - | - | - | 24V | 3.8V | - | - | - | ANALOG CIRCUIT | - | South Pole | - | 25mA | - | - | - | - | 5mT Trip, 5mT Release | - | - | - | - | - | Temperature Compensated | - | 1.6mm | 4.47mm | 2.57mm | - | - | - | ROHS3 Compliant | - | ||
![]() S-5715ENSL1-M3T1U ABLIC U.S.A. Inc. | 42000 |
| Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Unipolar Switch | 2mA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | - | 1.1 mT | 4 mT | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() MLX92232LSE-AAA-002-RE Melexis Technologies NV | 95000 | - | Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 2.7V~24V | - | - | - | - | - | - | - | - | Programmable | 3.9mA | - | - | - | Open Drain | 75mA | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 3.9mA | - | Hall Effect | - | - | - | - | - | - | - | Programmable Function, Programmable Hysteresis, Programmable Trip Point, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5725ECBL9-I4T1U ABLIC U.S.A. Inc. | 4845 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | unknown | - | - | Latch | 2mA | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 1.5mT Trip, -1.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5716ANSL1-M3T1U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SENSITIVITY IS 3 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Unipolar Switch | 8μA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40V | - | 1.1 mT | 4 mT | - | - | - | - | - | 1.15mm | - | - | RoHS Compliant | - | ||
![]() S-5715CCDL1-M3T1U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 40μA | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | - | 1.1 mT | 4 mT | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() OH180U TT Electronics/Optek Technology | 16 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 3-SSIP | - | 3 | TO-92-3 | 25°C | - | -40°C~150°C TA | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | Hall Effect Sensor, Unipolar Switch | - | 150°C | -40°C | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 9mA | - | - | - | Open Collector | 25mA | - | South Pole | - | - | 24V | 4.5V | - | - | 9mA | South Pole | 6mA | 30mA | 9mA | - | Hall Effect | - | 29mT Trip, 0mT Release | - | - | - | - | - | - | 4.57mm | - | 4.55mm | 1.52mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() A1123LLHLT-T Allegro MicroSystems | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 85°C | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 3 | - | - | - | - | - | 8542.39.00.01 | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 2.98mm | 1.91 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | 25mA | - | - | - | PLASTIC | 35.5mT Trip, 15mT Release | 5.5 mT | 30-60mA | TRANSISTOR | 20.5 mT | 35.5 mT | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() OHN3019U TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 3-SSIP | - | 3 | TO-92-3 | 25°C | - | -20°C~85°C TA | Bulk | 2007 | OHN3000 | - | - | Obsolete | 1 (Unlimited) | - | Hall Effect, Unipolar Switch | - | 85°C | -20°C | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 7mA | - | - | - | Open Collector | 25mA | - | South Pole | - | - | 24V | 4.5V | - | - | 7mA | South Pole | 4mA | 25mA | 7mA | - | Hall Effect | - | 50mT Trip, 12.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH9247Z3TR-G1 Diodes Incorporated | In Stock | - | - | 27 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | unknown | - | - | Omnipolar Switch | 15μA | - | 4mm | 1.52 mm | Digital | 2mA | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | 15μA | - | Hall Effect | - | ±5.5mT Trip, ±4.5mT Release | 1 mT | 1mA | - | 0.5 mT | 5.5 mT | - | - | - | - | - | 4.705mm | - | - | RoHS Compliant | - | ||
![]() AH3382-SA-7 Diodes Incorporated | 16 |
| Datasheet | 19 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 5.5mT Trip, 3.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1184ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | 3 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.95mm | unknown | NOT SPECIFIED | - | Unipolar Switch | 17mA | Not Qualified | - | - | Open Collector | - | - | - | 24V | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | - | 2.98mm | 1.91mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1242LUA-I2-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3.5V~24V | - | - | - | - | - | unknown | - | - | Latch | 5mA | - | 4.09mm | 1.52 mm | Open Collector | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | 8mT Trip, -8mT Release | 6.4 mT | - | - | -8 mT | 8 mT | - | - | - | - | - | 5.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1185EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 5V | 1.27mm | unknown | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | 3.5V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | 5.26mm | 4.09mm | 1.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() A1422LK Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 4-SSIP | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2012 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | TIN LEAD | - | - | - | 8542.39.00.01 | 4V~26.5V | SINGLE | - | 240 | 12V | 1.27mm | - | NOT SPECIFIED | R-PSIP-T4 | Special Purpose | 7mA | Not Qualified | - | - | Open Drain | 25mA | - | - | 26.5V | 4V | - | - | - | MOTION SENSOR | 7mA | South Pole | - | - | - | - | - | - | 3.5mT Trip, -3.5mT Release | - | - | - | - | - | Temperature Compensated | - | 5.67mm | 5.22mm | 1.55mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OHS3075U TT Electronics/Optek Technology | 8 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 3-SSIP | - | 3 | TO-92-3 | 25°C | - | -40°C~125°C TA | Bulk | - | OHS3000 | - | - | Active | 1 (Unlimited) | - | Hall Effect | - | 125°C | -40°C | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | Latch | 7mA | - | - | - | Open Collector | 25mA | 24V | South Pole | - | - | 25V | 4.5V | - | - | 7mA | South Pole | 4mA | 25mA | 7mA | Latch | Hall Effect | - | 25mT Trip, -25mT Release | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ATS657LSHTN-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SSIP Module | - | 4 | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | Matte Tin (Sn) | - | - | - | - | 4V~18V | UNSPECIFIED | - | - | 8V | - | - | - | - | Special Purpose | - | - | - | - | Current Source | - | - | - | 18V | 4V | - | - | - | ANALOG CIRCUIT | 8mA | - | - | - | 16mA | - | - | - | 70% Trip, 30% Release | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |