- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE4957C2E6247HAMA1 Infineon Technologies | In Stock | - | - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL730SF-K TDK-Micronas GmbH | 2000 | - | - | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | - | -40°C~140°C TA | Tape & Reel (TR) | - | HAL® 7xy | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | Latch | 9mA | 4.55mm | 2.55 mm | Open Drain | 20mA | South Pole | - | - | - | SOLDER | - | - | South Pole | - | - | 9mA | - | Hall Effect | PLASTIC | 19.1mT Trip, -19.1mT Release | - | 0.13-0.28V | -19.1 mT | 19.1 mT | Temperature Compensated | - | - | - | 1.15mm | - | - | RoHS Compliant | - | ||
![]() HAL506SF-A TDK-Micronas GmbH | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-243AA, Variant | - | - | SOT-89B-1 | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4.2mA | - | - | Open Drain | 20mA | South Pole | - | - | - | - | - | - | South Pole | - | - | 4.2mA | - | Hall Effect | - | 7.2mT Trip, 2mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI7201-B-01-FV Silicon Labs | 228 | - | Datasheet | 10 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Strip | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Push-Pull | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | ±1.1mT Trip, ±0.2mT Release | - | - | - | - | Tamper Detection | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATS468LSGTN-T Allegro MicroSystems | 4712 |
| Datasheet | 11 Weeks | - | - | Through Hole | 4-SSIP | - | - | 4-SIP | 25°C | - | -40°C~150°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~26.5V | - | - | - | - | - | - | - | - | - | Special Purpose | 7.5mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10mT Trip, ±0.3mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX92242LUA-AAA-000-BU Melexis Technologies NV | 47 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | -40°C~150°C TA | Bulk | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | - | PURE MATTE TIN | - | - | - | 8542.39.00.01 | 2.7V~24V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | Programmable | - | - | - | Open Drain | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 17mA | - | Hall Effect | - | - | - | - | - | - | Programmable Function, Programmable Trip Point, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLX92292LUA-AAA-000-SP Melexis Technologies NV | 248 |
| Datasheet | 2 Weeks | - | - | Through Hole | 3-SIP Module | - | - | 3-SIP | - | - | -40°C~150°C TA | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 3.3V~18V | - | - | - | - | - | - | - | - | - | Programmable | 3.1mA | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | 3.1mA | - | Hall Effect | - | - | - | - | - | - | Programmable Function, Programmable Trip Point, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LUA-BAA-108-BU Melexis Technologies NV | 46 |
| Datasheet | 22 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | -40°C ~ 165°C | - | -40°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 10.9mT Trip, 2.7mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH276Q-PG-B-A Diodes Incorporated | 3000 | - | Datasheet | - | Tin | Through Hole | Through Hole | 4-SSIP | - | 4 | - | 25°C | - | -20°C~85°C TA | Bulk | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | - | 3.5V~20V | - | - | - | - | - | - | - | - | - | Latch | 25mA | 5.22mm | 1.55 mm | Open Collector | 400mA | South Pole | - | - | - | SOLDER | - | - | South Pole | - | 400mA | 25mA | - | Hall Effect | - | 5mT Trip, -5mT Release | 7.5 mT | - | -5 mT | 5 mT | - | - | - | - | 3.65mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MLX92251LSE-ABA-000-RE Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~24V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | Latch, Dual | 7mA | - | - | Open Drain | 20mA | South Pole | - | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | 7mA | Latch | Hall Effect | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE4983CSF47HAMA1 Infineon Technologies | In Stock | - | - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1203LLHLX-T Allegro MicroSystems | 20000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 3 | Bipolar Switch | - | - | - | - | 8542.39.00.01 | 3.8V~24V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | - | - | NOT SPECIFIED | R-PDSO-G3 | Latch | 7.5mA | - | - | Open Drain | 25mA | - | 24V | - | 3.8V | - | - | 7.5mA | North Pole, South Pole | - | - | - | - | - | - | 9.5mT Trip, -9.5mT Release | - | - | - | - | - | 1.13mm | 2.98mm | 1.91mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI7205-B-00-IV Silicon Labs | 100 | - | Datasheet | 10 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Strip | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 3.3V~26.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 950μA Typ | - | - | Open Drain | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | ±3mT Trip, ±0.8mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APS12235LUAABU Allegro MicroSystems | 47 |
| Datasheet | 6 Weeks | - | - | Through Hole | 3-SSIP | - | - | 3-SIP | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | -18mT Trip, 18mT Release | - | - | - | - | Amplified Output | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5725DCBL1-M3T1U ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IT HAS SENSITIVITY 3.0 MT | - | 2.7V~5.5V | - | - | - | - | - | unknown | - | - | - | Latch | 90μA | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, -4mT Release | 6 mT | 0.40-4.60V | -4 mT | 4 mT | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() AH3363Q-SA-7 Diodes Incorporated | 3000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | - | Open Drain | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 5.5mT Trip, 3.5mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5712ACDL1-M3T1U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 3 MT | - | 1.65V~3.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 4μA | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-1.45V | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() A1245LLHLX-I2-T Allegro MicroSystems | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Latch | - | - | - | Open Drain | - | South Pole | - | - | - | - | - | - | South Pole | - | - | 5mA | - | Hall Effect | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH373-WL-7 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 3 (168 Hours) | 3 | Hall Effect Latch | Matte Tin (Sn) | - | - | - | - | 2.2V~20V | - | - | - | - | - | - | 2mA | - | - | Latch | - | - | 1.6 mm | Open Drain | 25mA | South Pole | - | 2.2/20V | - | - | - | - | South Pole | 4mA | 25mA | 4mA | - | Hall Effect | - | 6mT Trip, -6mT Release | 6 mT | 400mV | -6 mT | 6 mT | Temperature Compensated | - | - | - | 1.206mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S-5731NNL2-M3T2U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5731 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IT HAVE SENSITIVITY OF 6 MILLI TESLA | - | 3.5V~26V | - | - | - | - | - | unknown | - | - | - | Unipolar Switch | 4mA | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | North Pole | - | - | - | - | - | - | -3mT Trip, -7.5mT Release | 1.5 mT | 22-70mA | -7.5 mT | -3 mT | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - |