- Manufacturer
- Part Status
- Package / Case
- Housing Material
- Operating Temperature
- Size
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Series
- Material - Magnet
- Packaging
- Published
Attribute column
Categories
Magnets - Sensor Matched
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Shape | Material - Magnet | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Contact Resistance | Nominal Supply Current | Size | Sensors/Transducers Type | Outside Diameter | Height | Length | Width | Body Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M13 Standex-Meder Electronics | 684 |
| Datasheet | 10 Weeks | Screw | Flange Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | Rectangular | Alnico 5 (AlNiCo) | 70°C TA | Bulk | - | M13 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.906Lx0.547W x 0.232 H 23.0mmx13.9mmx5.90mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CLSA2 Carlo Gavazzi Inc. | 2 | - | Datasheet | 9 Weeks | - | Cylinder | - | Plastic | - | - | 70°C TA | - | 2012 | CLS | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M04 Standex-Meder Electronics | 1278 |
| Datasheet | 10 Weeks | Panel | Flange Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | Rectangular | Alnico 5 (AlNiCo) | 70°C TA | Bulk | - | M04 | 1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 300 ppm/°C | 5.6Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | 8533.21.00.30 | FIXED RESISTOR | not_compliant | 0.15W | 40V | - | - | 0.910Lx0.550W x 0.230 H 23.0mmx13.9mmx5.90mm | - | - | 5.9mm | 23mm | 13.9mm | - | - | ROHS3 Compliant | ||
![]() M21P/1 Standex-Meder Electronics | 277 |
| - | 10 Weeks | Screw | Flange Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | Rectangular | Alnico (AlNiCo) | 150°C TA | Bulk | 2015 | M21 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.122Lx0.246W x 0.750 H 28.5mmx6.25mmx19.0mm | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CLS Carlo Gavazzi Inc. | In Stock | - | Datasheet | 9 Weeks | - | Rectangular | - | Plastic | - | - | 70°C TA | - | - | CLS | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M11/B6 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | - | Cylinder, Threaded | - | Brass | Cylindrical | - | 70°C TA | - | 2015 | M11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236Diax1.50L 6.00mmx38.0mm | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | - | 38mm | - | ROHS3 Compliant | ||
![]() M11/B12 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | - | Cylinder, Threaded | - | Brass | Cylindrical | Alnico 5 (AlNiCo) | 70°C TA | - | 2015 | M11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.472Diax1.50L 12.0mmx38.0mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S1371 Comus International | 85 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | 2001 | - | - | - | - | Active | Not Applicable | - | Wire | - | - | - | - | 85°C | -20°C | - | - | - | - | - | 150mOhm | 250mA | - | - | - | - | 28mm | - | - | No SVHC | RoHS Compliant | ||
![]() M11/B10 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | - | Cylinder, Threaded | - | Brass | Cylindrical | Alnico 5 (AlNiCo) | 70°C TA | - | 2015 | M11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394Diax1.50L 10.0mmx38.0mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 57142-000 Littelfuse Inc. | 372 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | 2007 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M21P/2 Standex-Meder Electronics | 40 |
| - | 10 Weeks | Hardware | Flange Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | Rectangular | Alnico (AlNiCo) | 150°C TA | Bulk | 2015 | M22 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.122Lx0.246W x 0.750 H 28.5mmx6.25mmx19.0mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 57141-000 Littelfuse Inc. | 17 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | 2007 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M11/M5 Standex-Meder Electronics | 44 |
| - | 10 Weeks | - | Cylinder, Threaded | Steel | Stainless Steel | Cylindrical | Alnico (AlNiCo) | 70°C TA | Bulk | 2013 | M11 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.980Diax0.20L 25.0mmx5.00mm | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | - | 25mm | Unknown | ROHS3 Compliant | ||
![]() CM9BID13X2M TDK Corporation | 475 |
| Datasheet | 40 Weeks | - | Cylinder | - | Polyamide (PA12), Nylon 12 | - | Nd-Fe-B | - | - | - | TMR | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CM6PID13X2M TDK Corporation | 506 |
| Datasheet | 40 Weeks | - | Cylinder | - | Polyphenylene Sulfide (PPS) | - | Nd-Fe-B | - | - | - | TMR | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GLS-M1 Omron Automation and Safety | 3 |
| - | 6 Weeks | - | Flange Mount | - | Plastic | - | - | 80°C TA | - | 2001 | GLS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.968Lx0.394W x 0.551 H 50.0mmx10.0mmx14.0mm | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PRM-SA-003 Comus International | 61 | - | - | 6 Weeks | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 38mm | 10mm | - | - | RoHS Compliant | ||
![]() CL18 Carlo Gavazzi Inc. | 24 |
| - | 5 Weeks | - | Cylinder | - | - | - | Ferrite | - | - | - | CL | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTM 12 Comus International | 34 |
| - | 6 Weeks | - | Cylinder, Threaded - M12 | - | Brass | - | - | 85°C TA | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PRMM Comus International | 130 |
| - | 6 Weeks | External | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | 30mm | - | - | No SVHC | ROHS3 Compliant |