- Manufacturer
- Length
- Mounting Type
- Package / Case
- RoHS Status
- Axis
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- Number of Functions
- Operating Temperature
- Terminal Position
Attribute column
Categories
Motion Sensors - Accelerometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Acceleration | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Sensing Axis | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Output Type | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Halogen Free | Bandwidth | Resolution | Product Type | Sensor Type | Sensitivity | Axis | Acceleration Range | Features | Sensitivity (LSB/g) | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMA3201KEGR2 Freescale | 6241 |
| - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, MMA3201 | - | Analog | - | - | - | 4.75V ~ 5.25V | Analog Voltage | - | - | - | - | - | - | 400Hz | - | - | - | - | X, Y | ±45g | - | - | - | ||
![]() IAM-20381 TDK | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA5206W Freescale | In Stock | - | - | Surface Mount | - | - | - | 179.310734 mg | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | Analog, Digital | Serial | 17 V | 4.2 V | - | 8 mA | Not Halogen Free | - | 1.25 B | - | - | - | X | - | - | - | - | ||
![]() 20018122-00 TE Connectivity | In Stock | - | - | - | - | LCC-12 | - | - | 1000 g | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | X, Y, Z | 5.5 V | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | 200 uA | - | - | - | - | - | 3-axis | 1.25 mV/g | - | - | - | - | - | ||
![]() 20011425-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KXR94-2353 Kionix | In Stock | - | - | - | - | DFN-14 | - | - | 2 g | Kionix | 500 | SPI | Kionix | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | X, Y, Z | 5.25 V | 2.5 V | - | - | - | Reel | KXR94 | - | - | - | - | Sensors | - | Digital | - | - | - | 1 mA | - | - | - | - | Accelerometers | 3-axis | 819 counts/g | - | - | - | - | Accelerometers | ||
![]() 28526 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20011424-00 TE Connectivity | In Stock | - | - | - | - | LCC-12 | - | - | 100 g | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | X, Y, Z | 5.5 V | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | 200 uA | - | - | - | - | - | 3-axis | 12.5 mV/g | - | - | - | - | - | ||
![]() ADW22400-RL Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXR6800PB MEMSIC | 48 |
| - | - | - | - | - | - | - | MEMSIC | 2500 | - | MEMSIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | Accelerometers | - | - | - | - | - | - | Accelerometers | ||
![]() 66332APZ1 Amphenol | 2273 |
| - | - | - | TO-8 | - | - | 5 g | Amphenol PCB Piezotronics | 1 | - | Amphenol | + 85 C | - | - 54 C | - | Through Hole | - | - | Details | Z | 28 V | 8 V | ICP | 0.881849 oz | - | - | 660 | - | Accelerometers | - | - | Sensors | - | Analog | - | - | - | 20 mA | - | - | - | - | Accelerometers | 1-axis | 1 V/g | - | - | - | - | Accelerometers | ||
![]() MMA5212AKW Freescale | 68 |
| - | - | Surface Mount | 16-QFN Exposed Pad | 16-QFN (6x6) | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, MMA5212 | - | Digital | - | - | - | 4.2V ~ 17V | SPI | - | - | - | - | - | - | - | - | - | - | - | X | ±120g | - | 4 | - | ||
![]() EGAXT-100/L5M TE Connectivity | In Stock | - | - | - | - | - | - | - | 5 g | - | - | - | - | + 120 C | - | - 40 C | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | 1-axis | - | - | - | - | - | - | ||
![]() 66212ANZ1 Amphenol | In Stock | - | - | - | - | TO-5 | - | - | 50 g | - | - | - | - | + 85 C | - | - 54 C | - | Through Hole | - | - | - | Z | 28 V | 18 V | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | 20 mA | - | - | - | - | - | 1-axis | 100 mV/g | - | - | - | - | - | ||
![]() BMA120 Bosch Sensortec | In Stock | - | - | - | Surface Mount | 12-VFLGA | 12-LGA (3x3) | - | - | - | - | - | - | - | Bosch Sensortec | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | - | -20°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | Digital | - | - | - | 1.62 V ~ 1.98 V | I²C, SPI | - | - | - | - | - | - | 50Hz ~ 1kHz | - | - | - | - | X, Y, Z | ±2g, 4g, 8g, 16g | Adjustable Bandwidth, Selectable Scale, Sleep Mode | 16 (±2g) ~ 2 (±16g) | - | ||
![]() 1200M30-0500-360 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA1270KEG Freescale | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100, MMA1270 | - | Analog | - | - | - | 4.75V ~ 5.25V | Analog Voltage | - | - | - | - | - | - | 50Hz | - | - | - | - | Z | ±2.5g | - | - | - | ||
![]() 1200M30-1000-240 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA8205EGR2 Freescale | 8726 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | Digital | - | - | - | 6.3V ~ 30V | DSI, SPI | - | - | - | - | - | - | - | - | - | - | - | X | ±50g | - | 8 | - | ||
![]() BMF055 Bosch Tools | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |