- Manufacturer
- Length
- Mounting Type
- Package / Case
- RoHS Status
- Axis
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- Number of Functions
- Operating Temperature
- Terminal Position
Attribute column
Categories
Motion Sensors - Accelerometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Acceleration | Base Product Number | Factory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Sensing Axis | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Output Type | Operating Supply Current | Bandwidth | Resolution | Sensor Type | Sensitivity | Axis | Acceleration Range | Features | Sensitivity (LSB/g) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PXLS70433AES NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA3204KEG Freescale | 45 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | - | - | Freescale Semiconductor | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, MMA3204 | - | Analog | 4.75V ~ 5.25V | Analog Voltage | - | 400Hz | - | - | - | X, Y | ±112.5g (X), ±33.75g (Y) | - | - | - | ||
![]() MMA5206KW Freescale | 27 |
| - | Surface Mount | 16-QFN Exposed Pad | 16-QFN (6x6) | - | MMA5206 | - | - | - | Freescale Semiconductor | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | 4.2V ~ 17V | - | - | 400Hz | - | - | - | X | ±60g | - | - | - | ||
![]() MMA2301EG Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | Freescale Semiconductor | - | - | Tube | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, MMA | - | Analog | 4.75V ~ 5.25V | Analog Voltage | - | 400Hz | - | - | - | X | ±225g | - | - | - | ||
![]() KX128-1091 ROHM Semiconductor | In Stock | - | - | Surface Mount | 12-VFLGA | 12-LGA (2x2) | - | KX128 | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | X, Y, Z | ±2g, 4g, 8g | - | - | - | ||
![]() 1210F-0020-400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KXR94-7286 Kionix | In Stock | - | - | - | - | - | - | - | - | - | - | Kionix Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA3204EGR2 Freescale | 909 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | - | - | Freescale Semiconductor | - | - | Bulk | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, MMA3204 | - | Analog | 4.75V ~ 5.25V | Analog Voltage | - | 400Hz | - | - | - | X, Y | ±112.5g (X), ±33.75g (Y) | - | - | - | ||
![]() MMA5124KW Freescale | 5 |
| - | Surface Mount | 16-QFN Exposed Pad | 16-QFN (6x6) | - | - | - | - | - | Freescale Semiconductor | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | - | Digital | 4.2V ~ 17V | PCM, SPI | - | - | - | - | - | Z | ±240g | Selectable Low Pass Filter | 2 | - | ||
![]() MMA8210EGR2 Freescale | 9938 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | Freescale Semiconductor | - | - | Bulk | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | Digital | 6.3V ~ 30V | DSI, SPI | - | - | - | - | - | X | ±100g | - | 4 | - | ||
![]() 3140-100 TE Connectivity | In Stock | - | - | Chassis Mount | Module | -- | - | 3140 | - | - | - | TE Connectivity Measurement Specialties | - | - | Bulk | - | Obsolete | - | - | - | - | - | -20°C ~ 85°C (TA) | Bulk | -- | Obsolete | Analog | 8 V ~ 30 V | Analog Voltage | - | -- | - | - | - | X | ±100g | -- | -- | - | ||
![]() SC7A20TR Hangzhou Silan Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM-42607-C TDK InvenSense | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IAM-20381HT TDK InvenSense | 5032 |
| Datasheet | Surface Mount | 16-WFLGA Module | 16-LGA (3x3) | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | Digital | 1.71V ~ 3.6V | I2C, SPI | - | - | - | - | - | X, Y, Z | ±2g, 4g, 8g, 16g | High/Low Pass Filter, Selectable Scale, Sleep Mode, Standby Mode | 16384 (±2g) ~ 2048 (±16g) | Automotive | ||
![]() ICM-42370-P TDK InvenSense | 4490 |
| - | Surface Mount | 14-VFLGA | 14-LGA (2.5x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | Digital | 1.71V ~ 3.6V | I2C, I3C, SPI | - | - | - | - | - | X, Y, Z | ±2g, 4g, 8g, 16g | Adjustable Bandwidth, Sleep Mode, Temperature Sensor | 16384 (±2g) ~ 2048 (±16g) | - | ||
![]() 1201F-0100-360 TE Connectivity | In Stock | - | - | Screw Mount | Module | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Bulk | - | Active | - | - | - | - | - | -20°C ~ 85°C | - | 1201 | - | Analog | 2V ~ 10V | Analog Voltage | - | 4kHz ~ 28kHz | - | - | - | X | ±100g | - | - | - | ||
![]() FSP201 CEVA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | Accelerometer gyroscope | - | - | - | - | - | - | ||
![]() X2A0001610002 Seiko Epson | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXLS8961AFR1 NXP Semiconductors | 23382 | - | Datasheet | - | QFN-12 | - | 2 g, 4 g, 8 g, 16 g | - | 1250 | I2C | + 105 C | - | - 40 C | SMD/SMT | - | 935458106147 | - | - | RoHS Compliant | X, Y, Z | 3.6 VDC | 1.71 VDC | - | Reel | - | - | - | - | - | 1.01 uA | - | 12 bit | 3-axis | 1024 LSB/g, 512 LSB/g, 256 LSB/g, 128 LSB/g | - | - | - | - | - |