- Manufacturer
- Length
- Mounting Type
- Package / Case
- RoHS Status
- Axis
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- Number of Functions
- Operating Temperature
- Terminal Position
Attribute column
Categories
Motion Sensors - Accelerometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Acceleration | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Measures | Mechanical Travel | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Resistance Range | RoHS | Sensing Axis | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Type | Voltage - Supply | Output Type | Operating Supply Current | Accuracy | Bandwidth | Resolution | Sensing Distance | Sensor Type | Sensitivity | Axis | Acceleration Range | Product | Features | Sensitivity (LSB/g) | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 797L-31 Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 10 g | - | - | + 120 C | - | - | - | - 50 C | - | - | - | - | Details | - | 30 V | 18 V | 5.220546 oz | - | - | - | 797 | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 500 mV/g | - | - | - | - | - | - | ||
![]() 766-35 Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 80 g | - | - | + 120 C | - | - | - | - 50 C | - | - | - | - | Details | - | 30 V | 18 V | 2.751369 oz | - | - | - | 766 | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 100 mV/g | - | - | - | - | - | - | ||
![]() 728T Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 15 g | 1 | - | + 120 C | - | - | - | - 50 C | Chassis Mount | - | - | - | Details | Z | 30 V | 18 V | 1.552054 oz | - | - | - | 728 | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 500 mV/g | - | - | - | - | - | - | ||
![]() 793L-33 Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 10 g | - | - | + 120 C | - | - | - | - 50 C | - | - | - | - | Details | - | 30 V | 18 V | 5.008903 oz | - | - | - | 793 | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 500 mV/g | - | - | - | - | - | - | ||
![]() 793E Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 4 oz | - | - | - | 793 | - | - | - | - | - | - | - | - | - | - | 100 mV/g | - | - | - | - | - | - | ||
![]() 797LE Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 10 g | - | - | + 120 C | - | - | - | - 50 C | - | - | - | - | Details | - | 30 V | 18 V | 5.220546 oz | - | - | - | 797 | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 500 mV/g | - | - | - | - | - | - | ||
![]() 780C Amphenol Wilcoxon Sensing Technologies | 2281 |
| - | Chassis Mount | Module | - | 80 g | 1 | - | + 120 C | - | - | Amphenol Wilcoxon Sensing Technologies | - 50 C | Chassis Mount | Bulk | Active | - | Details | X | 30 V | 18 V | 2.186986 oz | - | -50°C ~ 120°C | - | 780 | - | Analog | 18V ~ 30V | Analog | 10 mA | - | 0.5Hz ~ 14kHz | - | - | 1-axis | 100 mV/g | X | ±80g | - | - | - | - | ||
![]() 766E Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 80 g | - | - | + 120 C | - | - | - | - 50 C | - | - | - | - | Details | - | 30 V | 18 V | 2.751369 oz | - | - | - | 766 | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 100 mV/g | - | - | - | - | - | - | ||
![]() HV101LF-500 Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 10 g | - | - | + 120 C | - | - | - | - 50 C | - | - | - | - | Details | - | 30 V | 18 V | 4.444519 oz | - | - | - | HV | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 500 mV/g | - | - | - | - | - | - | ||
![]() 993B-5 Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | X, Y, Z | - | - | 4.726711 oz | - | - | - | 993B | - | - | - | - | - | - | - | - | - | 3-axis | - | - | - | - | - | - | - | ||
![]() HV102LF-500 Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 10 g | - | - | + 120 C | - | - | - | - 50 C | - | - | - | - | Details | - | 30 V | 18 V | 4.444519 oz | - | - | - | HV | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 500 mV/g | - | - | - | - | - | - | ||
![]() LIS2DUX12TR STMicroelectronics | 8321 | - | Datasheet | Surface Mount | 12-WFLGA | 12-LGA (2x2) | 2 g, 4 g, 8 g, 16 g | 10000 | I2C, MIPI, SPI | + 85 C | - | - | STMicroelectronics | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | X, Y, Z | 3.6 V | 1.62 V | - | - | -40°C ~ 85°C | MouseReel | - | - | Digital | - | Digital | 6.1 uA | - | 0.8Hz ~ 400Hz | 12 bit | - | 3-axis | 0.976 mg/digit, 1.952 mg/digit, 3.904 mg/digit, 7.808 mg/digit | X, Y, Z | ±2g, 4g, 8g, 16g | - | - | 16393 (±2g) ~ 2049 (±16g) | - | ||
![]() ICM-40607 InvenSense | 2650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM-42682 InvenSense | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2-25 Measurement Specialties | In Stock | - | - | - | - | - | - | 1 | - | + 160 C | Linear Position | 635 mm | - | - 18 C | Panel Mount | - | - | 10 kOhms | - | - | - | - | 10.422574 oz | 30 V | - | - | - | 10 % | Miniature String Pot | - | Analog - Voltage | - | 0.25 % | - | - | 635 mm | - | - | - | - | Linear Position Sensors | - | - | - | ||
![]() IML-0662 Murata Electronics | In Stock | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.007971 oz | - | - | Reel | IML | - | - | - | - | - | - | - | - | - | - | - | - | - | Motion Sensors | - | - | - | ||
![]() SR1E-125 Measurement Specialties | In Stock | - | - | - | - | - | - | 1 | - | + 85 C | - | - | - | - 20 C | - | - | - | - | - | - | - | - | 3.351 lbs | 30 V | - | - | - | - | Incremental Encoder | - | Analog - Voltage | - | 0.1 % | - | - | - | - | - | - | - | Rotary Position Sensors | - | - | IP67 | ||
![]() HV102LF Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 80 g | - | - | + 120 C | - | - | - | - 50 C | - | - | - | - | Details | - | 30 V | 18 V | 4.444519 oz | - | - | - | HV | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 100 mV/g | - | - | - | - | - | - | ||
![]() 787BM8-M12 Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 80 g | - | - | + 120 C | - | - | - | - 50 C | - | - | - | - | Details | - | 30 V | 18 V | 5.114724 oz | - | - | - | 787 | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 100 mV/g | - | - | - | - | - | - | ||
![]() 732-1D Amphenol Wilcoxon Sensing Technologies | In Stock | - | - | - | - | - | 500 g | - | - | + 120 C | - | - | - | - 50 C | Chassis Mount | - | - | - | Details | X | 30 V | 18 V | 1 oz | - | - | - | 732 | - | - | - | Analog | 10 mA | - | - | - | - | 1-axis | 10 mV/g | - | - | - | - | - | - |