- Manufacturer
- Length
- Mounting Type
- Package / Case
- RoHS Status
- Axis
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- Number of Functions
- Operating Temperature
- Terminal Position
Attribute column
Categories
Motion Sensors - Accelerometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Reach Compliance Code | Output Type | Bandwidth | Axis | Acceleration Range | Sensitivity (mV/G) | Features | Sensitivity (LSB/g) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 787A-IS Amphenol Wilcoxon Sensing Technologies | 2527 |
| Datasheet | 4 Weeks | Chassis Mount | Module | - | - | - | - | -55°C~120°C | Bulk | - | - | Active | 1 (Unlimited) | Analog | 18V~28V | - | Analog Voltage | - | X | ±80g | 100 | Intrinsically Safe | - | RoHS Compliant | ||
![]() KX127-1068 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Surface Mount | 12-VFLGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Digital | 1.71V~3.6V | - | I2C, SPI | - | X, Y, Z | ±2g, 4g, 8g | - | Selectable Scale | 16384 (±2g) ~ 4096 (±8g) | ROHS3 Compliant | ||
![]() KX224-1053-SR Kionix Inc. | In Stock | - | - | 17 Weeks | Surface Mount | 16-LGA | - | - | - | - | -40°C~85°C TA | Strip | - | - | Active | 3 (168 Hours) | Digital | 1.71V~3.6V | - | I2C, SPI | - | X, Y, Z | ±8g, 16g, 32g | - | Selectable Scale | 4096 (±2g) ~ 1024 (±8g) | RoHS Compliant | ||
![]() FXLS8965AFR1 NXP USA Inc. | 8000 | - | - | 2 Weeks | Surface Mount, Wettable Flank | 10-VFDFN | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Digital | - | - | - | - | X | ±2g, 4g, 8g, 16g | - | - | - | - | ||
![]() PXLS61422AESR2 NXP USA Inc. | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA5248LCWR2 NXP USA Inc. | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA1210EGR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Automotive, AEC-Q100, MMA | Obsolete | 3 (168 Hours) | Analog | 4.75V~5.25V | - | Analog Voltage | - | Z | ±112.5g | 20 | - | - | ROHS3 Compliant | ||
![]() SCA610-CC5H1A Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, L-Bend | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | SCA610 | Obsolete | 3 (168 Hours) | Analog | 4.75V~5.25V | compliant | Analog Voltage | - | X | ±3g | 750 | - | - | - | ||
![]() MMA7360LR2 Freescale Semiconductor | 5885 |
| - | - | Surface Mount | 14-TFLGA | 14-LGA (3x5) | Freescale Semiconductor | Bulk | Obsolete | -40°C ~ 85°C (TA) | - | - | - | - | - | Analog | 2.2V ~ 3.6V | - | Analog Voltage | 400Hz (X,Y), 300Hz (Z) | X, Y, Z | ±1.5g, 6g | - | Selectable Scale, Sleep Mode | - | - | ||
![]() MMA6519KW Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-QFN Exposed Pad | 16-QFN-EP (6x6) | - | - | - | -40°C~105°C TA | Tube | - | Automotive, AEC-Q100 | Obsolete | 3 (168 Hours) | Digital | 3.135V~5.25V | - | SPI | - | X, Y | ±80g | - | Selectable Low Pass Filter | 24 | Non-RoHS Compliant | ||
![]() MMA3204EGR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, MMA3204 | Obsolete | 3 (168 Hours) | Analog | 4.75V~5.25V | - | Analog Voltage | 400Hz | X, Y | ±112.5g (X), ±33.75g (Y) | 20 (X), 66.67 (Y) | - | - | ROHS3 Compliant | ||
![]() MMA2301EG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100, MMA | Obsolete | 3 (168 Hours) | Analog | 4.75V~5.25V | - | Analog Voltage | 400Hz | X | ±225g | 10 | - | - | ROHS3 Compliant | ||
![]() MXC4005XC Memsic Inc. | In Stock | - | - | - | Surface Mount | 6-TFBGA, WLBGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | Digital | 1.62V~3.6V | - | I2C | - | X, Y, Z | ±2g, 4g, 8g | - | Temperature Sensor | 1024 (±2g) ~ 256 (±8g) | - | ||
![]() KX220-1071 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Surface Mount | 10-VFLGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | KX220 | Active | 3 (168 Hours) | Analog | 1.8V~3.6V | - | Analog Voltage | - | X, Y, Z | ±20g | 66 | Selectable Low Pass Filter | - | ROHS3 Compliant | ||
![]() KXCJB-1041-SR Kionix Inc. | 192 |
| - | 17 Weeks | Surface Mount | 10-XFLGA | - | - | - | - | -40°C~85°C TA | Strip | - | - | Active | 3 (168 Hours) | Digital | 1.8V~3.6V | - | I2C | - | X, Y, Z | ±2g, 4g, 8g | - | Selectable Scale | 1024 (±2g) ~ 256 (±8g) | RoHS Compliant | ||
![]() PR52-33J ncd.io | 2986 |
| - | - | Chassis Mount | - | - | - | - | - | - | Box | - | PR52 | Active | - | - | - | - | - | - | X, Y, Z | ±2g, 4g, 8g, 16g | - | Sleep Mode | - | RoHS Compliant | ||
![]() PR49-24D ncd.io | 2339 |
| - | - | Chassis Mount | - | - | - | - | - | -40°C~85°C | Box | - | PR49 | Active | - | - | - | - | - | - | X, Y, Z | ±16g | - | Sleep Mode | - | RoHS Compliant | ||
![]() KX220-1072 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Surface Mount | 10-VFLGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | KX220 | Active | 3 (168 Hours) | Analog | 1.8V~3.6V | - | Analog Voltage | - | X, Y, Z | ±40g | 33 | Selectable Low Pass Filter | - | ROHS3 Compliant | ||
![]() RT3020GQL Richtek USA Inc. | 12000 | - | Datasheet | 12 Weeks | Surface Mount | 12-VFLGA | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Digital | 1.8V~3.3V | - | I2C | - | X, Y, Z | ±2g, 4g, 8g, 16g | - | Selectable Scale, Sleep Mode | 1024 (±2g) ~ 128 (±16g) | ROHS3 Compliant | ||
![]() KX112-1042-SR Kionix Inc. | In Stock | - | - | 17 Weeks | Surface Mount | 12-UFLGA | - | - | - | - | -40°C~85°C TA | Strip | - | - | Active | 3 (168 Hours) | Digital | 1.71V~3.6V | - | I2C, SPI | - | X, Y, Z | ±2g, 4g, 8g | - | Selectable Scale | 16384 (±2g) ~ 4096 (±8g) | RoHS Compliant |